PVC Wireways

Last Updated: April 1, 2025

Description

PVC wireways are protective channels used to organize and safeguard electrical wires and cables. They are made from polyvinyl chloride (PVC), a versatile plastic known for its excellent insulation properties. These wireways provide a structured path for electrical wiring, ensuring that cables are neatly arranged and protected from environmental factors and physical damage.

Working Principle

PVC wireways function by encasing electrical wires within a durable PVC channel. This setup not only organizes the cables but also insulates them, reducing the risk of electrical hazards. The PVC material is heat-resistant and provides a barrier against moisture and chemicals, making it a reliable choice for electrical insulation. The wireways are designed to be easily accessible for maintenance and modifications, which enhances their utility in dynamic electrical environments.

Applications

PVC wireways are widely used in various settings due to their protective and organizational capabilities. Specific examples include:

  • Industrial Facilities: Used to manage complex wiring systems in manufacturing plants.
  • Commercial Buildings: Employed in office buildings to organize and protect network cables.
  • Public Venues: Utilized in places like amusement parks and entertainment venues to ensure safety and organization of electrical systems.

Advantages over other Wireways

PVC wireways offer several advantages compared to other materials:

  • Cost-Effectiveness: PVC is an inexpensive material, making these wireways a budget-friendly option for large-scale installations.
  • Versatility: The flexibility and durability of PVC allow it to be used in a wide range of environments, from industrial to commercial settings.
  • Insulation Properties: PVC's excellent insulation capabilities provide superior protection against electrical hazards compared to some other materials.

Limitations

Despite their advantages, PVC wireways have certain limitations:

  • Thermal Resistance: PVC has a lower thermal resistance compared to some other insulating materials, which may limit its use in high-temperature environments .
  • Toxicity: When exposed to high temperatures, PVC can release toxic gases such as hydrogen chloride and carbon monoxide .

Considerations

When considering PVC wireways, several factors should be taken into account:

  • Initial Costs: PVC wireways are generally cost-effective, making them a suitable choice for projects with budget constraints.
  • Durability: While PVC is durable, its lower thermal resistance may affect its longevity in high-temperature applications.
  • Maintenance: PVC wireways are designed for easy access, which simplifies maintenance and reduces associated costs.
  • Environmental Impact: Consider the potential release of toxic gases in case of fire, which may necessitate additional safety measures in certain applications.
29 Results
Wire Duct/Cable Runway -- 101372173 [G1X3IB6-6FT from Panduit Corp.]
from Radwell International

(PRICED/EACH) PANDUCT ® TYPE G WIDE SLOT WIRING DUCT, 1WX3H, 6FOOT LENGTH, PVC, INTRINSIC BLUE.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Power Related Raceway - 400/800/2300
from Legrand

The 400, 800, and 2300 Series, from The Wiremold Company, is a family of single compartment raceways for communication or power applications ideal for use in classrooms, office, and hotel applications or anywhere a small low profile raceway is needed. The 2300D Nonmetallic Divided Raceway is for use... [See More]

  • Material: PVC
  • Cover Style: Snap-on
  • Style: Lay-In Wireway
Wire Duct/Cable Runway -- 101375778 [G2X3IB6-6FT from Panduit Corp.]
from Radwell International

(PRICE/6FT) TYPE G WIDE SLOT WIRING DUCT, 2INCH W X 3INCH H, 6FT LENGTH, PVC, INTRINSIC BLUE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Raceway 300 Series
from Legrand

300 Series Duct safely conceals wires and cords while creating a smooth, trip-free surface. Applies to any flooring surface with pressure-sensitive tape (included with product). Cuts to any length with scissors or utility knife. FEATURES. Single piece construction. Hides unsightly electrical cords... [See More]

  • Material: PVC
  • Cover Style: Snap-on
  • Style: Lay-In Wireway
Wire Duct/Cable Runway -- 101375864 [G1X3WH6-6FT from Panduit Corp.]
from Radwell International

WIRING DUCT, 1 INCH WIDTH, 3 INCH HEIGHT, 6 FOOT LENGTH, PVC, WHITE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Raceway 5500 Series
from Legrand

The 5500 Series from Wiremold/Legrand provides wire and cable management for data, voice, video, and power applications. It is ideal for large cable and wire requirements in schools, office buildings, and other institutions. FEATURES. FiberReady 2" [51mm] Fiber Optic radius fittings. The FiberReady... [See More]

  • Material: PVC
  • Cover Style: Snap-on
  • Style: Lay-In Wireway
Wire Duct/Cable Runway -- 101375903 [G2X2WH6-6FT from Panduit Corp.]
from Radwell International

(PRICE/6FT) TYPE G, WIDE SLOT WIRING DUCT, 2INCH W X 2INCH H, 6FT LENGTH, PVC, WHITE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Raceway Access 5000 Series
from Legrand

This attractive raceway conceals and organizes electrical wiring and low-voltage cabling in a sleek, handsome molding. Access Raceway is divided and the low-profile device plates deliver combinations of power and communications cabling. Access 5000 Raceway System saves time and money because it... [See More]

  • Material: PVC
  • Cover Style: Snap-on
  • Style: Lay-In Wireway
Wire Duct/Cable Runway -- 101375938 [G1X4WH6-6FT from Panduit Corp.]
from Radwell International

(PRICE/6FT) TYPE G WIDE SLOT WIRING DUCT, 1INCH W X 4INCH H, 6FT LENGTH, PVC, WHITE . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Raceway Cable Smart 40N2
from Legrand

With its tamper-resistant design, the CableSmart 40N2 Series Raceway is ideal for schools or office settings, where greater security is a requirement. The 40N2 Series Raceway from Wiremold/Legrand offers separate channels for power and communications cabling with a single cover. FEATURES. FiberReady... [See More]

  • Material: PVC
  • Cover Style: Snap-on
  • Style: Lay-In Wireway
Wire Duct/Cable Runway -- 101375992 [G2X4WH6-6FT from Panduit Corp.]
from Radwell International

(PRICE/6FT) TYPE G WIDE SLOT WIRING DUCT, DUCT SIZE 2INCH W X 4INCH H (50.8MM X 101.6MM) 6FT LONG. WHITE AND MADE OF PVC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Raceway Eclipse PN Series
from Legrand

The PN03, PN05, and PN10 Series is a family of single compartment raceways for communication or power applications. Ideal for use in classrooms, offices, and hotel applications, or anywhere a small, low profile raceway is needed. Eclipse PN03, PN05, and PN10 Raceways are specifically designed for... [See More]

  • Material: PVC
  • Cover Style: Hinged; Snap-on
  • Style: Lay-In Wireway
Wire Duct/Cable Runway -- 11613116 [318 from Legrand]
from Radwell International

RACEWAY DUCT FITTING, EXTERNAL ELBOW, 300 SERIES, 90DEGREE, IVORY, PVC, 12.7MM EXTERNAL WIDTH, 8.89MM EXTERNAL HEIGHT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Raceway Flexible 1200/1400/1600 Series
from Legrand

The Wiremold Corduct 1200, 1400, and 1600 Series Overfloor Cable Protection Systems conceal wires and cords creating a smooth, trip-free surface instantly. Corduct can be applied to any flooring system with pressure-sensitive tape. FEATURES. Durable low profile construction. Protects cords and... [See More]

  • Material: PVC
Wire Duct/Cable Runway -- 11613214 [411 from Legrand]
from Radwell International

RACEWAY FITTING, ELBOW, FLAT, 90DEGREE, IVORY, PVC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Raceway Large Capacity 5400 Series
from Legrand

The 5400 Series Raceway from Wiremold/Legrand provides wire and cable management for data, voice, video, and power applications. For school and office applications, this is an ideal solution for providing flexibility and accessibility of wire and cable. FEATURES. The FiberReady Series of fittings... [See More]

  • Material: PVC
  • Cover Style: Snap-on
  • Style: Feed Through Wireway
Wire Duct/Cable Runway -- 11635979 [817 from Legrand]
from Radwell International

WIRE RUNWAY COVER, INTERNAL ELBOW, NON METALLIC, IVORY, PVC, 2IN LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Raceway NM2000 System
from Legrand

Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Nonmetallic Plugmold has a textured ivory finish with duplex receptacles. This series offers a field serviceable surge module that... [See More]

  • Material: PVC
  • Cover Style: Snap-on
  • Style: Lay-In Wireway
Wire Duct/Cable Runway -- 11636007 [818 from Legrand]
from Radwell International

RACEWAY ELBOW FITTING, IVORY, 800 SERIES, PVC, SINGLE CHANNEL, 2IN LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Uniduct Series 2700/2800/2900
from Legrand

The Uniduct Nonmetallic Latching Raceway System is a one-piece, single channel design, ideally suited to route and protect fiber optic, UTP, and other low-voltage (50V or less) cables in an easy to install and aesthetically pleasing application. The 2800 and 2900 Fiber Optic (FO) fittings maintain a... [See More]

  • Material: PVC
  • Cover Style: Hinged
  • Style: Feed Through Wireway
Wire Duct/Cable Runway -- 123132939 [G1.5X1.5LG6-PER6FT from Panduit Corp.]
from Radwell International

6 FOOT SECTION PANDUCT TYPE G WIDE SLOT WIRING DUCT, 1-1/2 INCH WIDTH, 1-1/2 INCH HIGH, 6 FEET LONG, PVC, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Wire Duct/Cable Runway -- 123133274 [G4X4WH6-6FT from Panduit Corp.]
from Radwell International

6 FOOT SECTION, WIRE DUCT, 4 INCH WIDE, 4 INCH HIGH, 6 FEET LONG, PVC, WHITE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Wire Duct/Cable Runway -- 123133298 [G1X1LG6-6FT from Panduit Corp.]
from Radwell International

6 FOOT SECTION, WIRING DUCT, WIDE SLOT, 1 INCH WIDE, 1 INCH HIGH, 6 FEET LONG, PVC, LIGHT GRAY . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Wire Duct/Cable Runway -- 141817997 [HC3LG6-EACH from Panduit Corp.]
from Radwell International

HINGED DUCT COVER, PVC, LIGHT GRAY, 6' LENGTH, PRICE/6FT PIECE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Wire Duct/Cable Runway -- 141818359 [HN3X4LG6-EACH from Panduit Corp.]
from Radwell International

WIRING DUCT, NARROW SLOT, PANDUCT ® TYPE HN3, 3W X 4H, 6' LENGTH, PVC, LIGHT GRAY, PRICE/6FT PIECE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Wire Duct/Cable Runway -- 141818419 [HC2LG6-EACH from Panduit Corp.]
from Radwell International

HINGED DUCT COVER, 2.29X0.44", 6' LENGTH, PVC, LIGHT GRAY, PRICE/6FT PIECE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Wire Duct/Cable Runway -- 141819371 [HN2X4LG6-EACH from Panduit Corp.]
from Radwell International

WIRING DUCT, NARROW SLOT, PANDUCT ® TYPE HN, 4X2.17", 6' LENGTH, PVC, LIGHT GRAY. PRICE/6FT PIECE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Wire Duct/Cable Runway -- 15185199 [C2WH6-F-EACH from Panduit Corp.]
from Radwell International

(PRICE/EACH),DUCT COVER W/PROTECTIVE FILM, DUCT COVER WITH PROTECTIVE FILM, 2" W X 6' LENGTH, PVC, WHITE.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC
Wire Duct/Cable Runway -- 15202205 [HN3X4LG6 from Panduit Corp.]
from Radwell International

(PRICE/6 FT.), PANDUCT TYPE HN HINGED COVER NARROW SLOT WIRING DUCT, 3 W X 4 H, 6' LENGTH, PVC, LIGHT GRAY.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material: PVC