12" x 12" Wireways
Last Updated: April 1, 2025
Description
12" x 12" Wireways are enclosures designed to house and protect electrical wires and cables. They provide a secure pathway for electrical wiring, ensuring that the cables are organized and shielded from environmental factors. These wireways are typically used to manage and route electrical cables in a neat and efficient manner.
Working Principle
Wireways function by providing a dedicated channel through which electrical wires can be routed. They are constructed to offer protection against physical damage, moisture, and other environmental hazards. The design of wireways allows for easy access to the cables for maintenance and modifications, which is crucial for ensuring the longevity and reliability of electrical systems. By organizing cables within a wireway, the risk of electrical interference and damage is minimized, making them a valuable component in electrical installations.
Applications
Wireways are commonly used in industrial and commercial settings where large volumes of electrical wiring need to be managed. Specific examples include:
- Manufacturing facilities where machinery requires extensive electrical connections.
- Data centers where numerous cables need to be organized and protected.
- Commercial buildings where electrical distribution systems are complex and require efficient cable management.
Advantages over other Wireways
One of the primary advantages of using 12" x 12" wireways is their capacity to accommodate a large number of cables, making them suitable for complex installations. They offer superior protection against environmental factors compared to open cable trays, which can be crucial in harsh industrial environments. Additionally, wireways provide a more organized and aesthetically pleasing solution compared to exposed wiring.
Limitations
Despite their advantages, wireways have certain limitations. They can be more expensive to install compared to simpler cable management solutions like cable trays. The enclosed design, while protective, can also make heat dissipation more challenging, potentially leading to overheating issues if not properly managed. Furthermore, the installation of wireways can be more labor-intensive, requiring precise planning and execution.
Considerations
When considering the use of 12" x 12" wireways, several factors should be taken into account:
- Initial Costs: Wireways can be more costly upfront due to the materials and labor required for installation.
- Operating Expense: While they offer protection, the enclosed design may necessitate additional cooling solutions to manage heat buildup.
- Durability: Wireways are generally durable and provide long-term protection for cables, reducing the need for frequent replacements.
- Maintenance Costs: The design allows for easy access to cables, potentially lowering maintenance costs over time.
- Replacement and Maintenance: Regular inspections are necessary to ensure that the wireways remain in good condition and continue to provide adequate protection for the cables they house.
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. Part No. - For use with. CWAD2 - 2.5 x 2.5. CWAD4 - 4 x 4. CWAD6 - 6 x 6. CWAD8 - 8 x 8. CWAD10 - 10 x 10. CWAD12 - 12 x 12. Unpainted... [See More]
- Nominal Cross Section: 12"x12"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. Part No. - Size. CWCF2 - 2.5 x 2.5. CWCF4 - 4 x 4. CWCF6 - 6 x 6. CWCF8 - 8 x 8. CWCF10 - 10 x10. CWCF12 - 12 x 12. Unpainted... [See More]
- Nominal Cross Section: 12"x12"
- Material: Steel
from Hammond Manufacturing Company Inc.
Comes complete with dual KO - 1/2" and 3/4" conduit. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. Part No. - For use with - H - W. CWCP2 - 2.5 x 5.5 2.40 2.40. CWCP4 - 4 x 4 3.90... [See More]
- Nominal Cross Section: 12"x12"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. Part No. - Size. CWEL245 - 2.5 x 2.5. CWEL445 - 4 x 4. CWEL645 - 6 x 6. CWEL845 - 8 x 8. CWEL1045 - 10 x 10. CWEL1245 - 12 x 12. [See More]
- Nominal Cross Section: 12"x12"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. Part No. - Size. CWEL290 - 2.5 x 2.5. CWEL490 - 4 x 4. CWEL690 - 6 x 6. CWEL890 - 8 x 8. CWEL1090 - 10 x 10. CWEL1290 - 12 x 12. [See More]
- Nominal Cross Section: 12"x12"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - For use with - H (max.) - W. CWHD2 - 2.5 x 2.5 12.00 6.62. CWHD4 - 4 x 4 15.00 8.12. CWHD6 - 6 x 6 19.00 10.12. CWHD8 - 8 x 8 23.00 12.12. [See More]
- Nominal Cross Section: 12"x12"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. Part No. - For use with - H - W. CWHW2 - 2.5 x 2.5 4.62 12.00. CWHW4 - 4 x 4 6.12 15.00. CWHW6 - 6 x 6 8.12 19.00. CWHW8 - 8 x 8 10.12... [See More]
- Nominal Cross Section: 12"x12"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - For use with. CWJO2 - 2.5 x 2.5. CWJO4 - 4 x 4. CWJO6 - 6 x 6. CWJO8 - 8 x 8. CWJO10 - 10 x 10. CWJO12 - 12 x 12 [See More]
- Nominal Cross Section: 12"x12"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. Part No. - Size. CWRD42 - 4x4 to 2.5x2.5. CWRD64 - 6x6 to 4x4. CWRD86 - 8x8 to 6x6. CWRD108 - 10x10 to 8x8. CWRD128 - 12x12 to 8x8. [See More]
- Nominal Cross Section: 10"x10"; 12"x12"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. Length - Knock Outs - 2.5 x 2.5 - 4 x 4 - 6 x 6 - 8 x 8 - 10 x 10 - 12 x 12. 12.00 w/KO CWSC212 - CWSC412 - CWSC612 - CWSC812 - -... [See More]
- Nominal Cross Section: 12"x12"
- Straight Section Length: 12"; Other Length (12 in)
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. A=12 ” - A=18 ” - A=24 ” - A=36 ” - A=48 ” - Size. CWSC212NK - - CWSC224NK - CWSC236NK - CWSC248NK - 2.5... [See More]
- Nominal Cross Section: 12"x12"
- Straight Section Length: 12"; Other Length (120 in)
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. A=12 ” - A=18 ” - A=24 ” - A=36 ” - Size. CWST212NK - - CWST224NK - CWST236NK - 2.5 x 2.5. CWST412NK - CWST418NK - CWST424NK -... [See More]
- Nominal Cross Section: 12"x12"
- Straight Section Length: 12"; Other Length (120 in)
- Material: Steel
from Radwell International
DISCONTINUED BY MANUFACTURER, (PRICE/EA PC), 12X12X48 ST SEC, 15 TOP/BOTTOM KNOCKOUTS, SCREW COVER, NEMA 1, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Nominal Cross Section: 12"x12"
- Material: Steel
from Schneider Electric
Available in general purpose, oiltight and raintight configurations. Wireway is designed to carry electrical feeders, branch circuits and other groups of conductors while protecting the electrical wiring from dust, dirt, oil and water. [See More]
- Nominal Cross Section: 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
- Material: Steel
- Style: Lay-In Wireway
- Straight Section Length: 12"; 24"; 36"; 48"; 60"; 72"; 120"
from Radwell International
(PRICE/EA PC) GALV SC WIREWAY END W/O KO 12X12. FREE 2 YEAR RADWELL WARRANTY [See More]
- Nominal Cross Section: 12"x12"