72" Wireways
Last Updated: April 1, 2025
Description
72" Wireways are enclosures designed to house and protect electrical wiring. They provide a pathway for electrical cables, ensuring that they are organized and shielded from environmental factors. These wireways are typically used to manage and protect cables in various settings, offering a structured route for electrical connections.
Working Principle
Wireways function by providing a secure and organized channel for electrical cables. They are constructed to shield the cables from external elements such as dust, moisture, and physical damage. The design of wireways allows for easy access to the cables for maintenance and modifications, making them a practical solution for managing complex wiring systems. Their usefulness lies in their ability to simplify cable management, reduce clutter, and enhance the safety and reliability of electrical installations.
Applications
Wireways are commonly used in industrial and commercial settings where there is a need to manage large volumes of electrical cables. Specific examples include manufacturing plants, where they organize and protect power and control cables, and data centers, where they help manage network cables. They are also used in telecommunications facilities to route and protect fiber optic cables.
Advantages over other Wireways
Wireways offer several advantages over other cable management solutions. For instance, compared to conduit systems, wireways provide easier access to cables, which simplifies maintenance and modifications. They also offer better protection against environmental factors compared to open cable trays, making them suitable for harsh environments.
Limitations
One limitation of wireways is that they may not be suitable for applications where space is constrained, as they require sufficient room for installation and access. Additionally, wireways may not provide the same level of protection against electromagnetic interference as shielded conduits, which can be a consideration in sensitive electronic environments.
Considerations
When selecting wireways, several factors should be considered. Initial costs can vary depending on the material and size of the wireway, with larger and more durable options typically being more expensive. Operating expenses are generally low, as wireways require minimal maintenance. However, durability is a key consideration, especially in environments exposed to harsh conditions. The accuracy of installation is crucial to ensure proper protection and organization of cables. Replacement and maintenance costs are typically low, but regular inspections are recommended to ensure the integrity of the wireway system.
from Hammond Manufacturing Company Inc.
Application. Designed to enclose and protect multiple wiring junctions from dirt, dust, oil and water. Standards. UL 870 Type 1, 12, 4. CSA Type 1, 12, 4. Complies with. NEMA Type 12, 4. IEC 60529, IP66. Construction. Formed 14 gauge steel. Smooth continuously welded seams. Butt hinged cover is... [See More]
- Straight Section Length: 72"; Other Length (72.00)
- Nominal Cross Section: 2.5"x2.5"
- Style: Wiring Trough
- Material: Steel; Stainless Steel
from Hammond Manufacturing Company Inc.
Application. Designed to enclose and protect multiple wiring junctions from dirt, dust, oil and water while providing a measure of corrosion protection. Standards. UL 870 Type 1, 12, 4, 4X. CSA Type 1, 12, 4, 4X. Complies with. NEMA Type 12, 4, 4X. IEC 60529, IP66. Construction. Formed 14 gauge 304... [See More]
- Straight Section Length: 72"; Other Length (72 in)
- Nominal Cross Section: 2.5"x2.5"
- Style: Wiring Trough
- Material: Steel; Stainless Steel
from Hammond Manufacturing Company Inc.
Application. Designed for use to protect multiple wiring junctions in outdoor environments against the ingress of rain, sleet, snow and the external formation of ice. Standards. UL870 Type 3R. CSA Type 3R. Complies with. NEMA Type 3R. IEC 60529, IP24. Construction. Formed and spot welded from 14 or... [See More]
- Straight Section Length: 72"; Other Length (72 in)
- Material: Steel
- Style: Wiring Trough
from Hammond Manufacturing Company Inc.
Application. Designed for use to protect multiple wiring junctions in outdoor environments against the ingress of rain, sleet, snow and the external formation of ice. Standards. UL870 Type 3R. CSA Type 3R. Complies with. NEMA Type 3R. IEC 60529, IP24. Construction. Formed and spot welded from 14 or... [See More]
- Straight Section Length: 72"; Other Length (72 in)
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. Length - Knock Outs - 2.5 x 2.5 - 4 x 4 - 6 x 6 - 8 x 8 - 10 x 10 - 12 x 12. 12.00 w/KO CWSC212 - CWSC412 - CWSC612 - CWSC812 - -... [See More]
- Straight Section Length: 72"; Other Length (72 in)
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. A=12 ” - A=18 ” - A=24 ” - A=36 ” - A=48 ” - Size. CWSC212NK - - CWSC224NK - CWSC236NK - CWSC248NK - 2.5... [See More]
- Straight Section Length: 72"; Other Length (72 in)
- Material: Steel
- Nominal Cross Section: 10"x10"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. A=12 ” - A=18 ” - A=24 ” - A=36 ” - Size. CWST212NK - - CWST224NK - CWST236NK - 2.5 x 2.5. CWST412NK - CWST418NK - CWST424NK -... [See More]
- Straight Section Length: 72"; Other Length (72 in)
- Material: Steel
- Nominal Cross Section: 10"x10"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. A=12 ” - A=24 ” - A=36 ” - A=48 ” - A=60 ” - A=72 ” - A=96 ” - A=120 ” - Size. CWST212... [See More]
- Straight Section Length: 72"; Other Length (72 in)
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Application. Construction designed to ensure electrical continuity and to permit fast and easy indoor installation of multiple wireway runs. Standards. UL-50 Type 1. cUL Type 1. Complies with. IEC 60529, IP20. Construction - Screw Cover. Formed from 16 or 14 gauge steel. Flat covers have keyhole... [See More]
- Straight Section Length: 72"; Other Length (72 in)
- Material: Steel
- Nominal Cross Section: 4"x4"
from Schneider Electric
Available in general purpose, oiltight and raintight configurations. Wireway is designed to carry electrical feeders, branch circuits and other groups of conductors while protecting the electrical wiring from dust, dirt, oil and water. [See More]
- Straight Section Length: 12"; 24"; 36"; 48"; 60"; 72"; 120"
- Nominal Cross Section: 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
- Style: Lay-In Wireway
- Material: Steel
from Pentair, Inc.
". LAY-IN TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 72 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40, F40PF MODEL. " [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Wiegmann
LAY-IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 72 INCH. 12 INCH. 12 INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. COMBINATION HINGED/SCREW COVER TYPE. NO KNOCKOUT(S). HS MODEL [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on; Hinged
from Austin Company (The)
LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL. GALVANIZED FINISH. 72 INCH. 72 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 6 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. BUTT HINGED COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM... [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Hinged
from Pentair, Inc.
". LAY-IN TYPE. 14/16 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 72 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40, F40G MODEL. " [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Wiegmann
LAY-IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 72 INCH. 10 INCH. 10 INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). S MODEL [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Austin Company (The)
LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL. GALVANIZED FINISH. 72 INCH. 72 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 6 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM IN. [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Pentair, Inc.
". LAY-IN TYPE. 14/16 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 72 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40FC, F40G MODEL. " [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Wiegmann
. 16 GAUGE CARBON STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 72.13 INCH. 6.06 INCH. 6.06 INCH. UL 870, CSA APPROVAL. NEMA 1/3R ENCLOSURE. SCREW, SLIP-ON COVER TYPE. WIRING TROUGH. (4) (1/2 INCH-3/4 INCH) CONCENTRIC BOTTOM, (4) (3/4 INCH-1 INCH) CONCENTRIC BOTTOM, (2) 1 INCH SOLID... [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Austin Company (The)
LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER, PLATED STEEL SCREW MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 72 INCH. 72 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 3-1/2 INCH. 3.5 HEIGHT IN INCH. 6 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER... [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Pentair, Inc.
". LAY-IN TYPE. 14/16 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 72 INCH. 12 INCH. 12 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. F40, F40G MODEL. " [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Wiegmann
. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 72 INCH. 6 INCH. 6 INCH. UL 870, CSA, JIC EL-1-71 APPROVAL. NEMA 12/13 ENCLOSURE. HINGED COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). SERVICE TYPE INDOOR. ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER. [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Hinged
from Austin Company (The)
FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 72 INCH. 72 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 3/12 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. WITH NEOPRENE GASKET. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM... [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
". 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER FINISH. 72 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 3R, IP32 ENCLOSURE. SLIP-ON COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. CONSTRUCTIONAL FEATURE RAINTIGHT. ROHS COMPLIANT. F40PT MODEL. " [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Snap-on
from Austin Company (The)
FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 72 INCH. 72 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. BUTT HINGED, SCREW COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB... [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on; Hinged
from Pentair, Inc.
". 14 GAUGE STEEL MATERIAL. PLATED STEEL FINISH. 72 INCH. 12 INCH. 12 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. CONSTRUCTIONAL FEATURE RAINTIGHT. APPLICATION INDOOR. ROHS COMPLIANT. F40T1 MODEL. " [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Austin Company (The)
FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 72 INCH. 72 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. WITH EXTERNAL MOUNTING FEET, NEOPRENE GASKET. HEIGHT IN... [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
". 14 GAUGE GALVANIZED STEEL MATERIAL. UNPAINTED GALVANIZED STEEL FINISH. 72 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 3R, IP32 ENCLOSURE. TROUGH. NO KNOCKOUT(S). ROHS COMPLIANT. APPLICATION OUTDOOR. APPLICABLE STANDARD IEC 60529. " [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Wiring Trough
from Austin Company (The)
FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 72 INCH. 72 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 3R ENCLOSURE. SCREW, SLIP ON COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB MODEL [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 72 INCH. 72 LENGTH IN INCH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. UL, CSA, JIC EGP-1-1967, EMP-1-1967 APPROVAL. NEMA 12, IP55 ENCLOSURE. BUTTED HINGED, SCREW CLAMP COVER TYPE. [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on; Hinged
from Austin Company (The)
FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 72 INCH. 72 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB MODEL [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Austin Company (The)
FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 72 INCH. 72 LENGTH IN INCH. 2-1/2 INCH. 2.5 WIDTH IN INCH. 2-1/2 INCH. 2.5 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. BUTT HINGED, CLAMP COVER TYPE. WIRING TROUGH. WITH EXTERNAL MOUNTING FEET, NEOPRENE... [See More]
- Straight Section Length: 72"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Hinged