8" x 8" Wireways
Last Updated: April 1, 2025
Description
8" x 8" Wireways are enclosures designed to house and protect electrical wiring. They provide a secure pathway for cables, ensuring that they are organized and shielded from environmental factors. These wireways are typically constructed from durable materials to offer robust protection for the cables contained within.
Working Principle
Wireways function by enclosing electrical cables within a protective channel, which helps to prevent damage from external elements such as dust, moisture, and physical impact. The design of wireways allows for easy access to the cables for maintenance or modifications, while also ensuring that the cables remain securely in place. This organization and protection are crucial for maintaining the integrity and performance of electrical systems.
Applications
Wireways are commonly used in industrial and commercial settings where there is a need to manage large volumes of electrical wiring. Specific examples include manufacturing facilities, where they help organize and protect the extensive wiring required for machinery and equipment. They are also used in data centers to manage the complex network of cables necessary for IT infrastructure.
Advantages over other Wireways
One advantage of 8" x 8" Wireways over other types is their capacity to accommodate a large number of cables, making them suitable for environments with high wiring density. Additionally, their robust construction provides superior protection against environmental hazards compared to some lighter-duty alternatives.
Limitations
A limitation of wireways is that they can be more cumbersome to install compared to other cable management solutions, such as cable trays or conduits. Their size and weight may also pose challenges in spaces with limited room for installation.
Considerations
When selecting wireways, it is important to consider the initial cost, which can be higher than other cable management options due to their robust construction. However, their durability can lead to lower maintenance and replacement costs over time. It is also essential to evaluate the environmental conditions of the installation site to ensure that the wireways provide adequate protection against specific hazards such as moisture or chemical exposure.
from Hammond Manufacturing Company Inc.
Application. The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75 ° C conductor ampacity permitted. Standards. CSA Certified. Complies with. IEC 60529, IP20. Construction. Formed and spot welded from 16 gauge steel. When width is 8" or... [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
- Style: Wiring Trough
- Straight Section Length: Other Length (5 in)
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). - Sealing Plates - 2.5 x 2.5 - 4 x 4 - 6 x 6 - 8 x 8 - 12 x 6. Description - Supplied - Part No. - Part No. - Part No. - Part No. - Part No. 6" Section 1 Flat 1485B6 - 1485C6 - 1485D6 -... [See More]
- Nominal Cross Section: 8"x8"
- Straight Section Length: 12"; Other Length (12 in)
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B4N - 2.5 x 2.5. 1485C4N - 4 x 4. 1485D4N - 6 x 6. 1485E4N - 8 x 8. 1485F4N - 12 x 6. One flat sealing plate included [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B4P - 2.5 x 2.5. 1485C4P - 4 x 4. 1485D4P - 6 x 6. 1485E4P - 8 x 8. One flat sealing plate included [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B4Q - 2.5 x 2.5. 1485C4Q - 4 x 4. 1485D4Q - 6 x 6. 1485E4Q - 8 x 8. One flat sealing plate included [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B9N - 2.5 x 2.5. 1485C9N - 4 x 4. 1485D9N - 6 x 6. 1485E9N - 8 x 8. 1485F9N - 12 x 6. One flat sealing plate included [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B9P - 2.5 x 2.5. 1485C9P - 4 x 4. 1485D9P - 6 x 6. 1485E9P - 8 x 8. 1485F9P - 12 x 6. One flat sealing plate included [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B9Q - 2.5 x 2.5. 1485C9Q - 4 x 4. 1485D9Q - 6 x 6. 1485E9Q - 8 x 8. 1485F9Q - 12 x 6. One flat sealing plate included [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Allows for easy alignment of sections or fittings. Metal flanges. Flexible synthetic "bellows" middle section. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - Size. 1485BFF - 2.5 x 2.5. 1485CFF - 4 x 4. 1485DFF - 6 x 6. 1485EFF... [See More]
- Nominal Cross Section: 8"x8"
- Straight Section Length: Other Length (8 in)
- Material: Steel
from Hammond Manufacturing Company Inc.
Construction. Covers are formed from 10 gauge mild steel. Solid oil resistant gasket and hardware included with each cover plate. Finish. Finished in ANSI 61 gray. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch... [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Includes inner panel. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. - - Enclosure - Inner Panel. Part No. - For use with - H - W - H - W. 1485BJ - 2.5 x 2.5 12.00 10.25 8.75 6.87. 1485CJ - 4 x 4... [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Use inside box when entering with "Lay-In" Wireway. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - For use with - H - W. 1485BK - 2.5 x 2.5 3.87 3.87. 1485CK - 4 x 4 5.37 5.37. 1485DK -... [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
- Style: Lay-In Wireway
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - For use with - H - W. 1485BL1 - 2.5 x 2.5 9.25 4.50. 1485CL1 - 4 x 4 11.75 6.00. 1485DL1 - 6 x 6 15.25 8.12. 1485EL1 - 8 x 8 20.56 12.12 [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - For use with. 1485BL2 - 2.5 x 2.5. 1485CL2 - 4 x 4. 1485DL2 - 6 x 6. 1485EL2 - 8 x 8. Does not meet CSA or UL requirements [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - Reduces from - to. 1485CRE - 4 x 4 2.5 x 2.5. 1485DRE - 6 x 6 4 x 4. 1485ERE - 8 x 8 6 x 6. 1485FREC - 12 x 6 4 x 4. 1485FRED - 12 x 6 6 x 6 [See More]
- Nominal Cross Section: 6"x6"; 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - For use with. 1485BS9 - 2.5 x 2.5. 1485CS9 - 4 x 4. 1485DS9 - 6 x 6. 1485ES9 - 8 x 8. 1485FS9 - 12 x 6. Maintains ratings on CSA and UL approved wireway [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - For use with. 1485BSM - 2.5 x 2.5. 1485CSM - 4 x 4. 1485DSM - 6 x 6. 1485ESM - 8 x 8. 1485FSM - 12 x 6. Maintains ratings on CSA and UL approved wireway [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485BTN - 2.5 x 2.5. 1485CTN - 4 x 4. 1485DTN - 6 x 6. 1485ETN - 8 x 8. 1485FTN - 12 x 6. Two flat sealing plates included [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485BTQ - 2.5 x 2.5. 1485CTQ - 4 x 4. 1485DTQ - 6 x 6. 1485ETQ - 8 x 8. Two flat sealing plates included [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Box Entry Swivel Nipple - Standard Swivel Nipple -. Part No. - Part No. - Size. 1485BV1 ¹ - 1485BV2 ² - 2.5 x 2.5. 1485CV1 ¹ - 1485CV2 ² - 4 x 4. 1485DV1 ¹ - 1485DV2... [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Body comes in two pieces. Cut-off one piece, shorten cover, and weld together. Includes angle sealing plate. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - Size. 1485BW1 - 2.5 x 2.5. 1485CW1 - 4 x 4. 1485DW1 - 6 x 6. 1485EW1 -... [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
- Style: Lay-In Wireway
from Hammond Manufacturing Company Inc.
For lengths up to 12". Cut off body and weld on flange. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - Size. 1485BW2 - 2.5 x 2.5. 1485CW2 - 4 x 4. 1485DW2 - 6 x 6. 1485EW2 - 8 x 8. 1485FW2 - 12 x 6. One angle sealing plate... [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
- Style: Lay-In Wireway
from Hammond Manufacturing Company Inc.
Allows on site length adjustment of 2" to 7". Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - Size. 1485BX - 2.5 x 2.5. 1485CX - 4 x 4. 1485DX - 6 x 6. 1485EX - 8 x 8. 1485FX - 12 x 6. One special sealing plate included. Does... [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485BY - 2.5 x 2.5. 1485CY - 4 x 4. 1485DY - 6 x 6. 1485EY - 8 x 8. Three flat sealing plates included [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
from Hammond Manufacturing Company Inc.
Used to rotate the open side of a wireway run by 90 ° and maintain the lay-in feature. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Clockwise - Counter-Clockwise -. Part No. - Part No. - Size. 1485BZ12 - 1485BZC12 - 2.5 x 2.5. [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
- Style: Lay-In Wireway
- Straight Section Length: 12"; Other Length (12 in)
from Schneider Electric
Available in general purpose, oiltight and raintight configurations. Wireway is designed to carry electrical feeders, branch circuits and other groups of conductors while protecting the electrical wiring from dust, dirt, oil and water. [See More]
- Nominal Cross Section: 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
- Material: Steel
- Style: Lay-In Wireway
- Straight Section Length: 12"; 24"; 36"; 48"; 60"; 72"; 120"
from EXM Manufacturing Ltd.
PULL THROUGH TYPE. 14 GAUGE STAINLESS STEEL MATERIAL. 60 INCH. 60 LENGTH IN INCH. 8 INCH. 8 WIDTH IN INCH. 8 INCH. 8 HEIGHT IN INCH. NEMA 4X, IP66 ENCLOSURE. HINGED COVER TYPE. EUROBEX[R] BRAND. 1412 X MODEL [See More]
- Nominal Cross Section: 8"x8"
- Material: Stainless Steel
- Style: Feed Through Wireway
- Straight Section Length: 60"
from Radwell International
WIRING TROUGH, STRAIGHT, NEMA 12, HINGED COVER, 8X8X36INCH, STEEL, GRAY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
- Style: Wiring Trough
from Radwell International
CLOSURE PLATE, 8X8 INCH, GRAY, STEEL, LAY-IN HINGED, NEMA TYPE 12, IP54, MILD STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Nominal Cross Section: 8"x8"
- Material: Steel
- Style: Lay-In Wireway
from Radwell International
WIREWAY, STRAIGHT SECTION, 8X8X12IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Nominal Cross Section: 8"x8"
from Radwell International
(PRICE/EA PC) HINGE SCREW COVER WIREWAY, NO KNOCKOUTS, 8X8X120. FREE 2 YEAR RADWELL WARRANTY [See More]
- Nominal Cross Section: 8"x8"
from Radwell International
(PRICE/EA PC) HINGE SCREW COVER WIREWAY, CONNECTOR HS 8X8. FREE 2 YEAR RADWELL WARRANTY [See More]
- Nominal Cross Section: 8"x8"
from Radwell International
ENCLOSURE, TYPE 1, ANGLED, 8X8X48INCH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Nominal Cross Section: 8"x8"