60" Wireways
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). - Sealing Plates - 2.5 x 2.5 - 4 x 4 - 6 x 6 - 8 x 8 - 12 x 6. Description - Supplied - Part No. - Part No. - Part No. - Part No. - Part No. 6" Section 1 Flat 1485B6 - 1485C6 - 1485D6 -... [See More]
- Straight Section Length: 60"; Other Length (60 in)
- Material: Steel
- Nominal Cross Section: 4"x4"
from Hammond Manufacturing Company Inc.
Application. Designed to enclose and protect multiple wiring junctions from dirt, dust, oil and water. Standards. UL 870 Type 1, 12, 4. CSA Type 1, 12, 4. Complies with. NEMA Type 12, 4. IEC 60529, IP66. Construction. Formed 14 gauge steel. Smooth continuously welded seams. Butt hinged cover is... [See More]
- Straight Section Length: 60"; Other Length (60.00)
- Nominal Cross Section: 2.5"x2.5"
- Style: Wiring Trough
- Material: Steel; Stainless Steel
from Hammond Manufacturing Company Inc.
Application. Designed to enclose and protect multiple wiring junctions from dirt, dust, oil and water while providing a measure of corrosion protection. Standards. UL 870 Type 1, 12, 4, 4X. CSA Type 1, 12, 4, 4X. Complies with. NEMA Type 12, 4, 4X. IEC 60529, IP66. Construction. Formed 14 gauge 304... [See More]
- Straight Section Length: 60"; Other Length (60 in)
- Nominal Cross Section: 2.5"x2.5"
- Style: Wiring Trough
- Material: Steel; Stainless Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). - 2.5 x 2.5 - 4 x 4 - 6 x 6 - 8 x 8. Description - Part No. - Part No. - Part No. - Part No. 12" Section 1487B12 - 1487C12 - 1487D12 - 1487E12. 24" Section 1487B24 - 1487C24 - 1487D24 -... [See More]
- Straight Section Length: 60"; Other Length (60 in)
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). - 4 x 4 - 6 x 6 - 8 x 8. Description - Part No. - Part No. - Part No. 12" Section 1487C12SS - 1487D12SS - 1487E12SS. 24" Section 1487C24SS - 1487D24SS - 1487E24SS. 36" Section 1487C36SS -... [See More]
- Straight Section Length: 60"; Other Length (60 in)
- Nominal Cross Section: 4"x4"
from Hammond Manufacturing Company Inc.
Application. Designed for use to protect multiple wiring junctions in outdoor environments against the ingress of rain, sleet, snow and the external formation of ice. Standards. UL870 Type 3R. CSA Type 3R. Complies with. NEMA Type 3R. IEC 60529, IP24. Construction. Formed and spot welded from 14 or... [See More]
- Straight Section Length: 60"; Other Length (60 in)
- Material: Steel
- Style: Wiring Trough
from Hammond Manufacturing Company Inc.
Application. Designed for use to protect multiple wiring junctions in outdoor environments against the ingress of rain, sleet, snow and the external formation of ice. Standards. UL870 Type 3R. CSA Type 3R. Complies with. NEMA Type 3R. IEC 60529, IP24. Construction. Formed and spot welded from 14 or... [See More]
- Straight Section Length: 60"; Other Length (60 in)
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. Length - Knock Outs - 2.5 x 2.5 - 4 x 4 - 6 x 6 - 8 x 8 - 10 x 10 - 12 x 12. 12.00 w/KO CWSC212 - CWSC412 - CWSC612 - CWSC812 - -... [See More]
- Straight Section Length: 60"; Other Length (60 in)
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. A=12 ” - A=18 ” - A=24 ” - A=36 ” - A=48 ” - Size. CWSC212NK - - CWSC224NK - CWSC236NK - CWSC248NK - 2.5... [See More]
- Straight Section Length: 60"; Other Length (60 in)
- Material: Steel
- Nominal Cross Section: 10"x10"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. A=12 ” - A=18 ” - A=24 ” - A=36 ” - Size. CWST212NK - - CWST224NK - CWST236NK - 2.5 x 2.5. CWST412NK - CWST418NK - CWST424NK -... [See More]
- Straight Section Length: 60"; Other Length (60 in)
- Material: Steel
- Nominal Cross Section: 10"x10"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. A=12 ” - A=24 ” - A=36 ” - A=48 ” - A=60 ” - A=72 ” - A=96 ” - A=120 ” - Size. CWST212... [See More]
- Straight Section Length: 60"; Other Length (60 in)
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Hammond Manufacturing Company Inc.
Application. Construction designed to ensure electrical continuity and to permit fast and easy indoor installation of multiple wireway runs. Standards. UL-50 Type 1. cUL Type 1. Complies with. IEC 60529, IP20. Construction - Screw Cover. Formed from 16 or 14 gauge steel. Flat covers have keyhole... [See More]
- Straight Section Length: 60"; Other Length (60 in)
- Material: Steel
- Nominal Cross Section: 2.5"x2.5"
from Pentair, Inc.
". LAY-IN TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 60 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40, F40PF MODEL. " [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Wiegmann
LAY-IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 60 INCH. 12 INCH. 12 INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. COMBINATION HINGED/SCREW COVER TYPE. NO KNOCKOUT(S). HS MODEL [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on; Hinged
from Plasti-Bond/Perma-Cote/Korkap
PULTRUDED FIBERGLASS MATERIAL. 60 INCH. 60 LENGTH IN INCH. 6 INCH. 6 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. SNAP LOCK COVER TYPE. WIRING TROUGH. WITH ADD ON MOUNTING FEET, POLYURETHANE GASKET. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. FT MODEL [See More]
- Straight Section Length: 60"
- Material: Fiberglass
- Style: Wiring Trough
- Cover Style: Snap-on
from Austin Company (The)
LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL. GALVANIZED FINISH. 60 INCH. 60 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 5 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. BUTT HINGED COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM... [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Hinged
from EXM Manufacturing Ltd.
LAY IN TYPE. CODE GAUGE STEEL MATERIAL. ELECTROSTATICALLY APPLIED ANSI/ASA 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED BASE FINISH. 60 INCH. 60 LENGTH IN INCH. 2 1/2 INCH. 2.5 WIDTH IN INCH. 2 1/2 INCH. 2.5 HEIGHT IN INCH. 5 LENGTH IN FT. CSA APPROVAL. NEMA 1, IP20 ENCLOSURE. NO KNOCKOUT(S). [See More]
- Straight Section Length: 60"
- Nominal Cross Section: 2.5"x2.5"
- Style: Feed Through Wireway
- Material: Steel
from Schneider Electric
Available in general purpose, oiltight and raintight configurations. Wireway is designed to carry electrical feeders, branch circuits and other groups of conductors while protecting the electrical wiring from dust, dirt, oil and water. [See More]
- Straight Section Length: 12"; 24"; 36"; 48"; 60"; 72"; 120"
- Nominal Cross Section: 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
- Style: Lay-In Wireway
- Material: Steel
from Pentair, Inc.
". LAY-IN TYPE. 14/16 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 60 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40, F40G MODEL. " [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Wiegmann
. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH. 60 INCH. 60 LENGTH IN INCH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. 5 LENGTH IN FT. UL 870, JIC EL-1-71 APPROVAL. NEMA 12 ENCLOSURE. HINGED, SCREW CLAMP COVER TYPE. NO... [See More]
- Straight Section Length: 60"
- Cover Style: Screw-on; Hinged
- Material: Steel
- Non-Hazardous Locations: Type 12
from Austin Company (The)
LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL. GALVANIZED FINISH. 60 INCH. 60 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 5 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM IN. [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from EXM Manufacturing Ltd.
PULL THROUGH TYPE. 14 GAUGE STAINLESS STEEL MATERIAL. 60 INCH. 60 LENGTH IN INCH. 8 INCH. 8 WIDTH IN INCH. 8 INCH. 8 HEIGHT IN INCH. NEMA 4X, IP66 ENCLOSURE. HINGED COVER TYPE. EUROBEX[R] BRAND. 1412 X MODEL [See More]
- Straight Section Length: 60"
- Nominal Cross Section: 8"x8"
- Style: Feed Through Wireway
- Material: Stainless Steel
from Pentair, Inc.
". LAY-IN TYPE. 14/16 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 60 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40FC, F40G MODEL. " [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Wiegmann
. LAY IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH. 60 INCH. 60 LENGTH IN INCH. 12 INCH. 12 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. 5 LENGTH IN FT. UL 870 APPROVAL. NEMA 12 ENCLOSURE. CLAMP, HINGED COVER TYPE. NO KNOCKOUT(S). [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Hinged
from Austin Company (The)
LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER, PLATED STEEL SCREW MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 60 INCH. 60 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 3-1/2 INCH. 3.5 HEIGHT IN INCH. 5 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER... [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Pentair, Inc.
. LAY-IN TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 60 INCH. 12 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS COMPLIANT. [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Hinged
from Wiegmann
. LAY IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH. 60 INCH. 60 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 5 LENGTH IN FT. CSA APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). HEIGHT IN... [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Austin Company (The)
PULL THROUGH TYPE. FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 60 INCH. 60 LENGTH IN INCH. 2-1/2 INCH. 2.5 WIDTH IN INCH. 2-1/2 INCH. 2.5 HEIGHT IN INCH. 5 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Feed Through Wireway
- Cover Style: Hinged
from Pentair, Inc.
. FEED THROUGH TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 60 INCH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS... [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Feed Through Wireway
- Cover Style: Screw-on; Hinged
from Wiegmann
. 14 GAUGE 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED (OUTSIDE) FINISH. 60 INCH. 60 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 5 LENGTH IN FT. UL 870, JIC EL-1-71 APPROVAL. NEMA 4X ENCLOSURE. HINGED, SCREW CLAMP COVER TYPE. NO KNOCKOUT(S). WIEGMANN. BRAND. FLANGE MATERIAL... [See More]
- Straight Section Length: 60"
- Cover Style: Screw-on; Hinged
- Material: Stainless Steel
- Non-Hazardous Locations: Type 4X
from Austin Company (The)
LAY IN TYPE. FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 60 INCH. 60 LENGTH IN INCH. 2-1/2 INCH. 2.5 WIDTH IN INCH. 2-1/2 INCH. 2.5 HEIGHT IN INCH. 5 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Hinged
from Pentair, Inc.
". LAY-IN TYPE. 14/16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER, GALVANIZED FINISH. 60 INCH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 3R, IP32 ENCLOSURE. LATCHED COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F30G MODEL. " [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Hinged
from Wiegmann
. 16 GAUGE CARBON STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 60.13 INCH. 4.06 INCH. 4.06 INCH. UL 870, CSA APPROVAL. NEMA 1/3R ENCLOSURE. SCREW, SLIP-ON COVER TYPE. WIRING TROUGH. (4) (1/2 INCH-3/4 INCH) CONCENTRIC BOTTOM, (4) (3/4 INCH-1 INCH) CONCENTRIC... [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Austin Company (The)
PULL THROUGH TYPE. FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL. 60 INCH. 60 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 5 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 4X/4/12 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM IN. LENGTH IN FT... [See More]
- Straight Section Length: 60"
- Material: Stainless Steel
- Style: Feed Through Wireway
- Cover Style: Hinged
from Pentair, Inc.
". FEED THROUGH TYPE. FIBERGLASS POLYESTER MATERIAL. GRAY FINISH. 60 INCH. 4 INCH. 4 INCH. UL APPROVAL. NEMA 12/3R, IP55 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. APPLICATION INDOOR/OUTDOOR. FLAMMABILITY RATING UL 94-5V. F25 MODEL. " [See More]
- Straight Section Length: 60"
- Material: Fiberglass
- Style: Feed Through Wireway
- Cover Style: Screw-on
from Wiegmann
. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 60 INCH. 12 INCH. 12 INCH. UL 870, CSA, JIC EL-1-71 APPROVAL. NEMA 12/13 ENCLOSURE. HINGED COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). SERVICE TYPE INDOOR. ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL,... [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Hinged
from Austin Company (The)
FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 60 INCH. 60 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 3/12 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. WITH NEOPRENE GASKET. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM... [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
. FEED THROUGH TYPE. 16 GAUGE 304 STAINLESS STEEL MATERIAL. NO. 2B FINISH. 60 INCH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 4/4X/12, IP66 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STAINLESS STEEL. ROHS COMPLIANT. F22... [See More]
- Straight Section Length: 60"
- Material: Stainless Steel
- Style: Feed Through Wireway
- Cover Style: Screw-on; Hinged
from Austin Company (The)
FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 60 INCH. 60 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. BUTT HINGED, SCREW COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB... [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on; Hinged
from Pentair, Inc.
". 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER FINISH. 60 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 3R, IP32 ENCLOSURE. SLIP-ON COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. CONSTRUCTIONAL FEATURE RAINTIGHT. ROHS COMPLIANT. F40PT MODEL. " [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Snap-on
from Austin Company (The)
FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 60 INCH. 60 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. WITH EXTERNAL MOUNTING FEET, NEOPRENE GASKET. HEIGHT IN... [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
". 14 GAUGE STEEL MATERIAL. PLATED STEEL FINISH. 60 INCH. 12 INCH. 12 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. CONSTRUCTIONAL FEATURE RAINTIGHT. APPLICATION INDOOR. ROHS COMPLIANT. F40T1 MODEL. " [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Austin Company (The)
FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 60 INCH. 60 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 3R ENCLOSURE. SCREW, SLIP ON COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB MODEL [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
". 14 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 60 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 3R, IP32 ENCLOSURE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. CONSTRUCTIONAL FEATURE RAINTIGHT. APPLICATION OUTDOOR. ROHS COMPLIANT. F40GT, F40PT MODEL. " [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Wiring Trough
from Austin Company (The)
FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 60 INCH. 60 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB MODEL [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER FINISH. 60 INCH. 12 INCH. 12 INCH. UL 870, CSA, JIC APPROVAL. NEMA 1/12, IP55, IP60 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. INCLUDES (4) CLAMP, (3) MOUNTING BRACKET. ROHS... [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on; Hinged
from Austin Company (The)
FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 60 INCH. 60 LENGTH IN INCH. 12 INCH. 12 WIDTH IN INCH. 12 INCH. 12 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. BUTT HINGED, CLAMP COVER TYPE. WIRING TROUGH. WITH EXTERNAL MOUNTING FEET, NEOPRENE GASKET. [See More]
- Straight Section Length: 60"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Hinged
from Pentair, Inc.
". FIBERGLASS POLYESTER MATERIAL. GRAY FINISH. 60 INCH. 4 INCH. 4 INCH. NEMA 12/3R, IP55 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLAMMABILITY RATING UL 94-5V. APPLICATION INDOOR/OUTDOOR. INCLUDES (5) OPENING, (12) COVER SCREW. F25 MODEL. " [See More]
- Straight Section Length: 60"
- Material: Fiberglass
- Style: Wiring Trough
- Cover Style: Screw-on