Type 4X Wireways

5 Results
Wireway Straight Section -- 1412 XSS8060
from EXM Manufacturing Ltd.

PULL THROUGH TYPE. 14 GAUGE STAINLESS STEEL MATERIAL. 60 INCH. 60 LENGTH IN INCH. 8 INCH. 8 WIDTH IN INCH. 8 INCH. 8 HEIGHT IN INCH. NEMA 4X, IP66 ENCLOSURE. HINGED COVER TYPE. EUROBEX[R] BRAND. 1412 X MODEL [See More]

  • Non-Hazardous Locations: Type 4X
  • Nominal Cross Section: 8"x8"
  • Style: Feed Through Wireway
  • Material: Stainless Steel
Wireway Straight Section -- AB-44120JWFX
from Austin Company (The)

PULL THROUGH TYPE. FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL. 120 INCH. 120 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 4X/4/12 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM IN. LENGTH IN... [See More]

  • Non-Hazardous Locations: Type 4; Type 4X; Type 12
  • Material: Stainless Steel
  • Style: Feed Through Wireway
  • Straight Section Length: 120"
Wireway Elbow -- SSJWL454
from Wiegmann

". 14 GAUGE 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 45 DEG BEND ANGLE. WIEGMANN. BRAND. WITH 1 SET GASKET, SCREW. HEIGHT IN INCH - UOM IN. WIDTH IN INCH - UOM IN. SSJWL MODEL. " [See More]

  • Non-Hazardous Locations: Type 4X; Type 12
  • Cover Style: Hinged
  • Material: Stainless Steel
Wireway Elbow -- SSJWL904
from Wiegmann

". TOP OPENING TYPE. 14 GAUGE 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED FINISH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 4X/12 ENCLOSURE. HINGED, SCREW CLAMP COVER TYPE. 90 DEGREE BEND ANGLE. FEED-THROUGH WIREWAY TYPE. USED ON SSJW SERIES WIREWAY. SSJW MODEL. " [See More]

  • Non-Hazardous Locations: Type 4X; Type 12
  • Material: Stainless Steel
  • Style: Feed Through Wireway; Wiring Trough
  • Cover Style: Screw-on; Hinged
Wireway Straight Section -- SSJW41
from Wiegmann

. 14 GAUGE 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED (OUTSIDE) FINISH. 12 INCH. 12 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 1 LENGTH IN FT. UL 870, JIC EL-1-71 APPROVAL. NEMA 4X ENCLOSURE. HINGED, SCREW CLAMP COVER TYPE. NO KNOCKOUT(S). WIEGMANN. BRAND. FLANGE MATERIAL... [See More]

  • Non-Hazardous Locations: Type 4X
  • Straight Section Length: 12"
  • Material: Stainless Steel
  • Cover Style: Screw-on; Hinged