Screw-on Wireways

Last Updated: April 1, 2025

Description

Screw-on wireways are enclosures designed to protect and organize electrical cables. They provide a secure pathway for wires, ensuring that they are shielded from environmental hazards and mechanical damage. These wireways are typically constructed with a cover that can be screwed on, offering easy access for maintenance and modifications.

Working Principle

Screw-on wireways function by enclosing electrical cables within a protective channel. The screw-on cover allows for easy access to the cables when needed, while also ensuring that the wires remain secure and protected from external elements. This design is particularly useful in environments where cables need to be frequently accessed or modified, as the screw-on mechanism provides both security and convenience.

Applications

Screw-on wireways are commonly used in industrial settings where robust protection for electrical cables is required. Specific examples include their use in manufacturing plants to organize and protect power cables, in data centers to manage network cables, and in commercial buildings to ensure safe and efficient electrical distribution.

Advantages over other Wireways

One of the primary advantages of screw-on wireways is their ease of access. Unlike other wireways that may require tools or more complex procedures to open, screw-on wireways can be easily accessed with a screwdriver, making maintenance and modifications straightforward. Additionally, the secure fastening provided by screws ensures that the wireway remains closed even in environments with vibrations or movement.

Limitations

A limitation of screw-on wireways is that they may not provide as tight a seal against environmental elements as welded or gasketed wireways. This can make them less suitable for outdoor applications or environments with high levels of dust or moisture unless additional sealing measures are taken.

Considerations

When selecting screw-on wireways, it is important to consider the initial cost, which can vary depending on the size and material of the wireway. Operating expenses are generally low, as the primary cost is associated with the initial installation. Durability is typically high, but the longevity of the wireway can be affected by the environment in which it is used. Regular maintenance is necessary to ensure that the screws remain tight and the wireway is functioning correctly. Replacement and maintenance costs are generally low, as the screw-on design allows for easy access and repair.

45 Results
Flushduct Infloor Raceway
from Legrand

The Walker Flushduct System provides wire management in open space environments and is ideal for renovations to existing facilities. Because the system is in the floor and out of sight, it provides an uncluttered, aesthetically pleasing means to wire open space areas. The Flushduct System is... [See More]

  • Cover Style: Screw-on
  • Style: Lay-In Wireway
Wireway Elbow -- F101045EGV
from Pentair, Inc.

". ANY SIDE OPENING TYPE. 16/14 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. 45 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40GF MODEL. " [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Lay-In Wireway
Wireway Elbow -- JWL454
from Wiegmann

". TOP OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 12 ENCLOSURE. HINGED, SCREW CLAMP COVER TYPE. 45 DEGREE BEND ANGLE. FEED-THROUGH WIREWAY TYPE. USED ON JW SERIES WIREWAY. JW MODEL. " [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Feed Through Wireway; Wiring Trough
  • Non-Hazardous Locations: Type 12
Wireway Straight Section -- AB-1010120SW
from Austin Company (The)

LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL. GALVANIZED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM IN. [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 120"
Wallduct Medical Raceway System
from Legrand

Walker Wallduct is a high capacity raceway for use in walls or ceilings. It can be mounted to the wall surface or flush with the wall to meet equipment layout and room designs. The lay-in feature for enclosure of wire and cable is ideal for use in healthcare rooms, under raised floors, or as a large... [See More]

  • Cover Style: Screw-on
  • Material: Steel (optional feature); Other Material (optional feature) (Aluminum)
  • Style: Lay-In Wireway
Wireway Elbow -- F101090EGV
from Pentair, Inc.

". ANY SIDE OPENING TYPE. 16/14 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40GF MODEL. " [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Lay-In Wireway
Wireway Elbow -- JWL902
from Wiegmann

". TOP OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12 ENCLOSURE. HINGED, SCREW CLAMP COVER TYPE. 90 DEGREE BEND ANGLE. FEED-THROUGH WIREWAY TYPE. USED ON JW SERIES WIREWAY. JW MODEL. " [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Feed Through Wireway; Wiring Trough
  • Non-Hazardous Locations: Type 12
Wireway Straight Section -- AB-10120YW
from Austin Company (The)

LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER, PLATED STEEL SCREW MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 3-1/2 INCH. 3.5 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW... [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 120"
Wireway Elbow -- F101090EIN
from Pentair, Inc.

". INSIDE OPENING TYPE. 16/14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40PF MODEL. " [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Lay-In Wireway
Wireway Elbow -- L020245
from Wiegmann

". TOP OPENING TYPE. 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 1 ENCLOSURE. COMBINATION HINGED/SCREW COVER TYPE. 45 DEGREE BEND ANGLE. LAY-IN WIREWAY TYPE. USED ON HS AND S SERIES WIREWAY. " [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Lay-In Wireway; Wiring Trough
  • Non-Hazardous Locations: Type 1
Wiring Gutter/Trough -- AB-1010118HT
from Austin Company (The)

FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 118 INCH. 118 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. BUTT HINGED, SCREW COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB... [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Wiring Trough
  • Straight Section Length: Other Length (118 INCH)
Wireway Elbow -- F101090EOUT
from Pentair, Inc.

". OUTSIDE OPENING TYPE. 16/14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40PF MODEL. " [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Lay-In Wireway
Wireway Elbow -- L020290
from Wiegmann

". TOP OPENING TYPE. 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 1 ENCLOSURE. COMBINATION HINGED/SCREW COVER TYPE. 90 DEGREE BEND ANGLE. LAY-IN WIREWAY TYPE. USED ON HS AND S SERIES WIREWAY. " [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Lay-In Wireway; Wiring Trough
  • Non-Hazardous Locations: Type 1
Wiring Gutter/Trough -- AB-1010118RT
from Austin Company (The)

FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 118 INCH. 118 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 3R ENCLOSURE. SCREW, SLIP ON COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB MODEL [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Wiring Trough
  • Straight Section Length: Other Length (118 INCH)
Wireway Elbow -- F101090SEGV
from Pentair, Inc.

. ONE SIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CSA APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. 90 DEG BEND ANGLE. LAY IN WIREWAY TYPE. HOFFMAN. BRAND. APPLICABLE REFERENCE STANDARD 60529. HEIGHT IN INCH -... [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Lay-In Wireway
Wireway Elbow -- SL060690
from Wiegmann

". SWEEP TYPE. 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 6 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. 90 DEGREE BEND ANGLE. LAY-IN WIREWAY TYPE. CONSTRUCTIONAL FEATURE OIL/DRIP/DUSTTIGHT. USED ON HS AND S SERIES WIREWAY. " [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Lay-In Wireway
  • Non-Hazardous Locations: Type 1
Wiring Gutter/Trough -- AB-1010120GST
from Austin Company (The)

FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 3/12 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. WITH NEOPRENE GASKET. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH -... [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Wiring Trough
  • Straight Section Length: 120"
Wireway Elbow -- F1010G90E
from Pentair, Inc.

". ONE SIDE OPENING TYPE. 16/14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40PF MODEL. " [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Lay-In Wireway
Wireway Straight Section -- HS121210NK
from Wiegmann

LAY-IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 120 INCH. 12 INCH. 12 INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. COMBINATION HINGED/SCREW COVER TYPE. NO KNOCKOUT(S). HS MODEL [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 120"
Wiring Gutter/Trough -- AB-1010120ST
from Austin Company (The)

FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB MODEL [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Wiring Trough
  • Straight Section Length: 120"
Wireway Elbow -- F22WE225
from Pentair, Inc.

. OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. 22.5 DEG BEND ANGLE. FEED THROUGH WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10... [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Feed Through Wireway
Wireway Straight Section -- JW21
from Wiegmann

. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH. 12 INCH. 12 LENGTH IN INCH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. 1 LENGTH IN FT. UL 870, JIC EL-1-71 APPROVAL. NEMA 12 ENCLOSURE. HINGED, SCREW CLAMP COVER TYPE. NO... [See More]

  • Cover Style: Screw-on; Hinged
  • Straight Section Length: 12"
  • Material: Steel
  • Non-Hazardous Locations: Type 12
Wiring Gutter/Trough -- AB-101024JTS
from Austin Company (The)

FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 24 INCH. 24 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. WITH EXTERNAL MOUNTING FEET, NEOPRENE GASKET. HEIGHT IN... [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Wiring Trough
  • Straight Section Length: 24"
Wireway Elbow -- F22WE45
from Pentair, Inc.

. OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. 45 DEG BEND ANGLE. FEED THROUGH WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10... [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Feed Through Wireway
Wireway Straight Section -- S1010120NK
from Wiegmann

LAY-IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 120 INCH. 10 INCH. 10 INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). S MODEL [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 120"
Wireway Elbow -- F44WE45FG
from Pentair, Inc.

". OUTSIDE OPENING TYPE. FIBERGLASS POLYESTER MATERIAL. GRAY FINISH. 4 INCH. 4 INCH. UL APPROVAL. NEMA 12/3R, IP55 ENCLOSURE. SCREW COVER TYPE. 45 DEG BEND ANGLE. FEED THROUGH WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. " [See More]

  • Cover Style: Screw-on
  • Material: Fiberglass
  • Style: Feed Through Wireway
Wireway Straight Section -- S6618NK
from Wiegmann

". LAY-IN TYPE. 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 18 INCH. 6 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). SERIES S MODEL. " [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 18"
Wireway Elbow -- F44WE45SS
from Pentair, Inc.

. OUTSIDE OPENING TYPE. 16 GAUGE 304 STAINLESS STEEL MATERIAL. #2B FINISH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 4/4X/12, IP66 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. 45 DEG BEND ANGLE. FEED THROUGH WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STAINLESS STEEL. [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Stainless Steel
  • Style: Feed Through Wireway
Wireway Straight Section -- SSJW41
from Wiegmann

. 14 GAUGE 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED (OUTSIDE) FINISH. 12 INCH. 12 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 1 LENGTH IN FT. UL 870, JIC EL-1-71 APPROVAL. NEMA 4X ENCLOSURE. HINGED, SCREW CLAMP COVER TYPE. NO KNOCKOUT(S). WIEGMANN. BRAND. FLANGE MATERIAL... [See More]

  • Cover Style: Screw-on; Hinged
  • Straight Section Length: 12"
  • Material: Stainless Steel
  • Non-Hazardous Locations: Type 4X
Wireway Elbow -- F44WE90FG
from Pentair, Inc.

". OUTSIDE OPENING TYPE. FIBERGLASS POLYESTER MATERIAL. GRAY FINISH. 4 INCH. 4 INCH. UL APPROVAL. NEMA 12/3R, IP55 ENCLOSURE. SCREW COVER TYPE. 90 DEG BEND ANGLE. FEED THROUGH WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. " [See More]

  • Cover Style: Screw-on
  • Material: Fiberglass
  • Style: Feed Through Wireway
Wiring Gutter/Trough -- RSCG040412
from Wiegmann

. 16 GAUGE G90 CARBON STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 12 INCH. 12 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. UL, CSA APPROVAL. NEMA 1/3R ENCLOSURE. SCREW ON, SLIP ON COVER TYPE. WIRING TROUGH. (4) (1/2 INCH-3/4 INCH)... [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Wiring Trough
  • Straight Section Length: 12"
Wireway Elbow -- F44WE90SS
from Pentair, Inc.

. OUTSIDE OPENING TYPE. 16 GAUGE 304 STAINLESS STEEL MATERIAL. #2B FINISH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 4/4X/12, IP66 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. 90 DEG BEND ANGLE. FEED THROUGH WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STAINLESS STEEL. [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Stainless Steel
  • Style: Feed Through Wireway
Wireway Elbow -- F66WE90
from Pentair, Inc.

. OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 6 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. 90 DEG BEND ANGLE. FEED THROUGH WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE... [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Feed Through Wireway
Wireway Straight Section -- F1010G12
from Pentair, Inc.

". LAY-IN TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 12 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40, F40PF MODEL. " [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 12"
Wireway Straight Section -- F1010T1120GV
from Pentair, Inc.

". LAY-IN TYPE. 14/16 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 120 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40, F40G MODEL. " [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 120"
Wireway Straight Section -- F1010T1120GVP
from Pentair, Inc.

". LAY-IN TYPE. 14/16 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 120 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40FC, F40G MODEL. " [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 120"
Wireway Straight Section -- F1212T172GV
from Pentair, Inc.

". LAY-IN TYPE. 14/16 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 72 INCH. 12 INCH. 12 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. F40, F40G MODEL. " [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 72"
Wireway Straight Section -- F22W12
from Pentair, Inc.

. FEED THROUGH TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 12 INCH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS... [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Feed Through Wireway
  • Straight Section Length: 12"
Wireway Straight Section -- F44W120SS
from Pentair, Inc.

. FEED THROUGH TYPE. 16 GAUGE 304 STAINLESS STEEL MATERIAL. NO. 2B FINISH. 120 INCH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 4/4X/12, IP66 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STAINLESS STEEL. ROHS COMPLIANT. F22... [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Stainless Steel
  • Style: Feed Through Wireway
  • Straight Section Length: 120"
Wireway Straight Section -- F44W12FG
from Pentair, Inc.

". FEED THROUGH TYPE. FIBERGLASS POLYESTER MATERIAL. GRAY FINISH. 12 INCH. 4 INCH. 4 INCH. UL APPROVAL. NEMA 12/3R, IP55 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. APPLICATION INDOOR/OUTDOOR. FLAMMABILITY RATING UL 94-5V. F25 MODEL. " [See More]

  • Cover Style: Screw-on
  • Material: Fiberglass
  • Style: Feed Through Wireway
  • Straight Section Length: 12"
Wireway Straight Section -- F88T196GV
from Pentair, Inc.

". LAY-IN TYPE. 14/16 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 96 INCH. 8 INCH. 8 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40, F40G MODEL. " [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: Other Length (96 Inch)
Wiring Gutter/Trough -- A101048T1T
from Pentair, Inc.

". 14 GAUGE STEEL MATERIAL. PLATED STEEL FINISH. 48 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. CONSTRUCTIONAL FEATURE RAINTIGHT. APPLICATION INDOOR. ROHS COMPLIANT. F40T1 MODEL. " [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Wiring Trough
  • Straight Section Length: 48"
Wiring Gutter/Trough -- F1212T24HC
from Pentair, Inc.

. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER FINISH. 24 INCH. 12 INCH. 12 INCH. UL 870, CSA, JIC APPROVAL. NEMA 1/12, IP55, IP60 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. INCLUDES (2) CLAMP, (2) MOUNTING BRACKET. ROHS... [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Wiring Trough
  • Straight Section Length: 24"
Wiring Gutter/Trough -- F2212SC
from Pentair, Inc.

". 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER FINISH. 12 INCH. 2.5 INCH. 2.5 INCH. UL 870, CSA, JIC APPROVAL. NEMA 12, IP55 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. INCLUDES (4) FASTENER. ROHS COMPLIANT. F20SC MODEL. " [See More]

  • Cover Style: Screw-on
  • Material: Steel
  • Style: Wiring Trough
  • Straight Section Length: 12"
Wiring Gutter/Trough -- F4412FG
from Pentair, Inc.

". FIBERGLASS POLYESTER MATERIAL. GRAY FINISH. 12 INCH. 4 INCH. 4 INCH. NEMA 12/3R, IP55 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLAMMABILITY RATING UL 94-5V. APPLICATION INDOOR/OUTDOOR. INCLUDES (1) OPENING, (4) COVER SCREW. F25 MODEL. " [See More]

  • Cover Style: Screw-on
  • Material: Fiberglass
  • Style: Wiring Trough
  • Straight Section Length: 12"