Snap-on Wireways
from Schneider Electric
Available in general purpose, oiltight and raintight configurations. Wireway is designed to carry electrical feeders, branch circuits and other groups of conductors while protecting the electrical wiring from dust, dirt, oil and water. [See More]
- Cover Style: Snap-on
- Nominal Cross Section: 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
- Style: Lay-In Wireway
- Material: Steel
from Plasti-Bond/Perma-Cote/Korkap
PULTRUDED FIBERGLASS MATERIAL. 12 INCH. 12 LENGTH IN INCH. 6 INCH. 6 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. SNAP LOCK COVER TYPE. WIRING TROUGH. WITH ADD ON MOUNTING FEET, POLYURETHANE GASKET. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. FT MODEL [See More]
- Cover Style: Snap-on
- Material: Fiberglass
- Style: Wiring Trough
- Straight Section Length: 12"
from Pentair, Inc.
". 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER FINISH. 116 INCH. 10 INCH. 10 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 3R, IP32 ENCLOSURE. SLIP-ON COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. CONSTRUCTIONAL FEATURE RAINTIGHT. ROHS COMPLIANT. F40PT MODEL. " [See More]
- Cover Style: Snap-on
- Material: Steel
- Style: Wiring Trough
- Straight Section Length: Other Length (116 Inch)
from Legrand
Now you can precisely size surface raceway to meet your wiring capacity needs. Simply choose the material and finish you would like, then specify the precise width and depth you need. AnySize Raceway is an ideal solution for applications that require a specific raceway size, with a variety of... [See More]
- Cover Style: Snap-on
- Material: Steel (optional feature); Stainless Steel (optional feature); Other Material (optional feature) (Aluminum)
- Style: Lay-In Wireway
from Legrand
The 400, 800, and 2300 Series, from The Wiremold Company, is a family of single compartment raceways for communication or power applications ideal for use in classrooms, office, and hotel applications or anywhere a small low profile raceway is needed. The 2300D Nonmetallic Divided Raceway is for use... [See More]
- Cover Style: Snap-on
- Material: PVC
- Style: Lay-In Wireway
from Legrand
The selection of steel, aluminum, and nonmetallic provides a versatile solution for many applications. Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil standard or isolated ground receptacles, and Snapicoil harnesses of prewired... [See More]
- Cover Style: Snap-on
- Material: Steel (optional feature); PVC (optional feature); Other Material (optional feature) (Aluminum)
- Style: Lay-In Wireway
from Legrand
New Plugmold 24R Series Tamper-Resistant offers industry leading levels of both safety and convenience. Designed to meet the new 2008 NEC requirement 406.11 for tamper-resistant receptacles in dwelling units, Plugmold 24R Series includes a patented internal receptacle shutter system that provides a... [See More]
- Cover Style: Snap-on
- Material: Steel
- Style: Lay-In Wireway
- Straight Section Length: Other Length (Available in 3' & 5' Lengths)
from Legrand
300 Series Duct safely conceals wires and cords while creating a smooth, trip-free surface. Applies to any flooring surface with pressure-sensitive tape (included with product). Cuts to any length with scissors or utility knife. FEATURES. Single piece construction. Hides unsightly electrical cords... [See More]
- Cover Style: Snap-on
- Material: PVC
- Style: Lay-In Wireway
from Legrand
The 3000 Series Steel Raceway provides wiring capacities for small to medium size installations. Power or data/communication devices can be wired into the raceway for a flush appearance satisfying both aesthetic and functional requirements. The 3000 Series Steel Raceway is ideally suited for wiring... [See More]
- Cover Style: Snap-on
- Material: Steel
- Style: Lay-In Wireway
from Legrand
The 3000 Series Steel Raceway provides wiring capacities for small to medium size installations. Power or data/communication devices can be wired into the raceway for a flush appearance satisfying both aesthetic and functional requirements. The 3000 Series Steel Raceway is ideally suited for wiring... [See More]
- Cover Style: Snap-on
- Material: Steel
- Style: Lay-In Wireway
from Legrand
The 4000 Series Raceway is the work horse of surface raceway systems. 4000 Raceway can be divided for multi-service applications. 4000 Series Raceway is ideal for all applications requiring a large cable capacity dual service steel raceway. Commercial, institutional, and industrial applications all... [See More]
- Cover Style: Snap-on
- Material: Steel
- Style: Lay-In Wireway
from Legrand
The 5500 Series from Wiremold/Legrand provides wire and cable management for data, voice, video, and power applications. It is ideal for large cable and wire requirements in schools, office buildings, and other institutions. FEATURES. FiberReady 2" [51mm] Fiber Optic radius fittings. The FiberReady... [See More]
- Cover Style: Snap-on
- Material: PVC
- Style: Lay-In Wireway
from Legrand
The 6000 Series Raceway can be used divided for separate wiring circuits or multi-service applications. For large cabling installations, 6000 can be used undivided as headers and feeders or to bring wiring to a specified location. 6000 Series Raceway is ideal for all applications requiring a high... [See More]
- Cover Style: Snap-on
- Material: Steel
- Style: Lay-In Wireway
from Legrand
This attractive raceway conceals and organizes electrical wiring and low-voltage cabling in a sleek, handsome molding. Access Raceway is divided and the low-profile device plates deliver combinations of power and communications cabling. Access 5000 Raceway System saves time and money because it... [See More]
- Cover Style: Snap-on
- Material: PVC
- Style: Lay-In Wireway
from Legrand
Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Aluminum Plugmold offers an attractive choice for hospital and commercial labs. The finish offers high-tech aesthetics and corrosion... [See More]
- Cover Style: Snap-on
- Material: Other Material (Aluminum)
- Style: Lay-In Wireway
from Legrand
AL2000 and AL2400 two-piece, single-channel aluminum raceway is an attractive choice for hospitals, laboratories and commercial offices. The finish offers high-tech aesthetics and corrosion resistance. FEATURES. Selection of sizes. Different sizes of two-piece single channel aluminum raceway to meet... [See More]
- Cover Style: Snap-on
- Material: Other Material (Aluminum)
- Style: Lay-In Wireway
from Legrand
The AL3000 Single-Channel, Single-Cover Raceway is a cost effective, highly aesthetic solution to provide access to your communication cabling or electrical wiring systems. The raceway is manufactured in our factory, cut to the specified job site lengths, electrically prewired, and comes with a... [See More]
- Cover Style: Snap-on
- Material: Other Material (Aluminum)
- Style: Lay-In Wireway
from Legrand
This Wiremold aluminum raceway system meets the demands of today's commercial spaces, providing a compact, handsome and effective method of consolidating all power and communication cabling. In laboratories, healthcare facilities and upscale office locations, the divided aluminum raceway separates... [See More]
- Cover Style: Snap-on
- Material: Other Material (Aluminum)
- Style: Lay-In Wireway
from Legrand
The AL4000 Two Channel, One Cover Raceway is a cost effective, highly aesthetic solution to provide access to your communication cabling and electrical wiring systems. The raceway is manufactured in our factory, cut to the specified job site lengths, electrically prewired, and comes with... [See More]
- Cover Style: Snap-on
- Material: Other Material (Aluminum)
- Style: Lay-In Wireway
from Legrand
The Wiremold AL4320 Two Channel, Two Cover Raceway is a cost effective, aesthetic solution to provide access to communication cabling and electrical wiring systems. The raceway is manufactured in our factory, cut to the specified job site lengths, electrically prewired, and can be provided with... [See More]
- Cover Style: Snap-on
- Material: Other Material (Aluminum)
- Style: Lay-In Wireway
from Legrand
The AL4400 Two-Channel, One-Cover Raceway is a cost effective, highly aesthetic solution to provide access to your communication cabling and electrical wiring systems. The raceway is manufactured in our factory, cut to your specified job site lengths, electrically prewired, and comes with... [See More]
- Cover Style: Snap-on
- Material: Other Material (Aluminum)
- Style: Lay-In Wireway
from Legrand
The Wiremold AL4520 Two-Channel, Two-Cover Raceway is a cost effective, highly aesthetic solution to provide access to your communication cabling and electrical wiring systems. The raceway is manufactured in our factory, cut to the specified job site lengths, electrically prewired, and comes with... [See More]
- Cover Style: Snap-on
- Material: Other Material (Aluminum)
- Style: Lay-In Wireway