Hinged Wireways

51 Results
Wireway Elbow -- JWL452
from Wiegmann

. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 45 DEG BEND ANGLE. WIEGMANN. BRAND. WITH 1 SET GASKET, SCREW. HEIGHT IN INCH - UOM IN. WIDTH IN INCH - UOM IN. [See More]

  • Cover Style: Hinged
  • Non-Hazardous Locations: Type 12
  • Material: Steel
Wireway Elbow -- F126LE45A
from Pentair, Inc.

. TOP OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 12 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 45 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS... [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
Raceway Eclipse PN Series
from Legrand

The PN03, PN05, and PN10 Series is a family of single compartment raceways for communication or power applications. Ideal for use in classrooms, offices, and hotel applications, or anywhere a small, low profile raceway is needed. Eclipse PN03, PN05, and PN10 Raceways are specifically designed for... [See More]

  • Cover Style: Hinged; Snap-on
  • Material: PVC
  • Style: Lay-In Wireway
Wireway Straight Section -- AB-1010120HW
from Austin Company (The)

LAY IN TYPE. FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL. GALVANIZED FINISH. 120 INCH. 120 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. BUTT HINGED COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM... [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 120"
Wireway Elbow -- JWL902
from Wiegmann

". TOP OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12 ENCLOSURE. HINGED, SCREW CLAMP COVER TYPE. 90 DEGREE BEND ANGLE. FEED-THROUGH WIREWAY TYPE. USED ON JW SERIES WIREWAY. JW MODEL. " [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Feed Through Wireway; Wiring Trough
  • Non-Hazardous Locations: Type 12
Wireway Elbow -- F126LE9A
from Pentair, Inc.

. TOP OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 12 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS... [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
Type I Wireway - C Series
from Legrand

Easy to install, easy to modify, easy to access, and cost effective, SpecMate Type 1 wireway is ideal for all industrial, warehouse, and utility wire and cable distribution applications where dust, dirt, oil or water are not serious problems. Your installation will benefit from completely open... [See More]

  • Cover Style: Hinged
  • Non-Hazardous Locations: Type 1
  • Style: Lay-In Wireway
Wireway Straight Section -- AB-22120JW
from Austin Company (The)

PULL THROUGH TYPE. FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 120 INCH. 120 LENGTH IN INCH. 2-1/2 INCH. 2.5 WIDTH IN INCH. 2-1/2 INCH. 2.5 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO... [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Feed Through Wireway
  • Straight Section Length: 120"
Wireway Elbow -- L020245
from Wiegmann

". TOP OPENING TYPE. 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 1 ENCLOSURE. COMBINATION HINGED/SCREW COVER TYPE. 45 DEGREE BEND ANGLE. LAY-IN WIREWAY TYPE. USED ON HS AND S SERIES WIREWAY. " [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Lay-In Wireway; Wiring Trough
  • Non-Hazardous Locations: Type 1
Wireway Elbow -- F126LE9B
from Pentair, Inc.

. INSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 12 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS... [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
Uniduct Series 2700/2800/2900
from Legrand

The Uniduct Nonmetallic Latching Raceway System is a one-piece, single channel design, ideally suited to route and protect fiber optic, UTP, and other low-voltage (50V or less) cables in an easy to install and aesthetically pleasing application. The 2800 and 2900 Fiber Optic (FO) fittings maintain a... [See More]

  • Cover Style: Hinged
  • Material: PVC
  • Style: Feed Through Wireway
Wireway Straight Section -- AB-22120LW
from Austin Company (The)

LAY IN TYPE. FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 120 INCH. 120 LENGTH IN INCH. 2-1/2 INCH. 2.5 WIDTH IN INCH. 2-1/2 INCH. 2.5 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 120"
Wireway Elbow -- L020290
from Wiegmann

". TOP OPENING TYPE. 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 1 ENCLOSURE. COMBINATION HINGED/SCREW COVER TYPE. 90 DEGREE BEND ANGLE. LAY-IN WIREWAY TYPE. USED ON HS AND S SERIES WIREWAY. " [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Lay-In Wireway; Wiring Trough
  • Non-Hazardous Locations: Type 1
Wireway Elbow -- F126LE9C
from Pentair, Inc.

. OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 12 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS... [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
Wireway Straight Section -- AB-44120JWFX
from Austin Company (The)

PULL THROUGH TYPE. FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL. 120 INCH. 120 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 10 LENGTH IN FT. UL 870, CUL 870 APPROVAL. NEMA 4X/4/12 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). HEIGHT IN INCH - UOM IN. LENGTH IN... [See More]

  • Cover Style: Hinged
  • Material: Stainless Steel
  • Style: Feed Through Wireway
  • Straight Section Length: 120"
Wireway Elbow -- LJW902CCW
from Wiegmann

OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 90 DEG BEND ANGLE. LAY IN WIREWAY TYPE. WIEGMANN. BRAND. COUNTER CLOCKWISE. HEIGHT IN INCH -... [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway; Wiring Trough
  • Non-Hazardous Locations: Type 12
Wireway Elbow -- F22G90E
from Pentair, Inc.

. ONE SIDE OPENING TYPE. 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER FINISH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. UL 870, CSA APPROVAL. NEMA 1 ENCLOSURE. HINGED COVER TYPE. 90 DEG BEND ANGLE. LAY IN WIREWAY TYPE. HOFFMAN. BRAND. APPLICABLE REFERENCE STANDARD IEC 60529. [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
Wiring Gutter/Trough -- AB-1010118HT
from Austin Company (The)

FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 118 INCH. 118 LENGTH IN INCH. 10 INCH. 10 WIDTH IN INCH. 10 INCH. 10 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 1 ENCLOSURE. BUTT HINGED, SCREW COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB... [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Wiring Trough
  • Straight Section Length: Other Length (118 INCH)
Wireway Elbow -- LJW906CW
from Wiegmann

OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 6 INCH. 6 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 90 DEG BEND ANGLE. LAY IN WIREWAY TYPE. WIEGMANN. BRAND. CLOCKWISE. HEIGHT IN INCH - UOM IN. WIDTH... [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway; Wiring Trough
  • Non-Hazardous Locations: Type 12
Wireway Elbow -- F22LE45B
from Pentair, Inc.

. INSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 45 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
Wiring Gutter/Trough -- AB-121224JTR
from Austin Company (The)

FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 24 INCH. 24 LENGTH IN INCH. 12 INCH. 12 WIDTH IN INCH. 12 INCH. 12 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. BUTT HINGED, CLAMP COVER TYPE. WIRING TROUGH. WITH EXTERNAL MOUNTING FEET, NEOPRENE GASKET. [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Wiring Trough
  • Straight Section Length: 24"
Wireway Elbow -- LJWL45126A
from Wiegmann

TOP OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 12 INCH. 12 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 45 DEG BEND ANGLE. LAY IN WIREWAY TYPE. WIEGMANN. BRAND. HEIGHT IN INCH - UOM IN. WIDTH IN INCH - UOM... [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway; Wiring Trough
  • Non-Hazardous Locations: Type 12
Wireway Elbow -- F22LE45C
from Pentair, Inc.

. OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 45 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
Wireway Elbow -- LJWL452B
from Wiegmann

INSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 45 DEG BEND ANGLE. LAY IN WIREWAY TYPE. WIEGMANN. BRAND. HEIGHT IN INCH - UOM IN. WIDTH IN... [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
  • Non-Hazardous Locations: Type 12
Wireway Elbow -- F22LE9KT
from Pentair, Inc.

. OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
Wireway Elbow -- LJWL452C
from Wiegmann

OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 45 DEG BEND ANGLE. LAY IN WIREWAY TYPE. WIEGMANN. BRAND. HEIGHT IN INCH - UOM IN. WIDTH IN... [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway; Wiring Trough
  • Non-Hazardous Locations: Type 12
Wireway Elbow -- F22WE225
from Pentair, Inc.

. OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. 22.5 DEG BEND ANGLE. FEED THROUGH WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10... [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Feed Through Wireway
Wireway Elbow -- LJWL90126A
from Wiegmann

TOP OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 12 INCH. 12 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 90 DEG BEND ANGLE. LAY IN WIREWAY TYPE. WIEGMANN. BRAND. HEIGHT IN INCH - UOM IN. WIDTH IN INCH - UOM... [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway; Wiring Trough
  • Non-Hazardous Locations: Type 12
Wireway Elbow -- F22WE45
from Pentair, Inc.

. OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. 45 DEG BEND ANGLE. FEED THROUGH WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10... [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Feed Through Wireway
Wireway Elbow -- LJWL90126B
from Wiegmann

INSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 12 INCH. 12 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 90 DEG BEND ANGLE. LAY IN WIREWAY TYPE. WIEGMANN. BRAND. HEIGHT IN INCH - UOM IN. WIDTH IN INCH -... [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
  • Non-Hazardous Locations: Type 12
Wireway Elbow -- F22WE90
from Pentair, Inc.

. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. HINGED COVER TYPE. 90 DEG BEND ANGLE. FEED THROUGH WIREWAY TYPE. HOFFMAN. BRAND. APPLICABLE REFERENCE... [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Feed Through Wireway
Wireway Elbow -- LJWL90126C
from Wiegmann

OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 12 INCH. 12 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. NEMA 12 ENCLOSURE. HINGED COVER TYPE. 90 DEG BEND ANGLE. LAY IN WIREWAY TYPE. WIEGMANN. BRAND. HEIGHT IN INCH - UOM IN. WIDTH IN INCH -... [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway; Wiring Trough
  • Non-Hazardous Locations: Type 12
Wireway Elbow -- F44LE9AC
from Pentair, Inc.

. OUTSIDE TOP OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
Wireway Elbow -- SL121290
from Wiegmann

". TOP OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 12 INCH. 12 INCH. UL 870, CSA APPROVAL. NEMA 1 ENCLOSURE. COMBINATION HINGED/SCREW COVER TYPE. 90 DEGREE SWEEP BEND ANGLE. LAY-IN WIREWAY TYPE. USED ON HS AND S SERIES WIREWAY. " [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Lay-In Wireway; Wiring Trough
  • Non-Hazardous Locations: Type 1
Wireway Elbow -- F44LE9KOKT
from Pentair, Inc.

. OUTSIDE OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. HINGED COVER TYPE. 90 DEG BEND ANGLE. LAY IN WIREWAY TYPE. HOFFMAN. BRAND. APPLICABLE... [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
Wireway Straight Section -- HS121210NK
from Wiegmann

LAY-IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 120 INCH. 12 INCH. 12 INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. COMBINATION HINGED/SCREW COVER TYPE. NO KNOCKOUT(S). HS MODEL [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 120"
Wireway Elbow -- F44T3R30SE
from Pentair, Inc.

". ONE SIDE OPENING TYPE. 16/14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 3R, IP32 ENCLOSURE. LATCHED COVER TYPE. 30 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. " [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
Wireway Straight Section -- JW21
from Wiegmann

. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH. 12 INCH. 12 LENGTH IN INCH. 2.5 INCH. 2.5 WIDTH IN INCH. 2.5 INCH. 2.5 HEIGHT IN INCH. 1 LENGTH IN FT. UL 870, JIC EL-1-71 APPROVAL. NEMA 12 ENCLOSURE. HINGED, SCREW CLAMP COVER TYPE. NO... [See More]

  • Cover Style: Screw-on; Hinged
  • Straight Section Length: 12"
  • Material: Steel
  • Non-Hazardous Locations: Type 12
Wireway Elbow -- F44T3R90E
from Pentair, Inc.

". ONE SIDE OPENING TYPE. 16/14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 3R, IP32 ENCLOSURE. LATCHED COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. " [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
Wireway Straight Section -- LJW1261
from Wiegmann

. LAY IN TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH. 12 INCH. 12 LENGTH IN INCH. 12 INCH. 12 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. 1 LENGTH IN FT. UL 870 APPROVAL. NEMA 12 ENCLOSURE. CLAMP, HINGED COVER TYPE. NO KNOCKOUT(S). [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 12"
Wireway Elbow -- F44WE45SS
from Pentair, Inc.

. OUTSIDE OPENING TYPE. 16 GAUGE 304 STAINLESS STEEL MATERIAL. #2B FINISH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 4/4X/12, IP66 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. 45 DEG BEND ANGLE. FEED THROUGH WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STAINLESS STEEL. [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Stainless Steel
  • Style: Feed Through Wireway
Wireway Straight Section -- SSJW41
from Wiegmann

. 14 GAUGE 304 STAINLESS STEEL MATERIAL. SMOOTH GRAINED (OUTSIDE) FINISH. 12 INCH. 12 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 1 LENGTH IN FT. UL 870, JIC EL-1-71 APPROVAL. NEMA 4X ENCLOSURE. HINGED, SCREW CLAMP COVER TYPE. NO KNOCKOUT(S). WIEGMANN. BRAND. FLANGE MATERIAL... [See More]

  • Cover Style: Screw-on; Hinged
  • Straight Section Length: 12"
  • Material: Stainless Steel
  • Non-Hazardous Locations: Type 4X
Wireway Elbow -- F44WE90SS
from Pentair, Inc.

. OUTSIDE OPENING TYPE. 16 GAUGE 304 STAINLESS STEEL MATERIAL. #2B FINISH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 4/4X/12, IP66 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. 90 DEG BEND ANGLE. FEED THROUGH WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STAINLESS STEEL. [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Stainless Steel
  • Style: Feed Through Wireway
Wiring Gutter/Trough -- T121224CH
from Wiegmann

. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 24 INCH. 24 LENGTH IN INCH. 12 INCH. 12 WIDTH IN INCH. 12 INCH. 12 HEIGHT IN INCH. UL 870, JIC EL-1-71 APPROVAL. NEMA 12 ENCLOSURE. HINGED COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). WIEGMANN. BRAND. [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Wiring Trough
  • Straight Section Length: 24"
Wireway Elbow -- F66LE9AC
from Pentair, Inc.

. OUTSIDE TOP OPENING TYPE. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 6 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. 90 DEG BEND ANGLE. LAY-IN WIREWAY TYPE. APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
Wireway Straight Section -- F1212G60
from Pentair, Inc.

". LAY-IN TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 60 INCH. 12 INCH. 12 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. HINGED COVER TYPE. NO KNOCKOUT(S). ROHS COMPLIANT. APPLICABLE STANDARD IEC 60529. F40/F40PF MODEL. " [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 60"
Wireway Straight Section -- F126L06
from Pentair, Inc.

. LAY-IN TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 6 INCH. 12 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, LATCHED COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS COMPLIANT. [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 6"
Wireway Straight Section -- F22W12
from Pentair, Inc.

. FEED THROUGH TYPE. 14 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 12 INCH. 2.5 INCH. 2.5 INCH. UL 870, CSA APPROVAL. NEMA 12, IP54 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STEEL. ROHS... [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Feed Through Wireway
  • Straight Section Length: 12"
Wireway Straight Section -- F44T3R12
from Pentair, Inc.

". LAY-IN TYPE. 14/16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER, GALVANIZED FINISH. 12 INCH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 3R, IP32 ENCLOSURE. LATCHED COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F30G MODEL. " [See More]

  • Cover Style: Hinged
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 12"
Wireway Straight Section -- F44W120SS
from Pentair, Inc.

. FEED THROUGH TYPE. 16 GAUGE 304 STAINLESS STEEL MATERIAL. NO. 2B FINISH. 120 INCH. 4 INCH. 4 INCH. UL 870, CSA APPROVAL. NEMA 4/4X/12, IP66 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. FLANGE MATERIAL 10 GAUGE STAINLESS STEEL. ROHS COMPLIANT. F22... [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Stainless Steel
  • Style: Feed Through Wireway
  • Straight Section Length: 120"
Wiring Gutter/Trough -- F1212T24HC
from Pentair, Inc.

. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER FINISH. 24 INCH. 12 INCH. 12 INCH. UL 870, CSA, JIC APPROVAL. NEMA 1/12, IP55, IP60 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. INCLUDES (2) CLAMP, (2) MOUNTING BRACKET. ROHS... [See More]

  • Cover Style: Screw-on; Hinged
  • Material: Steel
  • Style: Wiring Trough
  • Straight Section Length: 24"