6" x 6" Wireways

Last Updated: April 1, 2025

Description

6" x 6" Wireways are enclosures designed to house and protect electrical wiring. They provide a pathway for electrical cables, ensuring that they are organized and shielded from environmental factors. These wireways are typically constructed from materials that offer durability and protection against various elements.

Working Principle

Wireways operate by providing a secure and organized channel for electrical cables. They are designed to protect cables from physical damage, environmental exposure, and interference. The enclosed design helps in maintaining the integrity of the cables by preventing dust, moisture, and other contaminants from affecting the wiring. This makes wireways particularly useful in environments where cables need to be protected from harsh conditions.

Applications

Wireways are commonly used in industrial and commercial settings where there is a need to manage large volumes of electrical wiring. Specific examples include:

  • Telecommunications facilities, where they help organize and protect fiber optic and low-voltage cables.
  • Manufacturing plants, where they are used to route power and control cables for machinery.
  • Data centers, where they help in managing the complex network of cables required for servers and other IT equipment.

Advantages over other Wireways

Wireways offer several advantages over other cable management solutions:

  • Protection: Unlike open cable trays, wireways provide a fully enclosed environment, offering superior protection against dust, moisture, and physical damage.
  • Organization: They help in maintaining a neat and organized cable layout, which is crucial in environments with extensive wiring systems.
  • Ease of Access: Wireways can be easily opened for maintenance and inspection, unlike some conduit systems that may require more effort to access the cables.

Limitations

Despite their advantages, wireways have certain limitations:

  • Space Constraints: The enclosed design can limit the number of cables that can be housed within a given size, such as the 6" x 6" dimension.
  • Heat Dissipation: Wireways may not be suitable for applications where significant heat dissipation is required, as the enclosed design can trap heat.

Considerations

When selecting wireways, several factors should be considered:

  • Initial Costs: Wireways can be more expensive than open cable trays due to their enclosed design and the materials used.
  • Operating Expense: Maintenance costs may be lower due to the protection offered, reducing the likelihood of cable damage.
  • Durability: The choice of material can affect the durability and lifespan of the wireway, with options like metal offering greater longevity.
  • Replacement and Maintenance Costs: While wireways are generally low-maintenance, any replacement or repair can be more complex due to the enclosed nature of the system.
41 Results
Electrical - Commercial - Splitter Trough -- CST3100
from Hammond Manufacturing Company Inc.

Application. The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75 ° C conductor ampacity permitted. Standards. CSA Certified. Complies with. IEC 60529, IP20. Construction. Formed and spot welded from 16 gauge steel. When width is 8" or... [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
  • Style: Wiring Trough
  • Straight Section Length: Other Length (4 in)
Electrical - Wireway & Trough -- 1485D12
from Hammond Manufacturing Company Inc.

Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). - Sealing Plates - 2.5 x 2.5 - 4 x 4 - 6 x 6 - 8 x 8 - 12 x 6. Description - Supplied - Part No. - Part No. - Part No. - Part No. - Part No. 6" Section 1 Flat 1485B6 - 1485C6 - 1485D6 -... [See More]

  • Nominal Cross Section: 6"x6"
  • Straight Section Length: 12"; Other Length (12 in)
  • Material: Steel
Electrical - Wireway & Trough -- 1485D4N
from Hammond Manufacturing Company Inc.

Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B4N - 2.5 x 2.5. 1485C4N - 4 x 4. 1485D4N - 6 x 6. 1485E4N - 8 x 8. 1485F4N - 12 x 6. One flat sealing plate included [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Electrical - Wireway & Trough -- 1485D4P
from Hammond Manufacturing Company Inc.

Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B4P - 2.5 x 2.5. 1485C4P - 4 x 4. 1485D4P - 6 x 6. 1485E4P - 8 x 8. One flat sealing plate included [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Electrical - Wireway & Trough -- 1485D4Q
from Hammond Manufacturing Company Inc.

Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B4Q - 2.5 x 2.5. 1485C4Q - 4 x 4. 1485D4Q - 6 x 6. 1485E4Q - 8 x 8. One flat sealing plate included [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Electrical - Wireway & Trough -- 1485D9N
from Hammond Manufacturing Company Inc.

Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B9N - 2.5 x 2.5. 1485C9N - 4 x 4. 1485D9N - 6 x 6. 1485E9N - 8 x 8. 1485F9N - 12 x 6. One flat sealing plate included [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Electrical - Wireway & Trough -- 1485D9P
from Hammond Manufacturing Company Inc.

Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B9P - 2.5 x 2.5. 1485C9P - 4 x 4. 1485D9P - 6 x 6. 1485E9P - 8 x 8. 1485F9P - 12 x 6. One flat sealing plate included [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Electrical - Wireway & Trough -- 1485D9Q
from Hammond Manufacturing Company Inc.

Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485B9Q - 2.5 x 2.5. 1485C9Q - 4 x 4. 1485D9Q - 6 x 6. 1485E9Q - 8 x 8. 1485F9Q - 12 x 6. One flat sealing plate included [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Electrical - Wireway & Trough -- 1485DFF
from Hammond Manufacturing Company Inc.

Allows for easy alignment of sections or fittings. Metal flanges. Flexible synthetic "bellows" middle section. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - Size. 1485BFF - 2.5 x 2.5. 1485CFF - 4 x 4. 1485DFF - 6 x 6. 1485EFF... [See More]

  • Nominal Cross Section: 6"x6"
  • Straight Section Length: Other Length (8 in)
  • Material: Steel
Electrical - Wireway & Trough -- 1485DH
from Hammond Manufacturing Company Inc.

Construction. Covers are formed from 10 gauge mild steel. Solid oil resistant gasket and hardware included with each cover plate. Finish. Finished in ANSI 61 gray. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch... [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Electrical - Wireway & Trough -- 1485DJ
from Hammond Manufacturing Company Inc.

Includes inner panel. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. - - Enclosure - Inner Panel. Part No. - For use with - H - W - H - W. 1485BJ - 2.5 x 2.5 12.00 10.25 8.75 6.87. 1485CJ - 4 x 4... [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Electrical - Wireway & Trough -- 1485DK
from Hammond Manufacturing Company Inc.

Use inside box when entering with "Lay-In" Wireway. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - For use with - H - W. 1485BK - 2.5 x 2.5 3.87 3.87. 1485CK - 4 x 4 5.37 5.37. 1485DK -... [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
  • Style: Lay-In Wireway
Electrical - Wireway & Trough -- 1485DL1
from Hammond Manufacturing Company Inc.

Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - For use with - H - W. 1485BL1 - 2.5 x 2.5 9.25 4.50. 1485CL1 - 4 x 4 11.75 6.00. 1485DL1 - 6 x 6 15.25 8.12. 1485EL1 - 8 x 8 20.56 12.12 [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Electrical - Wireway & Trough -- 1485DL2
from Hammond Manufacturing Company Inc.

Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - For use with. 1485BL2 - 2.5 x 2.5. 1485CL2 - 4 x 4. 1485DL2 - 6 x 6. 1485EL2 - 8 x 8. Does not meet CSA or UL requirements [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Electrical - Wireway & Trough -- 1485DM1
from Hammond Manufacturing Company Inc.

Lay-in nipples come with a special sealing plate which cannot be used adjacent to swivel nipples (use 1487 Series nipples). Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). 1" Nipple - 2" Nipple - 3" Nipple -. Part No. - Part No. - Part... [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
  • Style: Lay-In Wireway
Electrical - Wireway & Trough -- 1485DRE
from Hammond Manufacturing Company Inc.

Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - Reduces from - to. 1485CRE - 4 x 4 2.5 x 2.5. 1485DRE - 6 x 6 4 x 4. 1485ERE - 8 x 8 6 x 6. 1485FREC - 12 x 6 4 x 4. 1485FRED - 12 x 6 6 x 6 [See More]

  • Nominal Cross Section: 4"x4"; 6"x6"
  • Material: Steel
Electrical - Wireway & Trough -- 1485DS9
from Hammond Manufacturing Company Inc.

Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - For use with. 1485BS9 - 2.5 x 2.5. 1485CS9 - 4 x 4. 1485DS9 - 6 x 6. 1485ES9 - 8 x 8. 1485FS9 - 12 x 6. Maintains ratings on CSA and UL approved wireway [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Electrical - Wireway & Trough -- 1485DSM
from Hammond Manufacturing Company Inc.

Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - For use with. 1485BSM - 2.5 x 2.5. 1485CSM - 4 x 4. 1485DSM - 6 x 6. 1485ESM - 8 x 8. 1485FSM - 12 x 6. Maintains ratings on CSA and UL approved wireway [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Electrical - Wireway & Trough -- 1485DTN
from Hammond Manufacturing Company Inc.

Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485BTN - 2.5 x 2.5. 1485CTN - 4 x 4. 1485DTN - 6 x 6. 1485ETN - 8 x 8. 1485FTN - 12 x 6. Two flat sealing plates included [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Electrical - Wireway & Trough -- 1485DTQ
from Hammond Manufacturing Company Inc.

Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485BTQ - 2.5 x 2.5. 1485CTQ - 4 x 4. 1485DTQ - 6 x 6. 1485ETQ - 8 x 8. Two flat sealing plates included [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Electrical - Wireway & Trough -- 1485DV1
from Hammond Manufacturing Company Inc.

Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Box Entry Swivel Nipple - Standard Swivel Nipple -. Part No. - Part No. - Size. 1485BV1 ¹ - 1485BV2 ² - 2.5 x 2.5. 1485CV1 ¹ - 1485CV2 ² - 4 x 4. 1485DV1 ¹ - 1485DV2... [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Electrical - Wireway & Trough -- 1485DW1
from Hammond Manufacturing Company Inc.

Body comes in two pieces. Cut-off one piece, shorten cover, and weld together. Includes angle sealing plate. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - Size. 1485BW1 - 2.5 x 2.5. 1485CW1 - 4 x 4. 1485DW1 - 6 x 6. 1485EW1 -... [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
  • Style: Lay-In Wireway
Electrical - Wireway & Trough -- 1485DW2
from Hammond Manufacturing Company Inc.

For lengths up to 12". Cut off body and weld on flange. Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - Size. 1485BW2 - 2.5 x 2.5. 1485CW2 - 4 x 4. 1485DW2 - 6 x 6. 1485EW2 - 8 x 8. 1485FW2 - 12 x 6. One angle sealing plate... [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
  • Style: Lay-In Wireway
Electrical - Wireway & Trough -- 1485DX
from Hammond Manufacturing Company Inc.

Allows on site length adjustment of 2" to 7". Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Part No. - Size. 1485BX - 2.5 x 2.5. 1485CX - 4 x 4. 1485DX - 6 x 6. 1485EX - 8 x 8. 1485FX - 12 x 6. One special sealing plate included. Does... [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Electrical - Wireway & Trough -- 1485DY
from Hammond Manufacturing Company Inc.

Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. Part No. - Size. 1485BY - 2.5 x 2.5. 1485CY - 4 x 4. 1485DY - 6 x 6. 1485EY - 8 x 8. Three flat sealing plates included [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Square-Duct Wireways
from Schneider Electric

Available in general purpose, oiltight and raintight configurations. Wireway is designed to carry electrical feeders, branch circuits and other groups of conductors while protecting the electrical wiring from dust, dirt, oil and water. [See More]

  • Nominal Cross Section: 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
  • Material: Steel
  • Style: Lay-In Wireway
  • Straight Section Length: 12"; 24"; 36"; 48"; 60"; 72"; 120"
Wiring Gutter/Trough -- 1100 DAL060606
from EXM Manufacturing Ltd.

12 GAUGE ALUMINUM MATERIAL. NATURAL FINISH. 6 INCH. 6 LENGTH IN INCH. 6 INCH. 6 WIDTH IN INCH. 6 INCH. 6 HEIGHT IN INCH. CSA APPROVAL. NEMA 1 ENCLOSURE. WIRING TROUGH. (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT SIDES KNOCKOUT(S). EUROBEX[R] BRAND. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Other Material (12 GAUGE ALUMINUM)
  • Style: Wiring Trough
  • Straight Section Length: 6"
Wire Duct/Cable Runway -- 20971968 [F66WT from nVent Electric]
from Radwell International

WIREWAY TEE, CABLE TRUNKING, STEEL, 6X6 IN, GREY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Wire Duct/Cable Runway -- 20999955 [F66WN2 from nVent Electric]
from Radwell International

FEED-THROUGH NIPPLE, 6X6X2 INCH, GRAY, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
  • Style: Feed Through Wireway
Wire Duct/Cable Runway -- 21016052 [F-66LE9B-SPL from nVent Electric]
from Radwell International

WIREWAY 90ELBOW/INSIDE OPEN 6X6 SPECIAL MODEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Nominal Cross Section: 6"x6"
Wire Duct/Cable Runway -- 32654156 [S6636NK from Hubbell Incorporated]
from Radwell International

N1 SCREW COVER WIREWAY - NO KNOCKOUTS 6X6X36 CARBON STEEL-GREY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Nominal Cross Section: 6"x6"
  • Material: Steel
Wire Duct/Cable Runway -- 47247556 [66 T from Eaton Corporation]
from Radwell International

(PRICE/EA PC) WIRE WAY, B-LINE SERIES, 6X6, WWAY, N1, PNTD, TEE JUNCTION BOX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Nominal Cross Section: 6"x6"
Wire Duct/Cable Runway -- 56147585 [66120-3RHS NK from Eaton Corporation]
from Radwell International

(PRICE/EA PC) HC WW 6X6X120 N3R NOKO GRY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Nominal Cross Section: 6"x6"
Wire Duct/Cable Runway -- 56147640 [66120 HSNK from Eaton Corporation]
from Radwell International

(PRICE/EA PC) HINGE SCREW COVER WIREWAY, NO KNOCKOUTS, 6X6X120. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Nominal Cross Section: 6"x6"
Wire Duct/Cable Runway -- 56148123 [66-3RAHSC from Eaton Corporation]
from Radwell International

WIREWAY CONNECTOR, DEGREE OF PROTECTION: 3R, CONNECTOR SCREW CLEARANCE HOLES, PADLOCKABLE LATCH, 6X6. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Nominal Cross Section: 6"x6"
Wire Duct/Cable Runway -- 56148130 [66-3RAHSF from Eaton Corporation]
from Radwell International

(PRICE/EA PC) HC WW END FLANGE 6X6 N3R AL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Nominal Cross Section: 6"x6"
Wire Duct/Cable Runway -- 56148138 [66-3RAHST from Eaton Corporation]
from Radwell International

(PRICE/EA PC) HC WW TEE 6X6 N3R AL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Nominal Cross Section: 6"x6"
Wire Duct/Cable Runway -- 56148170 [66-3RHSL SIDE from Eaton Corporation]
from Radwell International

(PRICE/EA PC) HC WW ELBOW SIDE 90 Â ° 6X6 N3R GRY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Nominal Cross Section: 6"x6"
Wire Duct/Cable Runway -- 56148174 [66-3RHST from Eaton Corporation]
from Radwell International

(PRICE/EA PC) HC WW TEE 6X6 N3R GRY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Nominal Cross Section: 6"x6"
Wire Duct/Cable Runway -- 56172646 [66 HSC from Eaton Corporation]
from Radwell International

(PRICE/EA PC) HINGE SCREW COVER WIREWAY, CONNECTOR HS 6X6. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Nominal Cross Section: 6"x6"
Wire Duct/Cable Runway -- 60204831 [F-66L06/SPL from nVent Electric]
from Radwell International

WIREWAY SPLITTER 6X6X6INCH. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Nominal Cross Section: 6"x6"