18" Wireways
Last Updated: April 1, 2025
Description
18" Wireways are enclosures designed to house and protect electrical wires and cables. They provide a secure pathway for electrical wiring, ensuring that the cables are organized and shielded from environmental factors and physical damage.
Working Principle
Wireways function by enclosing electrical cables within a protective channel, which can be made from various materials such as metal or non-metallic substances. This enclosure helps to prevent damage from external elements like moisture, dust, and physical impact. Wireways are particularly useful in maintaining the integrity of electrical systems by organizing cables and reducing the risk of electrical hazards.
Applications
Wireways are commonly used in industrial and commercial settings where large volumes of electrical wiring need to be managed. Specific examples include manufacturing plants where machinery requires extensive wiring, data centers where numerous cables need to be organized, and commercial buildings where electrical systems must be safely routed through various environments.
Advantages over other Wireways
One advantage of using wireways over other cable management systems, such as conduit or cable trays, is their ability to provide a more enclosed and secure environment for cables. This can be particularly beneficial in environments where cables are exposed to harsh conditions or where additional protection from physical damage is required.
Limitations
A limitation of wireways is that they can be more challenging to install and modify compared to open systems like cable trays. This is because accessing the cables within a wireway often requires removing covers or panels, which can be time-consuming.
Considerations
When considering the use of wireways, it is important to evaluate the initial costs, which can be higher due to the materials and installation complexity. Operating expenses may be lower over time due to the reduced risk of cable damage and the associated maintenance costs. Durability is generally high, especially for metal wireways, but non-metallic options may offer advantages in terms of corrosion resistance. Replacement and maintenance costs should also be considered, as accessing and modifying wireways can be more labor-intensive compared to other systems.
from Hammond Manufacturing Company Inc.
Application. Designed to enclose and protect multiple wiring junctions from dirt, dust, oil and water. Standards. UL 870 Type 1, 12, 4. CSA Type 1, 12, 4. Complies with. NEMA Type 12, 4. IEC 60529, IP66. Construction. Formed 14 gauge steel. Smooth continuously welded seams. Butt hinged cover is... [See More]
- Straight Section Length: 18"; Other Length (18.00)
- Nominal Cross Section: 2.5"x2.5"
- Style: Wiring Trough
- Material: Steel; Stainless Steel
from Hammond Manufacturing Company Inc.
Application. Designed to enclose and protect multiple wiring junctions from dirt, dust, oil and water while providing a measure of corrosion protection. Standards. UL 870 Type 1, 12, 4, 4X. CSA Type 1, 12, 4, 4X. Complies with. NEMA Type 12, 4, 4X. IEC 60529, IP66. Construction. Formed 14 gauge 304... [See More]
- Straight Section Length: 18"; Other Length (18 in)
- Nominal Cross Section: 2.5"x2.5"
- Style: Wiring Trough
- Material: Steel; Stainless Steel
from Hammond Manufacturing Company Inc.
Application. Designed for use to protect multiple wiring junctions in outdoor environments against the ingress of rain, sleet, snow and the external formation of ice. Standards. UL870 Type 3R. CSA Type 3R. Complies with. NEMA Type 3R. IEC 60529, IP24. Construction. Formed and spot welded from 14 or... [See More]
- Straight Section Length: 18"; Other Length (18 in)
- Material: Steel
- Style: Wiring Trough
from Hammond Manufacturing Company Inc.
Application. Designed for use to protect multiple wiring junctions in outdoor environments against the ingress of rain, sleet, snow and the external formation of ice. Standards. UL870 Type 3R. CSA Type 3R. Complies with. NEMA Type 3R. IEC 60529, IP24. Construction. Formed and spot welded from 14 or... [See More]
- Straight Section Length: 18"; Other Length (18 in)
- Material: Steel
from Hammond Manufacturing Company Inc.
Application. Designed for use as a junction or pull box. Standards. UL870 Type 1. cUL Type 1. Complies with. NEMA Type 1. IEC 60529, IP20. Construction. Formed and spot welded from 16 gauge steel. Mounting holes on back of enclosure. Flat cover is secured with screws. Two grounding point embosses on... [See More]
- Straight Section Length: 18"; Other Length (18 in)
- Material: Steel
- Style: Wiring Trough
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. Length - Knock Outs - 2.5 x 2.5 - 4 x 4 - 6 x 6 - 8 x 8 - 10 x 10 - 12 x 12. 12.00 w/KO CWSC212 - CWSC412 - CWSC612 - CWSC812 - -... [See More]
- Straight Section Length: 18"; Other Length (18 in)
- Material: Steel
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Painted Steel. Units shown: inch. Switch units to: mm. A=12 ” - A=18 ” - A=24 ” - A=36 ” - A=48 ” - Size. CWSC212NK - - CWSC224NK - CWSC236NK - CWSC248NK - 2.5... [See More]
- Straight Section Length: 18"; Other Length (18 in)
- Material: Steel
- Nominal Cross Section: 4"x4"
from Hammond Manufacturing Company Inc.
Part Details. Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight). Units shown: inch. Switch units to: mm. A=12 ” - A=18 ” - A=24 ” - A=36 ” - Size. CWST212NK - - CWST224NK - CWST236NK - 2.5 x 2.5. CWST412NK - CWST418NK - CWST424NK -... [See More]
- Straight Section Length: 18"; Other Length (18 in)
- Material: Steel
- Nominal Cross Section: 4"x4"
from Wiegmann
". LAY-IN TYPE. 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 18 INCH. 6 INCH. 6 INCH. UL 870, CSA APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). SERIES S MODEL. " [See More]
- Straight Section Length: 18"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Austin Company (The)
FABRICATED 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED FINISH. 18 INCH. 18 LENGTH IN INCH. 2-1/2 INCH. 2.5 WIDTH IN INCH. 2-1/2 INCH. 2.5 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 12 ENCLOSURE. BUTT HINGED, CLAMP COVER TYPE. WIRING TROUGH. WITH EXTERNAL MOUNTING FEET, NEOPRENE... [See More]
- Straight Section Length: 18"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Hinged
from Pentair, Inc.
. LAY-IN TYPE. 14/16 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 18 INCH. 4 INCH. 4 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1, IP30 ENCLOSURE. COMBINATION HINGED, SCREW COVER TYPE. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. ROHS COMPLIANT. F40, F40PF... [See More]
- Straight Section Length: 18"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on; Hinged
from Wiegmann
. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH. 18 INCH. 18 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. UL 870, JIC EL-1-71 APPROVAL. NEMA 12 ENCLOSURE. HINGED COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). WIEGMANN. BRAND. HEIGHT... [See More]
- Straight Section Length: 18"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Hinged
from Austin Company (The)
FABRICATED STEEL MATERIAL. GALVANIZED FINISH. 18 INCH. 18 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. UL 870, CUL 870 APPROVAL. NEMA 3R ENCLOSURE. SCREW, SLIP ON COVER TYPE. WIRING TROUGH. HEIGHT IN INCH - UOM IN. LENGTH IN INCH - UOM IN. WIDTH IN INCH - UOM IN. AB MODEL [See More]
- Straight Section Length: 18"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
. LAY IN TYPE. 16 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 18 INCH. 18 LENGTH IN INCH. 4 INCH. 4 WIDTH IN INCH. 4 INCH. 4 HEIGHT IN INCH. 1.5 LENGTH IN FT. UL 870, CSA APPROVAL. NEMA 1, IP30 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). HOFFMAN. BRAND. APPLICABLE STANDARD IEC 60529. HEIGHT IN INCH -... [See More]
- Straight Section Length: 18"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Pentair, Inc.
". LAY-IN TYPE. 14/16 GAUGE STEEL BODY/COVER MATERIAL. ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH. 18 INCH. 4 INCH. 4 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 1 ENCLOSURE. SCREW COVER TYPE. NO KNOCKOUT(S). ROHS COMPLIANT. APPLICABLE STANDARD IEC 60529. BULLETIN F40FC/F40G MODEL. " [See More]
- Straight Section Length: 18"
- Material: Steel
- Style: Lay-In Wireway
- Cover Style: Screw-on
from Pentair, Inc.
". 16 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER FINISH. 18 INCH. 4 INCH. 4 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 3R, IP32 ENCLOSURE. SLIP-ON COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. CONSTRUCTIONAL FEATURE RAINTIGHT. ROHS COMPLIANT. F40PT MODEL. " [See More]
- Straight Section Length: 18"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Snap-on
from Pentair, Inc.
. 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER FINISH. 18 INCH. 2.5 INCH. 2.5 INCH. UL 870, CSA, JIC APPROVAL. NEMA 1/12, IP55, IP60 ENCLOSURE. BUTT HINGED, SCREW CLAMP COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. INCLUDES (2) CLAMP, (2) MOUNTING BRACKET. ROHS... [See More]
- Straight Section Length: 18"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on; Hinged
from Pentair, Inc.
". 14 GAUGE STEEL MATERIAL. ANSI 61 GRAY POLYESTER POWDER FINISH. 18 INCH. 4 INCH. 4 INCH. UL 870, CSA, JIC APPROVAL. NEMA 12, IP55 ENCLOSURE. SCREW COVER TYPE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. INCLUDES (6) FASTENER. ROHS COMPLIANT. F20SC MODEL. " [See More]
- Straight Section Length: 18"
- Material: Steel
- Style: Wiring Trough
- Cover Style: Screw-on
from Pentair, Inc.
". 16 GAUGE STEEL MATERIAL. GALVANIZED FINISH. 18 INCH. 6 INCH. 6 INCH. UL 870, CUL, CSA C22.2 APPROVAL. NEMA 3R, IP32 ENCLOSURE. WIRING TROUGH. NO KNOCKOUT(S). APPLICABLE STANDARD IEC 60529. CONSTRUCTIONAL FEATURE RAINTIGHT. APPLICATION OUTDOOR. ROHS COMPLIANT. F40GT, F40PT MODEL. " [See More]
- Straight Section Length: 18"
- Material: Steel
- Style: Wiring Trough