A AC Motor Starters
from Eaton Corporation
NON REVERSING TYPE. IEC A SIZE. 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN, DIN RAIL MOUNT ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1.1 KW AT 220 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4 KW AT 500/550 V 3 PHASE, 1.5 KW... [See More]
- IEC Size: A
- Continuous Current: 7 to 20
- AC Motor Phase: Single; Three
- Motor Voltage: 110 to 120
from CARLO GAVAZZI Automation Components
The CGP is a series of enclosed starters for single and three phase electric motors up to 00 Hp. They include an integrated thermal overload and are available in a Nema 4 metallic enclosure. We offer a broad range of control and pilot lights to meet your application needs. In addition, we also offer... [See More]
- IEC Size: A; B; C; D; E
- AC Motor Phase: Single; Three
- Standard Rating: IEC
- Motor Voltage: 120 to 600
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC A SIZE. 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN, DIN RAIL MOUNT ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1.1 KW AT 220 V 3 PHASE, 1.5 KW AT 660 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4... [See More]
- IEC Size: A
- Continuous Current: 7 to 20
- AC Motor Phase: Single; Three
- Motor Voltage: 110 to 120
from CARLO GAVAZZI Automation Components
Feature. 45mm width up to 32A, 55mm width up to 63A and 70mm width rated to 100 amps. Three position operator: ON-OFF-TRIP (Only 100AF is applied). Complete range of common accessories. Handle lock in the OFF position. Class 10,20 overload trip characteristics. Trip test Finger safe terminal. DIN... [See More]
- IEC Size: A
- AC Motor Phase: Three
- Standard Rating: IEC
- Thermal Current: 0.1600 to 100