Reduced Voltage Starter (RVS) AC Motor Starters

4 Results
Low Voltage Soft Starter -- RVS-AX Analog
from Solcon Solutions LLC

The RVS-AX provides an optimal solution for small to medium size motors and is an ideal cost effective replacement for Star-Delta and Auto-Transformer type starters. It is easy to install and operate with built-in Current Limit and Motor Protection, integral bypass and 3-phase control. Control... [See More]

  • Starter Type: Reduced Voltage Starter
  • Continuous Current: 8 to 170
  • AC Motor Phase: Three
  • Motor Voltage: 230 to 600
Autotransformer Combination Panels -- MA43/015TE
from Selectric, Inc.

NEMA 3R enclosure, splitter block, 3 magnetic contactors, transition timer [See More]

  • Starter Type: Reduced Voltage Starter; Manual
  • Device Technology: Electro-mechanical
  • Standard Rating: NEMA
  • AC Motor Phase: Three
CSX Soft Starter -- CSX-007
from AuCom North America Inc.

CSX soft start controllers are a reliable, easy to use soft start solution for your motor. Designed for maximum simplicity, these compact starters provide timed voltage ramp soft start and soft stop, and are perfect for fitting into your existing motor control centre. [See More]

  • Starter Type: Reduced Voltage Starter
  • AC Motor Phase: Three
  • Device Technology: Solid State
  • Continuous Current: 18
MVS Soft Starter -- MVS-0080-V02
from AuCom North America Inc.

MVS Series starters provide integrated motor starting and monitoring functions for the most demanding industrial situations . Advanced algorithms ensure ultra-smooth starting and stopping, and fully adjustable protection features maximise electrical and mechanical protection for your motor and... [See More]

  • Starter Type: Reduced Voltage Starter
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • AC Motor Phase: Three