N AC Motor Starters
2 Results
Magnetic Starter -- AE16NN0D
from Eaton Corporation
from Eaton Corporation
NON REVERSING TYPE. IEC N SIZE. 140 AMPERE (UL), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE. 1NO AUXILIARY CONTACT. 37 KW AT 220 V 3 PHASE, 45 KW AT 660 V 3 PHASE, 75 KW AT 380/415/440 V 3 PHASE, 90 KW... [See More]
- IEC Size: N
- Continuous Current: 140 to 175
- AC Motor Phase: Single; Three
- Motor Voltage: 550 to 600
Magnetic Starter -- AE56NN0A
from Eaton Corporation
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC N SIZE. 140 AMPERE (UL), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 37 KW AT 220 V 3 PHASE, 45 KW AT 660 V 3 PHASE, 75 KW AT 380/415/440 V 3 PHASE, 90 KW AT 500/550 V... [See More]
- IEC Size: N
- Continuous Current: 140 to 175
- AC Motor Phase: Single; Three
- Motor Voltage: 110 to 120