00 AC Motor Starters
from Radwell International
AUX CONTACT, 2 NO 2 NC, 600 VAC, 10 AMP, NEMA 00-4 . FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 00
- Continuous Current: 10
- Standard Rating: NEMA
- Motor Voltage: 600
from Automation24, Inc.
The main contactor MC12B-30-11-K7-S-E - 1345000500 from LS ELECTRIC is offered for load switching up to 7.5 HP at AC-3/480 V. The Metasol main contactor MC12B-30-11-K7-S-E - 1345000500 from LS ELECTRIC operates on a control supply voltage of 120 V AC and features one normally open and one normally... [See More]
- NEMA Size: 00
- Motor Voltage: 690
- Standard Rating: NEMA
- Three Phase Power: 7.5
from Eaton Corporation
NON REVERSING TYPE. NEMA 00 SIZE. UL, CSA APPROVAL. OPEN ENCLOSURE. 9 AMPERE CURRENT RATING. 5 POLE(S). NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO AUXILIARY CONTACT. 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE, 2 HP AT 480/600 V 3... [See More]
- NEMA Size: 00
- Continuous Current: 9
- Standard Rating: NEMA
- Motor Voltage: 110 to 120
from WorldWide Electric Corporation
True phase loss protection - trips within 3 seconds. Phase unbalanced prevents motor running inefficiently. Ground fault trip when selected. Selectable trip class: 5, 10, 20 or 30. Reset trip can be selected auto/manual reset. Overload is self powered. No need for external power source. Dual... [See More]
- NEMA Size: 00
- Device Technology: Solid State
- Standard Rating: NEMA
- Continuous Current: 0.2500 to 1
from Radwell International
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 1 NORMALLY OPEN, 600 VAC, 10 AMPS, TOP MOUNT, NEMA 00-4, IEC SIZE A-F. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 00
- Continuous Current: 10
- Standard Rating: NEMA; IEC
- Motor Voltage: 600
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 00 SIZE. 9 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2... [See More]
- NEMA Size: 00
- AC Motor Phase: Single; Three
- Standard Rating: NEMA
- Continuous Current: 9
from WorldWide Electric Corporation
Ambient compensated bimetal overload protection. Rugged industrial design. Half sizes for cost & space savings. Dual voltage, dual frequency coils. Large silver cadmium contacts. Wide range of accessories. Easy coil access. Overload test feature. Gravity dropout. Applications. Heavy Duty Motor... [See More]
- NEMA Size: 00
- AC Motor Phase: Single
- Standard Rating: NEMA
- Continuous Current: 9
from Radwell International
CONTACTOR, 9 AMP, 600 VAC MAX, 3 PHASE, OPEN TOP WIRE CONTACTOR, 3 POWER POLES, NO OPTION, NEMA 00, COIL 110V AT 50 HZ / 120V AT 60 HZ, CONTACTOR, SIZE 00. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 00
- AC Motor Phase: Three
- Standard Rating: NEMA
- Continuous Current: 9
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 00 SIZE. 9 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2 HP... [See More]
- NEMA Size: 00
- AC Motor Phase: Single; Three
- Standard Rating: NEMA
- Continuous Current: 9
from Radwell International
COIL 24VAC SIZE NEMA 00. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 00
- Standard Rating: NEMA
from Radwell International
DISCONTINUED BY MAUNFACTURER, COIL, 220/240 VAC, 50/60 HZ, SCREW CLAMP TERMINALS, FOR NEMA 00 CONTACTOR / STARTER+RELAY. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 00
- Motor Voltage: 240
- Standard Rating: NEMA
from Radwell International
DISCONTINUED BY MANUFACTURER, COIL, SERIES B1, 110-120 VAC, 50/60 HZ, NEMA 00. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 00
- Motor Voltage: 120
- Standard Rating: NEMA
from Radwell International
COIL, FOR USE W/ SERIES 5000A/7000/7001/80000B, NEMA 00/0/1, 110-120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 00
- Motor Voltage: 120
- Standard Rating: NEMA
from Radwell International
OVERLOAD RELAY, SOLID STATE, MOTOR LOGIC, NEMA 00, 3 POLE, 3-9 AMP, 600 VAC, SUGGESTED REPLACEMENT FOR 047H0210. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 00
- Device Technology: Solid State
- Standard Rating: NEMA
- Continuous Current: 9
from Radwell International
DISCONTINUED BY MANUFACTURER 08/31/2008, STARTER, REVERSING, FULL VOLTAGE, 3 PHASE, NEMA 00, 9 AMP CONTINUOUS, 600 VAC MAX, COIL 110/120 VAC, NON COMBINATION, NEMA, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 00
- AC Motor Phase: Three
- Standard Rating: NEMA
- Continuous Current: 9
from Radwell International
DISCONTINUED BY MANUFACTURER, STARTER, NEMA 00, 9 AMP, 3 POLE, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 00
- Continuous Current: 9
- Standard Rating: NEMA
- Motor Voltage: 120
from Radwell International
STARTER, TYPE S, OPEN, NEMA 00, 9AMP, 3POLE, 3PHASE, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 00
- Number of Poles: 3
- Standard Rating: NEMA
from Radwell International
DISCONTINUED BY MANUFACTURER, FUSE HOLDER KIT, TYPE S, TYPE CC FUSE, 600 VAC, 6 AMP, TWO FUSES, NEMA 00-7. FREE 2 YEAR RADWELL WARRANTY [See More]
- NEMA Size: 00
- Continuous Current: 6
- Standard Rating: NEMA
- Motor Voltage: 600