0 AC Motor Starters

7 Results
Magnetic Starter -- AN16BN0AC
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE... [See More]

  • NEMA Size: 0
  • AC Motor Phase: Single; Three
  • Standard Rating: NEMA
  • Continuous Current: 18
Motor Starters
from Schneider Electric

Combination Starters & Pump Panels. Supplied with circuit breakers with current ratings up to 40A. Supplied with Class CC or Class J fuses with current ratings up to 40A. Up to 32 amps or 20 horsepower. NEMA size 0-6 with fusible or non-fusible disconnect switch. NEMA sizes 0-7 with... [See More]

  • NEMA Size: 0; 1; 2; 3; 4; 5; 6; 7
  • IEC Size: H
  • Standard Rating: NEMA; IEC
  • Continuous Current: 20 to 50
Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18 -- 18CUB92BA
from WorldWide Electric Corporation

Solid state ESP200 overload relay. Wide range of enclosure types available. Flexibility with field modifications. 100 KA short circuit current rating when protected with class R fuses to 600V. Industrial type disconnect handle. Visible blade disconnect. Easy to install. Coil Table. 60 Hz Voltage -... [See More]

  • NEMA Size: 0
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • Continuous Current: 0.7500 to 3.4
Magnetic Starter -- AN56BN0AC
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50... [See More]

  • NEMA Size: 0
  • AC Motor Phase: Single; Three
  • Standard Rating: NEMA
  • Continuous Current: 18
Across-Line Motor Starters, Heavy Duty Motor Starter With ESP200 Solid State Overload -- 14CUA320A
from WorldWide Electric Corporation

True phase loss protection - trips within 3 seconds. Phase unbalanced prevents motor running inefficiently. Ground fault trip when selected. Selectable trip class: 5, 10, 20 or 30. Reset trip can be selected auto/manual reset. Overload is self powered. No need for external power source. Dual... [See More]

  • NEMA Size: 0
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • Continuous Current: 0.2500 to 1
Across-Line Motor Starters, Heavy Duty Motor Starters With Ambient Compensated Bimetal Overload, Single-Phase - 2-Pole -- 14CP120A81
from WorldWide Electric Corporation

Ambient compensated bimetal overload protection. Rugged industrial design. Half sizes for cost & space savings. Dual voltage, dual frequency coils. Large silver cadmium contacts. Wide range of accessories. Easy coil access. Overload test feature. Gravity dropout. Applications. Heavy Duty Motor... [See More]

  • NEMA Size: 0
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • Continuous Current: 18
Across-Line Motor Starters, NEMA Heavy Duty Explosion Proof Starters With Start/Stop Pushbuttons Installed -- 14CUA32HCA1
from WorldWide Electric Corporation

NEMA 7 & 9 / 3 & 4 enclosure. Heavy duty NEMA starters. Start/stop button. Bold pilot legend. Solid state ESP200 overload relay. Through door overload reset button. 230/460 dual voltage, 50/60 hertz dual frequency coils. True phase loss protection - trips within three seconds. Phase... [See More]

  • NEMA Size: 0
  • Continuous Current: 0.2500 to 1
  • Standard Rating: NEMA
  • Control Voltage: 440 to 480