Manual Starter AC Motor Starters

16 Results
0.16A Manual Motor Starters -- MMS-32H-0.16A
from Altech Corp.

Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]

  • Starter Type: Manual
  • Device Technology: Electro-mechanical
  • Standard Rating: IEC
  • AC Motor Phase: Single
Manual Motor Starters -- Type GMS
from CARLO GAVAZZI Automation Components

Feature. 45mm width up to 32A, 55mm width up to 63A and 70mm width rated to 100 amps. Three position operator: ON-OFF-TRIP (Only 100AF is applied). Complete range of common accessories. Handle lock in the OFF position. Class 10,20 overload trip characteristics. Trip test Finger safe terminal. DIN... [See More]

  • Starter Type: Manual
  • AC Motor Phase: Three
  • Standard Rating: IEC
  • IEC Size: A
Motor Starters
from Joyce/Dayton Corp.

Joyce/Dayton offers standard motor starter controls for one-third to 15 horsepower motors in a variety of voltages. These motor starters are the heart of basic control systems for motorized jacks, actuators, electric cylinders, and ComDRIVE ® systems. They include extend and retract push buttons... [See More]

  • Starter Type: Manual
  • AC Motor Phase: Single; Three
  • Standard Rating: NEMA
  • NEMA Size: 4
Autotransformer Combination Panels -- MA43/015TE
from Selectric, Inc.

NEMA 3R enclosure, splitter block, 3 magnetic contactors, transition timer [See More]

  • Starter Type: Reduced Voltage Starter; Manual
  • Device Technology: Electro-mechanical
  • Standard Rating: NEMA
  • AC Motor Phase: Three
Manual Starter -- ACSE040805SQD13
from Appleton Electric

MOTOR PROTECTOR, NON-REVERSING TYPE. NEMA 1 SIZE. NEMA 3/3R/7CD ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 3 POLES. 7-1/2 HP AT 200 TO 230 VOLT AC, 10 HP AT 380 TO 575 VOLT AC (POLY PHASE) 1 PHASE HP/VOLTS. PUSHBUTTON OPERATOR. ENCLOSURE MATERIAL CAST ALUMINUM. SHAFT/BUSHING/COVER/BOLT MATERIAL... [See More]

  • Starter Type: Manual
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • NEMA Size: 1; 3; 7
Variable Speed Positioning Systems
from Joyce/Dayton Corp.

Joyce/Dayton offers Variable Speed Positioning Systems (VSPS) for one-third to 3 horsepower motors in a variety of voltages. Variable speed positioning systems are programmable controllers that increase the capability of motorized jacks and actuators by allowing the operator to easily program up to... [See More]

  • Starter Type: Manual
  • AC Motor Phase: Single (optional feature); Three
  • Standard Rating: NEMA
  • NEMA Size: 4
Manual Starter -- EDS110-1MSAB
from Appleton Electric

NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY DEAD END. HUB SIZE 1 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]

  • Starter Type: Manual
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
Manual Starter -- EDS11100
from Appleton Electric

NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY DEAD END. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 1/2 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]

  • Starter Type: Manual
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
Manual Starter -- EDS210-1MSAB
from Appleton Electric

NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY DEAD END. HUB SIZE 1 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]

  • Starter Type: Manual
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
Manual Starter -- EDS22100
from Appleton Electric

NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY DEAD END. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 3/4 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]

  • Starter Type: Manual
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
Manual Starter -- EDSC110-1MSAB
from Appleton Electric

NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY FEED THROUGH. HUB SIZE 1. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]

  • Starter Type: Manual
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
Manual Starter -- EDSC11100
from Appleton Electric

NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY FEED THROUGH. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 1/2 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]

  • Starter Type: Manual
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
Manual Starter -- EDSC210-1MSAB
from Appleton Electric

NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY FEED THROUGH. HUB SIZE 1 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]

  • Starter Type: Manual
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
Manual Starter -- EDSC22100
from Appleton Electric

NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY FEED THROUGH. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 3/4 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]

  • Starter Type: Manual
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
Manual Starter -- N1D75-1MSAB
from Appleton Electric

NEMA 3/4X/12 ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. INTRAGROUND. BRAND. APPROVAL UL. CONDUIT ENTRY DEAD END. HUB SIZE 1/2 OR 3/4 INCH. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. N1D MODEL [See More]

  • Starter Type: Manual
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • NEMA Size: 3; 4
Manual Starter -- N1DC75-1MSAB
from Appleton Electric

NEMA 3/4X/12 ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. INTRAGROUND. BRAND. APPROVAL UL. CONDUIT ENTRY FEED THROUGH. HUB SIZE 1/2 OR 3/4 INCH. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. N1DC MODEL [See More]

  • Starter Type: Manual
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • NEMA Size: 3; 4