L AC Motor Starters

2 Results
Magnetic Starter -- AE16LN0A
from Eaton Corporation

NON REVERSING TYPE. IEC L SIZE. 85 AMPERE (UL), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO AUXILIARY CONTACT. 22 KW AT 220 V 3 PHASE, 37 KW AT 660 V 3 PHASE, 45 KW AT 380/415/440 V 3 PHASE, 55 KW... [See More]

  • IEC Size: L
  • Continuous Current: 85 to 100
  • AC Motor Phase: Single; Three
  • Motor Voltage: 110 to 120
Magnetic Starter -- AE56LN0A
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC L SIZE. 85 AMPERE (UL), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 22 KW AT 220 V 3 PHASE, 37 KW AT 660 V 3 PHASE, 45 KW AT 380/415/440 V 3 PHASE, 55 KW AT 500/550 V 3... [See More]

  • IEC Size: L
  • Continuous Current: 85 to 100
  • AC Motor Phase: Single; Three
  • Motor Voltage: 110 to 120