6 AC Motor Starters
from Schneider Electric
Combination Starters & Pump Panels. Supplied with circuit breakers with current ratings up to 40A. Supplied with Class CC or Class J fuses with current ratings up to 40A. Up to 32 amps or 20 horsepower. NEMA size 0-6 with fusible or non-fusible disconnect switch. NEMA sizes 0-7 with... [See More]
- NEMA Size: 0; 1; 2; 3; 4; 5; 6; 7
- IEC Size: H
- Standard Rating: NEMA; IEC
- Continuous Current: 20 to 50
from WorldWide Electric Corporation
Solid state ESP200 overload relay. Wide range of enclosure types available. Flexibility with field modifications. 100 KA short circuit current rating when protected with class R fuses to 600V. Industrial type disconnect handle. Visible blade disconnect. Easy to install. Coil Table. 60 Hz Voltage -... [See More]
- NEMA Size: 6
- Device Technology: Solid State
- Standard Rating: NEMA
- Continuous Current: 160 to 630
from WorldWide Electric Corporation
True phase loss protection - trips within 3 seconds. Phase unbalanced prevents motor running inefficiently. Ground fault trip when selected. Selectable trip class: 5, 10, 20 or 30. Reset trip can be selected auto/manual reset. Overload is self powered. No need for external power source. Dual... [See More]
- NEMA Size: 6
- Device Technology: Solid State
- Standard Rating: NEMA
- Continuous Current: 160 to 630