F AC Motor Starters
from Eaton Corporation
NON REVERSING TYPE. IEC F SIZE. 32 AMPERE (UL/IEC THERMAL CURRENT) CURRENT RATING. OPEN, DIN RAIL MOUNT ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 7.5 KW AT 220 V 3 PHASE, 15 KW AT 380/415/440 V 3 PHASE, 18.5 KW AT 500/550 V 3 PHASE, 10 KW AT 660 V 3... [See More]
- IEC Size: F
- Continuous Current: 32
- AC Motor Phase: Single; Three
- Motor Voltage: 110 to 120
from Radwell International
STARTER, FREEDOM SERIES, REPLACEMENT COIL, 208 VAC, 60 HZ, USED W/ NEMA SIZE 1-2 (SERIES A1 & B1) & IEC FRAME SIZES G - K (SERIES B1 & C1). FREE 2 YEAR RADWELL WARRANTY [See More]
- IEC Size: F
- Motor Voltage: 208
- Standard Rating: NEMA; IEC
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC F SIZE. 32 AMPERE (UL, IEC THERMAL CURRENT) CURRENT RATING. OPEN, DIN RAIL MOUNT ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 7.5 KW AT 220 V 3 PHASE, 10 KW AT 660 V 3 PHASE, 15 KW AT 380/415/440 V 3 PHASE, 18.5 KW AT... [See More]
- IEC Size: F
- Continuous Current: 32
- AC Motor Phase: Single; Three
- Motor Voltage: 110 to 120