M AC Motor Starters

13 Results
Magnetic Starter -- AE16MN0A
from Eaton Corporation

NON REVERSING TYPE. IEC M SIZE. 105 AMPERE (UL), 135 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO AUXILIARY CONTACT. 30 KW AT 220 V 3 PHASE, 45 KW AT 660 V 3 PHASE, 55 KW AT 380/415/440 V 3 PHASE, 75 KW... [See More]

  • IEC Size: M
  • Continuous Current: 105 to 135
  • AC Motor Phase: Single; Three
  • Motor Voltage: 110 to 120
Contactor -- 119464471 [CWC016-00-22V18 from WEG Electric Motors Corp.]
from Radwell International

WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 16A, (2) N.O./(2) N.C. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: M
  • Motor Voltage: 110 to 120
  • Standard Rating: IEC
Magnetic Starter -- AE56MN0A
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC M SIZE. 105 AMPERE (UL), 135 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 30 KW AT 220 V 3 PHASE, 45 KW AT 660 V 3 PHASE, 55 KW AT 380/415/440 V 3 PHASE, 75 KW AT 500/550 V... [See More]

  • IEC Size: M
  • Continuous Current: 105 to 135
  • AC Motor Phase: Single; Three
  • Motor Voltage: 110 to 120
Contactor -- 119464489 [CWC025-00-30V18 from WEG Electric Motors Corp.]
from Radwell International

WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 22A, (3) N.O. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: M
  • Motor Voltage: 110 to 120
  • Standard Rating: IEC
Contactor -- 119464507 [CWC07-10-30V18 from WEG Electric Motors Corp.]
from Radwell International

WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 7A, (3) N.O. POWER CONTACT(S), 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE. (1) N.O. AUXILIARY CONTACT INCLUDED.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: M
  • Motor Voltage: 110 to 120
  • Standard Rating: IEC
Contactor -- 220350722 [XTCE018C10A-QC1 from Eaton Corporation]
from Radwell International

DEFINITE PURPOSE CONTACTOR, IEC MAGNETIC CONTACTOR, 3 POLES, FRAME C, 18 AMPS, AMPS-INDUCTIVE: 15A, AMPS-RESISTIVE: 40A, 120 VAC, NO ENCLOSURE, XTCE SERIES, NON-REVERSING, AUXILIARY CONTACT FORM: 1 NO. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: M
  • Continuous Current: 18
  • Standard Rating: IEC
  • Motor Voltage: 120
Contactor -- 347064 [190-A40D from Allen-Bradley / Rockwell Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONTACTOR MODULE, IEC MODULAR STARTER SYSTEM, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: M
  • Motor Voltage: 120
  • Standard Rating: IEC
Contactor -- 49893431 [CWC016-10-30V18 from WEG Electric Motors Corp.]
from Radwell International

DISCONTINUED BY MANUFACTURER, WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 16A, (3) N.O. POWER POLES, (1) N.O. AUXILIARY CONTACTS, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: M
  • Motor Voltage: 110 to 120
  • Standard Rating: IEC
Contactor -- 51256 [190-A40A from Allen-Bradley / Rockwell Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONTACTOR MODULE, IEC MODULAR STARTER SYSTEM, 220/240 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: M
  • Motor Voltage: 240
  • Standard Rating: IEC
Contactor -- 57530668 [LC1K0610G7 from Schneider Electric, Ltd.]
from Radwell International

CONTACTOR, MINIATURE IEC MAGNETIC, 6 AMP INDUCTIVE, 15 AMP RESISTIVE, 3 POLES, 120 VAC, 1/2 HP, 50/60 HZ, NON REVERSING, 1 NORMALLY OPEN AUXILLARY CONTACT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: M
  • Continuous Current: 6 to 15
  • Standard Rating: IEC
  • Motor Voltage: 120
Contactor -- 57542505 [LC1K0910G7 from Schneider Electric, Ltd.]
from Radwell International

CONTACTOR, MINIATURE, 9 AMPS INDUCTIVE, 20 AMPS RESISTIVE, 3 POLES, 120VAC, 1/2 HP, 50/60 HZ, NON REVERSING, 1 NORMALLY OPEN AUXILLARY CONTACT, IEC MAGNETIC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: M
  • Continuous Current: 9 to 20
  • Standard Rating: IEC
  • Number of Poles: 3
Contactor -- 64822056 [CWC016-00-40V18 from WEG Electric Motors Corp.]
from Radwell International

WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 16A, (4) N.O. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: M
  • Motor Voltage: 110 to 120
  • Standard Rating: IEC
Contactor -- 64822075 [CWC016-01-30V18 from WEG Electric Motors Corp.]
from Radwell International

WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 16A, (3) N.O. POWER POLES, (1) N.C. AUXILIARY CONTACTS, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • IEC Size: M
  • Motor Voltage: 110 to 120
  • Standard Rating: IEC