Bimetallic AC Motor Starters

27 Results
Definite Purpose 600 VAC Starter -- A25CNC25A
from Eaton Corporation

MAGNETIC TYPE. OPEN ENCLOSURE TYPE. 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE. COMMON CONTROL TYPE. 25 AMPERE MOTOR FLA. 7-1/2 HP AT 230 V, 10 HP AT 460/575 V POWER RATING/VOLTAGE. BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS. 3 PHASE. APPROVAL UL,... [See More]

  • Overload Protection: Bimetallic
  • Single Phase Power: 7.5 to 10
  • Motor Voltage: 104 to 120
  • Three Phase Power: 7.5 to 10
Autotransformer Combination Panels -- MA43/015TE
from Selectric, Inc.

NEMA 3R enclosure, splitter block, 3 magnetic contactors, transition timer [See More]

  • Overload Protection: Bimetallic
  • Device Technology: Electro-mechanical
  • Standard Rating: NEMA
  • AC Motor Phase: Three
Across-Line Motor Starters, Heavy Duty Motor Starters With Ambient Compensated Bimetal Overload, Single-Phase - 2-Pole -- 14BP12AA81
from WorldWide Electric Corporation

Ambient compensated bimetal overload protection. Rugged industrial design. Half sizes for cost & space savings. Dual voltage, dual frequency coils. Large silver cadmium contacts. Wide range of accessories. Easy coil access. Overload test feature. Gravity dropout. Applications. Heavy Duty Motor... [See More]

  • Overload Protection: Bimetallic
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • NEMA Size: 00
Definite Purpose 600 VAC Starter -- A25SNC25A
from Eaton Corporation

MAGNETIC TYPE. OPEN ENCLOSURE TYPE. 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE. SEPARATE CONTROL TYPE. 25 AMPERE MOTOR FLA. 7-1/2 HP AT 230 V, 10 HP AT 460/575 V POWER RATING/VOLTAGE. BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS. 3 PHASE. APPROVAL UL,... [See More]

  • Overload Protection: Bimetallic
  • Single Phase Power: 7.5 to 10
  • Motor Voltage: 104 to 120
  • Three Phase Power: 7.5 to 10
Definite Purpose 600 VAC Starter -- B25CGC25A
from Eaton Corporation

MAGNETIC TYPE. NEMA 1 ENCLOSURE TYPE. 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE. COMMON CONTROL TYPE. 25 AMPERE MOTOR FLA. 2 HP AT 115 V, 3 HP AT 230 V POWER RATING/VOLTAGE. BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS. 1 PHASE. APPROVAL UL, CSA. [See More]

  • Overload Protection: Bimetallic
  • Motor Voltage: 104 to 120
  • AC Motor Phase: Single
  • Single Phase Power: 2 to 3
Definite Purpose 600 VAC Starter -- B25CNC25A
from Eaton Corporation

MAGNETIC TYPE. OPEN ENCLOSURE TYPE. 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE. COMMON CONTROL TYPE. 25 AMPERE MOTOR FLA. 2 HP AT 115 V, 3 HP AT 230 V POWER RATING/VOLTAGE. BIMETALLIC AMBIENT TEMPERATURE COMPENSATED 1NO-1NC AUTOMATIC/MANUAL RESET CLASS 10/20 OVERLOADS. 1 PHASE. APPROVAL UL, CSA. LOCKED... [See More]

  • Overload Protection: Bimetallic
  • Motor Voltage: 104 to 120
  • AC Motor Phase: Single
  • Single Phase Power: 2 to 3
Magnetic Starter -- AE16AN0AC
from Eaton Corporation

NON REVERSING TYPE. IEC A SIZE. 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN, DIN RAIL MOUNT ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1.1 KW AT 220 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4 KW AT 500/550 V 3 PHASE, 1.5 KW... [See More]

  • Overload Protection: Bimetallic
  • IEC Size: A
  • AC Motor Phase: Single; Three
  • Continuous Current: 7 to 20
Magnetic Starter -- AE16CN0AC
from Eaton Corporation

NON REVERSING TYPE. IEC C SIZE. 12 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN, DIN RAIL MOUNT ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 2.2 KW AT 220 V 3 PHASE, 5.5 KW AT 380/415/440 V 3 PHASE, 7.5 KW AT 500/550 V 3 PHASE, 4 KW... [See More]

  • Overload Protection: Bimetallic
  • IEC Size: C
  • AC Motor Phase: Single; Three
  • Continuous Current: 12 to 20
Magnetic Starter -- AE16GN0AB
from Eaton Corporation

NON REVERSING TYPE. IEC G SIZE. 37 AMPERE (UL), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 18.5 KW AT 380/415/440 V 3 PHASE, 22 KW AT 500/550 V 3 PHASE, 11 KW AT 660 V 3 PHASE, 3 HP AT 115 V 1... [See More]

  • Overload Protection: Bimetallic
  • IEC Size: G
  • AC Motor Phase: Single; Three
  • Continuous Current: 37 to 50
Magnetic Starter -- AE16LN0A
from Eaton Corporation

NON REVERSING TYPE. IEC L SIZE. 85 AMPERE (UL), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO AUXILIARY CONTACT. 22 KW AT 220 V 3 PHASE, 37 KW AT 660 V 3 PHASE, 45 KW AT 380/415/440 V 3 PHASE, 55 KW... [See More]

  • Overload Protection: Bimetallic
  • IEC Size: L
  • AC Motor Phase: Single; Three
  • Continuous Current: 85 to 100
Magnetic Starter -- AE56AN0AC
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC A SIZE. 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN, DIN RAIL MOUNT ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1.1 KW AT 220 V 3 PHASE, 1.5 KW AT 660 V 3 PHASE, 2.2 KW AT 380/415/440 V 3 PHASE, 4... [See More]

  • Overload Protection: Bimetallic
  • IEC Size: A
  • AC Motor Phase: Single; Three
  • Continuous Current: 7 to 20
Magnetic Starter -- AE56GN0AB
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC G SIZE. 37 AMPERE (UL), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 11 KW AT 660 V 3 PHASE, 18.5 KW AT 380/415/440 V 3 PHASE, 22 KW AT 500/550 V 3 PHASE, 3 HP AT 115 V 1... [See More]

  • Overload Protection: Bimetallic
  • IEC Size: G
  • AC Motor Phase: Single; Three
  • Continuous Current: 37 to 50
Magnetic Starter -- AE56HN0AB
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC H SIZE. 44 AMPERE (UL), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 11 KW AT 220 V 3 PHASE, 15 KW AT 660 V 3 PHASE, 22 KW AT 380/415/440 V 3 PHASE, 30 KW AT 500/550 V 3... [See More]

  • Overload Protection: Bimetallic
  • IEC Size: H
  • AC Motor Phase: Single; Three
  • Continuous Current: 44 to 60
Magnetic Starter -- AE56JN0AB
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC J SIZE. 60 AMPERE (UL), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 15 KW AT 220 V 3 PHASE, 18.5 KW AT 660 V 3 PHASE, 30 KW AT 380/415/440/500/550 V 3 PHASE, 5 HP AT 115... [See More]

  • Overload Protection: Bimetallic
  • IEC Size: J
  • AC Motor Phase: Single; Three
  • Continuous Current: 60 to 75
Magnetic Starter -- AE56KN0AB
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC K SIZE. 73 AMPERE (UL), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 18.5 KW AT 220 V 3 PHASE, 22 KW AT 660 V 3 PHASE, 37 KW AT 380/415/440/500/550 V 3 PHASE, 5 HP AT 115... [See More]

  • Overload Protection: Bimetallic
  • IEC Size: K
  • AC Motor Phase: Single; Three
  • Continuous Current: 73 to 80
Magnetic Starter -- AE56LN0A
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC L SIZE. 85 AMPERE (UL), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 22 KW AT 220 V 3 PHASE, 37 KW AT 660 V 3 PHASE, 45 KW AT 380/415/440 V 3 PHASE, 55 KW AT 500/550 V 3... [See More]

  • Overload Protection: Bimetallic
  • IEC Size: L
  • AC Motor Phase: Single; Three
  • Continuous Current: 85 to 100
Magnetic Starter -- AE56MN0A
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC M SIZE. 105 AMPERE (UL), 135 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 30 KW AT 220 V 3 PHASE, 45 KW AT 660 V 3 PHASE, 55 KW AT 380/415/440 V 3 PHASE, 75 KW AT 500/550 V... [See More]

  • Overload Protection: Bimetallic
  • IEC Size: M
  • AC Motor Phase: Single; Three
  • Continuous Current: 105 to 135
Magnetic Starter -- AE56NN0A
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC N SIZE. 140 AMPERE (UL), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 37 KW AT 220 V 3 PHASE, 45 KW AT 660 V 3 PHASE, 75 KW AT 380/415/440 V 3 PHASE, 90 KW AT 500/550 V... [See More]

  • Overload Protection: Bimetallic
  • IEC Size: N
  • AC Motor Phase: Single; Three
  • Continuous Current: 140 to 175
Magnetic Starter -- AN16AN0AC
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 00 SIZE. 9 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2... [See More]

  • Overload Protection: Bimetallic
  • AC Motor Phase: Single; Three
  • Standard Rating: NEMA
  • NEMA Size: 00
Magnetic Starter -- AN16BN0AC
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE... [See More]

  • Overload Protection: Bimetallic
  • AC Motor Phase: Single; Three
  • Standard Rating: NEMA
  • NEMA Size: 0
Magnetic Starter -- AN16DN0AB
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 1 SIZE. 27 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50... [See More]

  • Overload Protection: Bimetallic
  • AC Motor Phase: Single; Three
  • Standard Rating: NEMA
  • Continuous Current: 27
Magnetic Starter -- AN16GN0AB
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 208 V 3 PHASE, 15 HP AT 240 V 3... [See More]

  • Overload Protection: Bimetallic
  • AC Motor Phase: Single; Three
  • Standard Rating: NEMA
  • NEMA Size: 2
Magnetic Starter -- AN16KN0A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 3 SIZE. 90 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 25 HP AT 208 V, 30 HP AT 240 V, 50 HP AT 380 V 50 HZ/480/600 V POWER RATING/VOLTAGE. [See More]

  • Overload Protection: Bimetallic
  • NEMA Size: 3
  • Standard Rating: NEMA
  • Continuous Current: 90
Magnetic Starter -- AN16NN0A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 4 SIZE. 135 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO LEFT MOUNT AUXILIARY CONTACT. 40 HP AT 208 V, 50 HP AT 240 V, 75 HP AT 380 V 50 HZ, 100 HP AT 480/600 V POWER... [See More]

  • Overload Protection: Bimetallic
  • NEMA Size: 4
  • Standard Rating: NEMA
  • Continuous Current: 135
Magnetic Starter -- AN16SN0AB
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 5 SIZE. 270 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO LEFT MOUNT AUXILIARY CONTACT. 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER... [See More]

  • Overload Protection: Bimetallic
  • NEMA Size: 5
  • Standard Rating: NEMA
  • Continuous Current: 270
Magnetic Starter -- AN56AN0AC
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 00 SIZE. 9 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2 HP... [See More]

  • Overload Protection: Bimetallic
  • AC Motor Phase: Single; Three
  • Standard Rating: NEMA
  • NEMA Size: 00
Magnetic Starter -- AN56BN0AC
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50... [See More]

  • Overload Protection: Bimetallic
  • AC Motor Phase: Single; Three
  • Standard Rating: NEMA
  • NEMA Size: 0