5 AC Motor Starters
from Eaton Corporation
FULL VOLTAGE, NON REVERSING TYPE. NEMA 5 SIZE. 270 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO LEFT MOUNT AUXILIARY CONTACT. 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER... [See More]
- NEMA Size: 5
- Continuous Current: 270
- Standard Rating: NEMA
- Motor Voltage: 110 to 120
from Schneider Electric
Combination Starters & Pump Panels. Supplied with circuit breakers with current ratings up to 40A. Supplied with Class CC or Class J fuses with current ratings up to 40A. Up to 32 amps or 20 horsepower. NEMA size 0-6 with fusible or non-fusible disconnect switch. NEMA sizes 0-7 with... [See More]
- NEMA Size: 0; 1; 2; 3; 4; 5; 6; 7
- IEC Size: H
- Standard Rating: NEMA; IEC
- Continuous Current: 20 to 50
from WorldWide Electric Corporation
Solid state ESP200 overload relay. Wide range of enclosure types available. Flexibility with field modifications. 100 KA short circuit current rating when protected with class R fuses to 600V. Industrial type disconnect handle. Visible blade disconnect. Easy to install. Coil Table. 60 Hz Voltage -... [See More]
- NEMA Size: 5
- Device Technology: Solid State
- Standard Rating: NEMA
- Continuous Current: 55 to 250
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. NEMA 5 SIZE. 270 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO-1NC AUXILIARY CONTACT. 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER RATING/VOLTAGE. BIMETALLIC... [See More]
- NEMA Size: 5
- Continuous Current: 270
- Standard Rating: NEMA
- Motor Voltage: 110 to 120
from WorldWide Electric Corporation
True phase loss protection - trips within 3 seconds. Phase unbalanced prevents motor running inefficiently. Ground fault trip when selected. Selectable trip class: 5, 10, 20 or 30. Reset trip can be selected auto/manual reset. Overload is self powered. No need for external power source. Dual... [See More]
- NEMA Size: 5
- Device Technology: Solid State
- Standard Rating: NEMA
- Continuous Current: 55 to 250
from WorldWide Electric Corporation
Heavy duty NEMA starters. Fully gasketed NEMA 3R rainproof enclosures. 100 KA interrupting capacity with class R fuses. Solid state or ambient compensated bi-metal overload relays. Copper grounding lug for three #6 wires. Heavy duty disconnect handle. Bold pilot legend. Generous accessory space. CSA... [See More]
- NEMA Size: 5
- Continuous Current: 55 to 250
- Standard Rating: NEMA
- Overload Protection: Solid State