4 AC Motor Starters

32 Results
3 Pole AC/DC Coil Contactors -- MC-185A-100/200V
from Altech Corp.

Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]

  • NEMA Size: 4
  • Device Technology: Electro-mechanical
  • Standard Rating: NEMA; IEC
  • AC Motor Phase: Single
Explosionproof Motor Starter -- NE0BA2W1
from O-Z/Gedney

FULL VOLTAGE NON REVERSING STARTER TYPE. CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL. NEMA 0 SIZE. 3 PHASE(S). UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL. 3 HP POWER RATING. DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT. BOLTED, CLASS I... [See More]

  • NEMA Size: 4; 7; 9
  • Motor Voltage: 240
  • AC Motor Phase: Three
  • Three Phase Power: 3
Magnetic Contactor -- A201K4DA
from Eaton Corporation

NON REVERSING TYPE. NEMA 4 SIZE. UL, CSA APPROVAL. OPEN ENCLOSURE. 135 AMPERE CURRENT RATING. 4 POLE(S). NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO AUXILIARY CONTACT. 40 HP AT 208 V 3 PHASE, 50 HP AT 240 V 3 PHASE, 100 HP AT 480/600 V 3 PHASE (UL) POWER... [See More]

  • NEMA Size: 4
  • Continuous Current: 135
  • Standard Rating: NEMA
  • Motor Voltage: 110 to 120
Motor Starters
from Joyce/Dayton Corp.

Joyce/Dayton offers standard motor starter controls for one-third to 15 horsepower motors in a variety of voltages. These motor starters are the heart of basic control systems for motorized jacks, actuators, electric cylinders, and ComDRIVE ® systems. They include extend and retract push buttons... [See More]

  • NEMA Size: 4
  • AC Motor Phase: Single; Three
  • Standard Rating: NEMA
  • Motor Voltage: 200 to 575
Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18 -- 18JUH92BA
from WorldWide Electric Corporation

Solid state ESP200 overload relay. Wide range of enclosure types available. Flexibility with field modifications. 100 KA short circuit current rating when protected with class R fuses to 600V. Industrial type disconnect handle. Visible blade disconnect. Easy to install. Coil Table. 60 Hz Voltage -... [See More]

  • NEMA Size: 4
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • Continuous Current: 50 to 200
Contactor -- 850874 [500-EOA930 from Allen-Bradley / Rockwell Automation]
from Radwell International

CONTACTOR, 3 PHASE, OPEN TOP WIRE CONTACTOR, 3 POWER POLES, 240 VAC, 60 HZ, NO OPTION, NEMA 4, 220 VAC @ 50 HZ, 240 VAC @ 60 HZ, 50 HP. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Motor Voltage: 220 to 240
Motor Starters
from Schneider Electric

Combination Starters & Pump Panels. Supplied with circuit breakers with current ratings up to 40A. Supplied with Class CC or Class J fuses with current ratings up to 40A. Up to 32 amps or 20 horsepower. NEMA size 0-6 with fusible or non-fusible disconnect switch. NEMA sizes 0-7 with... [See More]

  • NEMA Size: 0; 1; 2; 3; 4; 5; 6; 7
  • IEC Size: H
  • Standard Rating: NEMA; IEC
  • Continuous Current: 20 to 50
Manual Starter -- N1D75-1MSAB
from Appleton Electric

NEMA 3/4X/12 ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. INTRAGROUND. BRAND. APPROVAL UL. CONDUIT ENTRY DEAD END. HUB SIZE 1/2 OR 3/4 INCH. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. N1D MODEL [See More]

  • NEMA Size: 3; 4
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • Number of Poles: 1
Magnetic Starter -- AN16NN0A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 4 SIZE. 135 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO LEFT MOUNT AUXILIARY CONTACT. 40 HP AT 208 V, 50 HP AT 240 V, 75 HP AT 380 V 50 HZ, 100 HP AT 480/600 V POWER... [See More]

  • NEMA Size: 4
  • Continuous Current: 135
  • Standard Rating: NEMA
  • Motor Voltage: 110 to 120
Variable Speed Positioning Systems
from Joyce/Dayton Corp.

Joyce/Dayton offers Variable Speed Positioning Systems (VSPS) for one-third to 3 horsepower motors in a variety of voltages. Variable speed positioning systems are programmable controllers that increase the capability of motorized jacks and actuators by allowing the operator to easily program up to... [See More]

  • NEMA Size: 4
  • AC Motor Phase: Single (optional feature); Three
  • Standard Rating: NEMA
  • Motor Voltage: 200 to 575
Across-Line Motor Starters, Heavy Duty Motor Starter With ESP200 Solid State Overload -- 14JUH320A
from WorldWide Electric Corporation

True phase loss protection - trips within 3 seconds. Phase unbalanced prevents motor running inefficiently. Ground fault trip when selected. Selectable trip class: 5, 10, 20 or 30. Reset trip can be selected auto/manual reset. Overload is self powered. No need for external power source. Dual... [See More]

  • NEMA Size: 4
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • Continuous Current: 50 to 200
Contactor/Starter Coil -- 6818662 [55-501463G004 from GE Company]
from Radwell International

DISCONTINUED BY MANUFACTURER, COIL, 460/480 VAC, 50/60 HZ, NEMA 4, RATED 300 AND 200 LINE, MAGNETIC CONTACTORS AND STARTERS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Motor Voltage: 480
  • Standard Rating: NEMA
Manual Starter -- N1DC75-1MSAB
from Appleton Electric

NEMA 3/4X/12 ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. INTRAGROUND. BRAND. APPROVAL UL. CONDUIT ENTRY FEED THROUGH. HUB SIZE 1/2 OR 3/4 INCH. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. N1DC MODEL [See More]

  • NEMA Size: 3; 4
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • Number of Poles: 1
Magnetic Starter -- AN56NN0AB
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 4 SIZE. 135 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO-1NC AUXILIARY CONTACT. 40 HP AT 208 V, 50 HP AT 240 V, 75 HP AT 380 V 50 HZ, 100 HP AT 480/600 V POWER RATING/VOLTAGE. BIMETALLIC... [See More]

  • NEMA Size: 4
  • Continuous Current: 135
  • Standard Rating: NEMA
  • Motor Voltage: 110 to 120
Across-Line Motor Starters, Heavy Duty Motor Starters With Ambient Compensated Bimetal Overload, Three-Phase - 3-Pole -- 14JG320A81
from WorldWide Electric Corporation

Ambient compensated bimetal overload protection. Rugged industrial design. Half sizes for cost & space savings. Dual voltage, dual frequency coils. Large silver cadmium contacts. Wide range of accessories. Easy coil access. Overload test feature. Gravity dropout. Applications. Heavy Duty Motor... [See More]

  • NEMA Size: 4
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Continuous Current: 135
Solid State Overload/Relay -- 417743 [10-6530-4 from Eaton Corporation]
from Radwell International

OVERLOAD RELAY, 1.5/3 AMP, 600 VAC, 3 POLE, USED ON SIZE 4 FREEDOM, SERIES A-1, NEMA 4. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Continuous Current: 3
  • Standard Rating: NEMA
  • Motor Voltage: 600
Across-Line Motor Starters, Irrigation Pump Panels -- IPP4-230
from WorldWide Electric Corporation

Heavy duty NEMA starters. Fully gasketed NEMA 3R rainproof enclosures. 100 KA interrupting capacity with class R fuses. Solid state or ambient compensated bi-metal overload relays. Copper grounding lug for three #6 wires. Heavy duty disconnect handle. Bold pilot legend. Generous accessory space. CSA... [See More]

  • NEMA Size: 4
  • Continuous Current: 50 to 200
  • Standard Rating: NEMA
Solid State Overload/Relay -- 4655996 [BA43A from Eaton Corporation]
from Radwell International

BLOCK OVERLOAD RELAY, 3/30 AMPS, 600 VAC, 3 POLES, NEMA 4, TYPE B BLOCK. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Continuous Current: 30
  • Standard Rating: NEMA
  • Motor Voltage: 600
Across-Line Motor Starters, NEMA Heavy Duty Explosion Proof Starters With Start/Stop Pushbuttons Installed -- 14JUH32HCA1
from WorldWide Electric Corporation

NEMA 7 & 9 / 3 & 4 enclosure. Heavy duty NEMA starters. Start/stop button. Bold pilot legend. Solid state ESP200 overload relay. Through door overload reset button. 230/460 dual voltage, 50/60 hertz dual frequency coils. True phase loss protection - trips within three seconds. Phase... [See More]

  • NEMA Size: 4
  • Continuous Current: 50 to 200
  • Standard Rating: NEMA
  • Control Voltage: 440 to 480
Starter -- 11898086 [CR306F002 from GE Company]
from Radwell International

MOTOR STARTER, CR306, 300-LINE, OPEN, 600 V, 135 AMP, 115-120 VAC 50/60 HZ, NEMA 4, 3 POLE, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Continuous Current: 135
Starter -- 129648626 [PESW-B9D39AX-R63 from WEG Electric Motors Corp.]
from Radwell International

WEG ELECTRIC PESW SERIES MANUAL MOTOR STARTER, PUSHBUTTON, 9A, 3-POLE, 480 VAC (50/60HZ) COIL VOLTAGE, THERMAL OVERLOAD, 7.0-10.0A ADJUSTABLE, NEMA 4/4X.. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Motor Voltage: 480
  • Standard Rating: NEMA
Starter -- 162216 [AE16NN0A from Eaton Corporation]
from Radwell International

IEC MOTOR STARTER, TYPE AE16, FREEDOM SERIES, 3 POLE, 3 PHASE, NEMA 4, 110-120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • AC Motor Phase: Three
  • Standard Rating: NEMA; IEC
  • IEC Size: M
Starter -- 21947521 [ECX09C3CAA-J from Eaton Corporation]
from Radwell International

STARTER, NON-COMBINATION, FIXED HEARET OLR / XT ONLY, IEC, FVNR, NEMA 4, 9 AMP, 440-460 VAC, 50/60 HZ, WATERTIGHT, PAINTED STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Continuous Current: 9
  • Standard Rating: NEMA; IEC
  • Motor Voltage: 460
Starter -- 3019 [509-BCB from Allen-Bradley / Rockwell Automation]
from Radwell International

STARTER, NON REVERSING, SIZE 1, NEMA 4/4X STAINLESS STEEL, 3 PHASE, EUTECTIC OVERLOAD, NO FUSE COVER, STANDARD CAPACITY, 460/480 VAC @ 60HZ, 10 HP, FULL VOLTAGE, 3 PHASE, NEMA, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Motor Voltage: 480
Starter -- 57256106 [2510FW1 from Schneider Electric, Ltd.]
from Radwell International

MANUAL STARTER, WATER TIGHT ENCLOSURE, 16AMP, 1POLE, 277VAC, 1HP, NEMA 4, 1 CONDUIT OPENING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Number of Poles: 1
  • Standard Rating: NEMA
Starter -- 57256114 [2510FW1P from Schneider Electric, Ltd.]
from Radwell International

MANUAL STARTER, FRACTIONAL HORSEPOWER, 16 AMP, 1 POLE, 1 HP AT 277 VAC, RED INDICATOR, NEMA 4 ENCLOSURE, 1 CONDUIT OPENING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Continuous Current: 16
  • Standard Rating: NEMA
  • Motor Voltage: 277
Starter -- 57256129 [2510FW2 from Schneider Electric, Ltd.]
from Radwell International

2 POLES, 16 AMP, NEMA, ENCLOSED TOGGLE MANUAL MOTOR STARTER 1 HP AT 115 VAC, 1 HP AT 230 VAC, 1 HP AT 277 VAC, 3/4 HP AT 115 VDC & 3/4 HP AT 230 VDC, CE, CSA, NEMA 4 & UL LISTED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Continuous Current: 16
  • Standard Rating: NEMA
  • Motor Voltage: 115 to 277
Starter -- 6493818 [CR306F002LTH from GE Company]
from Radwell International

STARTER, NON-REVERSING, CR306 SERIES, THERMAL OVERLOAD, NEMA 4, OPEN STYLE, 3NO, 135AMP, 110/120VAC, 50/60HZ, MAGNETIC COIL, SURFACE MOUNT, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Standard Rating: NEMA
Starter -- 74092 [509-CCD from Allen-Bradley / Rockwell Automation]
from Radwell International

STARTER, NON REVERSING, SIZE 2, NEMA 4/4X STAINLESS STEEL, 3 PHASE, EUTECTIC OVERLOAD, NO FUSE COVER, STANDARD CAPACITY, 115/120 VAC @ 50/60HZ, FULL VOLTAGE, 3 PHASE, NEMA, NON COMBINATION, ENCLOSURE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Motor Voltage: 120
Starter -- 74503 [520F-EOD from Allen-Bradley / Rockwell Automation]
from Radwell International

TORQUE STARTER, NON REVERSING, 520F SERIES, NEMA 4, 2-SPEED, CONSTANT/VARIABLE TYPE, SIZE 4, 115-220 VAC COIL, 60 HZ, W/ EUTECTIC ALLOY, OPEN, 135 AMP, FULL VOLTAGE, 3 PHASE, NON COMBINATION, NEMA, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • Continuous Current: 135
Starter -- 74693 [600-TCX5 from Allen-Bradley / Rockwell Automation]
from Radwell International

MANUAL STARTING SWITCH, SWITCH, 115-230 VAC, SINGLE PHASE, 3/4 HP, TOGGLE, 2 POLE, NEMA 4 WATERTIGHT ENCLOSURE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • AC Motor Phase: Single
  • Standard Rating: NEMA
  • Motor Voltage: 230
Starter -- 970434 [280D-F12D-10C-CR-3 from Allen-Bradley / Rockwell Automation]
from Radwell International

STARTER, DEVICENET, NEMA 4 ENCLOSURE, 120 VAC CONTROL, 10 AMP RATED SCP, 1.1-5.5 AMP OVERLOAD RANGE, CONDUIT ENTRANCE, 3 METER MOTOR CABLE, HAND/OFF/AUTO SELECTOR KEYPAD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • NEMA Size: 4
  • Continuous Current: 5.5 to 10
  • Standard Rating: NEMA
  • Motor Voltage: 120