Electromechanical AC Motor Starters

42 Results
0.16A Manual Motor Starters -- MMS-32H-0.16A
from Altech Corp.

Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Single
  • Standard Rating: IEC
  • Continuous Current: 0.1600
GX11 Sealed Contactor -- GX11
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 150
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Motor Starters -- MS-N
from Mitsubishi Electric Automation, Inc.

A type of starter for AC motors that combines a magnetic contactor and an overload relay. The MS-T (10-32 amps) and MS-N (35-400 amps) series motor starters offer a compact design and provide reliable protection for your motors against overload and short-circuit conditions in any industrial... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 35 to 400
Bar-Mounted Contactor -- TeSys B
from Schneider Electric, Automation & Control

TeSys B - Bar contactors up to 900 kW. 4 sizes: LC1-BL up to 800 A/AC-1. LC1-BM up to 1250 A/AC-1. LC1-BP up to 2000 A/AC-1. LC1-BR up to 2750 A/AC-1. 4 arrangements of instantaneous contacts. Combinable thermal overload relays: LR9-F, LT6 Benefits. Quick, simple selection. Applications. Industry,... [See More]

  • Device Technology: Electro-mechanical
  • Number of Poles: 1 to 4
  • Continuous Current: 800
  • Control Voltage: 220
Autotransformer Combination Panels -- MA43/015TE
from Selectric, Inc.

NEMA 3R enclosure, splitter block, 3 magnetic contactors, transition timer [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Three
  • Standard Rating: NEMA
  • NEMA Size: 3
Single-phase Motor Soft-starters -- RGTS Series
from CARLO GAVAZZI Automation Components

The RGTS Series is a fully solid state solution. Wire bonding technology reduces the thermal and mechanical stresses of the output chips resulting in a longer lifetime compared to other assembled technologies or electro-mechanical solutions. The RGTS is a very simple soft starter requiring just two... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 25
  • AC Motor Phase: Single
  • Motor Voltage: 24 to 240
Contact Kit -- 9194051 [KPMH12-76 from Specialty Product Technologies]
from Radwell International

LATCHING SERVICE KIT, ELECTROMECHINICAL, CONVERT STANDARD RELAY TO MECHANICALLY HELD RELAY, 600 VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 600
Hybrid motor starter - ELR H3-I-PT- 24DC/500AC-0,6 - 2903920
from PHOENIX CONTACT USA

Hybrid motor starter for starting 3~ AC motors up to 500 V AC and 0.6 A output current, with 24 V DC control voltage, adjustable overload shutdown, and push-in connection. [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 24
  • Continuous Current: 0.0750 to 0.6000
  • Operating Temperature: 77 to 158
Mini Motor Contactors -- CI 5
from Danfoss A/S

CI 5 contactors cover the power range up to 5.5 kW and are available for AC and DC coil voltages enabling reliable working with extremely low and high voltage fluctuations. Characteristic of the contactors is that they are compact and suitable for applications where space is at a premium. With... [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 24 to 400
  • Standard Rating: IEC
  • Three Phase Power: 1.47 to 7.37
GX12 Sealed Contactor -- GX12
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 225
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Contactor -- TeSys D
from Schneider Electric, Automation & Control

TeSys D - Contactors and reversing contactors up to 75 kW/400 V and 250 A/AC1. Contactors and reversing contactors up to 75 kW/400V and 250A/AC1. » AC, DC, low-consumption DC control circuit. » All types of starter: reversing or non-reversing, star/delta, by auto-transformer, etc. [See More]

  • Device Technology: Electro-mechanical
  • Number of Poles: 2
  • Continuous Current: 200
  • Control Voltage: 110
Three Phase AC Motor Soft Starter -- MCRSGD
from CARLO GAVAZZI Automation Components

The RSGD is an easy to use soft-starter for 3-phase induction AC motors, needing just three settings. The self-learning algorithm adjusts the soft starter parameters to work with different applications and varying load conditions. It is active at every start to ensure that the motor always starts... [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Three
  • Standard Rating: IEC
  • Continuous Current: 12 to 100
Contactor -- 222906506 [GV241BAX from Sensata Technologies]
from Radwell International

RELAY, SERIES GV24, ELECTROMECHANICAL, 12 VDC, 400 A, SPST-NO, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Control Voltage: 12
Motor Contactors -- CI (141-180 series)
from Danfoss A/S

The contactor programme CI 141-180 consists of one frame size with three NO main contacts and one auxiliary contact block with one NO and one NC auxiliary contact. Spare contacts are available and by maintenance, the moveable system blocks when removing the chamber. By replacing contacts, wire... [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 220 to 690
  • Standard Rating: IEC
  • Three Phase Power: 73.71 to 121
GX14 Sealed Contactor -- GX14
from GIGAVAC

Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 350
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Contactor -- TeSys F
from Schneider Electric, Automation & Control

TeSys F - Contactors and reversing contactors up to 450 kW/400 V and 2100 A/AC1. Contactors and reversing contactors up to 450 kW/400 V and 2100 A/AC1. Contactors and reversing contactors: All AC and DC control voltages 50/400 Hz. "Power" connection. Screw connectors. Flexibility by addition of... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 200
  • Standard Rating: IEC
  • Thermal Current: 200
Three Phase AC Motor Soft Starter -- RSGD
from CARLO GAVAZZI Automation Components

The RSGD is an extremely compact 75mm wide and easy-to-use 3-phase soft starter for AC induction motors up to 100A. The new self-learning algorithm has been adapted to work with different applications without needing to adjust the initial torque, therefore resulting in an almost plug ’n play... [See More]

  • Device Technology: Electro-mechanical
  • AC Motor Phase: Three
  • Standard Rating: IEC
  • Continuous Current: 100
Contactor -- 225182100 [GX21BA from Sensata Technologies]
from Radwell International

CONTACTOR, ELECTROMECHANICAL, IP67 / IP69K, DC TYPE, RELAY / 1 FORM X / SPST-NO-DM, 150 AMP, SINGLE PHASE, SINGLE POLE, 800 VDC, COIL / 600 MA / 12 VDCFLYING LEAD TERMINATION. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 150
  • AC Motor Phase: Single
  • Control Voltage: 12 to 800
Motor Contactors -- CI (6-50 series)
from Danfoss A/S

CI 5 contactors cover the power range up to 5.5 kW and are available for AC and DC coil voltages enabling reliable working with extremely low and high voltage fluctuations. Characteristic of the contactors is that they are compact and suitable for applications where space is at a premium. With... [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 220 to 690
  • Standard Rating: IEC
  • Three Phase Power: 3.35 to 33.51
GX16 Sealed Contactor -- GX16
from GIGAVAC

Chassis level power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology used for advanced aerospace programs. Hermetically... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 600
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Contactor -- 4938496 [S-N125 AC200V from Mitsubishi Electric & Electronics USA, Inc.]
from Radwell International

CONTACTOR, MS-N SERIES, ELECTROMECHANICAL, 200V COIL, 125A RATING @ 240VAC, 120A RATING @ 380/400/415/440VAC, 10HP RATING @ 120VAC, 20HP RATING @ 240VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Motor Contactors -- CI (61-98 series)
from Danfoss A/S

The contactor programme CI 61-98 consists of one frame size with three NO main contacts. Coils are standard for dual frequency. A long electrical lifetime makes the CI 61-98 contactors suitable for operation of all kinds of electrical loads in modern industry. Combined with a thermal overload relay,... [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 220 to 690
  • Standard Rating: IEC
  • Three Phase Power: 40.21 to 60.31
GX23 Sealed Contactor -- GX23
from GIGAVAC

Rugged EPIC ® Ceramic-to-Metal Seal Rated to 175 °C – Reduced risk of fire or meltdown in over-current conditions compared to the less-durable epoxy seal. EPIC ® Hermetic Seal – Designed to meet UL1604 for Class I & II, Div 2 and Class III for use in hazardous locations,... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 350 to 710
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Solid State Overload/Relay -- 119028777
from Radwell International

ELECTROMECHANICAL RELAY, COIL 24VAC, 10AMP, 8 BLADE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Motor Contactors with Interface Relay -- CI EI (210-420 series)
from Danfoss A/S

The contactor programme CI210 EI - 420 EI consist of one frame size. The series are equipped with three NO main contacts and an auxiliary contact block with one NO and one NC auxiliary contact. Spare contacts are available and by maintenance, the moveable system blocks when removing the chamber. The... [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 220 to 1000
  • Standard Rating: IEC
  • Three Phase Power: 84.43 to 295
GXNC14 Normally Closed Sealed Contractor -- GXNC14
from GIGAVAC

Normally closed version of GIGAVAC GX14. Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC ® Seal rated to 175 °C – Reduced risk of fire or meltdown in over current conditions. The same technology... [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 350
  • AC Motor Phase: Single
  • Motor Voltage: 12 to 800
Solid State Overload/Relay -- 119055422
from Radwell International

DISCONTINUED BY MANUFACTURER, ELECTROMECHANICAL RELAY, 8 PINS, 5A 220VAC, 5A 30VDC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 119060613
from Radwell International

ELECTROMECHANICAL RELAY, 24VDC, 1A, 30VDC OR 120VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 222029357
from Radwell International

RELAY, ELECTROMECHANICAL COIL, 28 VDC / 120 VAC 1 AMP, 120 VDC / 220 VAC 60 HZ, 9000 OHM, 2.4 MADC OPERATE, SPDT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 120 to 220
  • Continuous Current: 1
  • Control Voltage: 28 to 120
Solid State Overload/Relay -- 32902479 [OAC5A from Sensata Technologies]
from Radwell International

I/O MODULE, STANDARD SERIES, 5 VDC, 20 MAMP, 24-280 VAC OUTPUT, 3 AMP OUTPUT, 240 OHM INPUT RESISTANCE, ELECTROMECHANICAL RELAY TYP, BOARD MOUNT, BLACK. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 280
  • Continuous Current: 3
  • Control Voltage: 5
Solid State Overload/Relay -- 40578146 [1SAZ721201R1038 from ABB AB]
from Radwell International

THERMAL OVERLOAD RELAY, ELECTROMECHANICAL, 4.2-57. AMP SETTING RANGE, 3 POLE, 1 AUX CONTACT - NO, 1 AUX CONTACT - NC, 600 VAC/VDC - 690 VAC RATED OPER VOLTAGE, 50/60 HZ, TF42-5.7. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 600 to 690
  • Continuous Current: 57
  • Number of Poles: 3
Solid State Overload/Relay -- 4720939 [AZ420-V70-4LUS from American Zettler, Inc.]
from Radwell International

ELECTROMECHANICAL RELAY, DPDT OUTPUT RELAY CONTACT FORM, 800OHM RESISTANCE RATING, 2AMP, 26VDC, 115VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 52760779
from Radwell International

RELAY REVERSAL VOLTAGE WINDOW COMPARATOR 400VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 52760797
from Radwell International

RELAY REVERSAL PHASE FAILURE 400VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
Solid State Overload/Relay -- 5621099 [XTOB012BC1 from Eaton Corporation]
from Radwell International

OVERLOAD RELAY, XTOB SERIES, 690 VAC, 15 AMPS CONTACT CURRENT, 9-12 AMPS CURRENT, 1 NORMALLY OPEN / 1 NORMALLY CLOSED, PANEL MOUNT, ELECTROMECHANICAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 690
  • Continuous Current: 12 to 15
Solid State Overload/Relay -- 57538044 [LRD14 from Schneider Electric, Ltd.]
from Radwell International

OVERLOAD RELAY, LRD SERIES, BIMETALLIC, ELECTROMECHANICAL, 3 POLE, 7-10 AMP, 690 VAC, 6 KV, 50/60 HZ, IEC, CLASS 10, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 10
  • Standard Rating: IEC
  • Motor Voltage: 690
Starter -- 1052366 [3RK1301-1EB00-0AA2 from Siemens Analytical Products]
from Radwell International

ELECTROMECHANICAL STARTER, FOR BRAKE CONTROL MODULE, 3 PHASE, 2.8-4 AMP SETTING RANGE, 400 VAC, 50/60 HZ, 1.5 KW. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Continuous Current: 4
  • AC Motor Phase: Three
  • Motor Voltage: 400
Starter -- 1052369 [3RK1301-1EB00-1AA2 from Siemens Analytical Products]
from Radwell International

ELECTROMECHANICAL MOTOR STARTER, REVERSING, 3 POLE, 2.8-4 AMP, 400 VAC, 50/60 HZ, 1.5 KW, FOR BRAKE CONTROL MODULES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 400
  • Continuous Current: 4
  • Number of Poles: 3
Starter -- 4390719 [3RK1301-1DB00-1AA2 from Siemens Analytical Products]
from Radwell International

ELECTROMECHANICAL MOTOR STARTER, REVERSING, 3 POLE, 2.2-3.2 AMP, 400 VAC, 50/60 HZ, 1.1 KW, FOR BRAKE CONTROL MODULES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 400
  • Continuous Current: 3.2
  • Number of Poles: 3
Thermal Overload/Heater -- 35360620 [TF42-10 from ABB AB]
from Radwell International

THERMAL OVERLOAD RELAY, ELECTROMECHANICAL, 7.60-10.0 AMP SETTING RANGE, 690 VAC / 600 VDC RATED, 3 POLES, 1NO / 1NC AUX CONTACTS, IP20, (1SAZ721201R1043). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 690
  • Continuous Current: 10
  • Number of Poles: 3
Thermal Overload/Heater -- 35360655 [TF42-5.7 from ABB AB]
from Radwell International

THERMAL OVERLOAD RELAY, ELECTROMECHANICAL, 4.2-57. AMP SETTING RANGE, 3 POLE, 1 AUX CONTACT - NO, 1 AUX CONTACT - NC, 600 VAC/VDC - 690 VAC RATED OPER VOLTAGE, 50/60 HZ, TF42-5.7. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 600 to 690
  • Continuous Current: 57
  • Number of Poles: 3
Thermal Overload/Heater -- 40577183 [1SAZ311201R1001 from ABB AB]
from Radwell International

THERMAL OVERLOAD RELAY, ELECTROMECHANICAL, 18-25 AMP SETTING RANGE, 440/500/690 VAC RATED OPER VOLTAGE, 25 AMP RATED OPER CURRENT, 3 POLES, 1 AUX CONTACT, IP20, TA42DU-25. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Device Technology: Electro-mechanical
  • Motor Voltage: 690
  • Continuous Current: 25
  • Number of Poles: 3