8 AC Motor Starters

2 Results
Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18 -- 18PUW92BA
from WorldWide Electric Corporation

Solid state ESP200 overload relay. Wide range of enclosure types available. Flexibility with field modifications. 100 KA short circuit current rating when protected with class R fuses to 600V. Industrial type disconnect handle. Visible blade disconnect. Easy to install. Coil Table. 60 Hz Voltage -... [See More]

  • NEMA Size: 8
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • Continuous Current: 400 to 1220
Across-Line Motor Starters, Heavy Duty Motor Starter With ESP200 Solid State Overload -- 14PUN320A
from WorldWide Electric Corporation

True phase loss protection - trips within 3 seconds. Phase unbalanced prevents motor running inefficiently. Ground fault trip when selected. Selectable trip class: 5, 10, 20 or 30. Reset trip can be selected auto/manual reset. Overload is self powered. No need for external power source. Dual... [See More]

  • NEMA Size: 8
  • Device Technology: Solid State
  • Standard Rating: NEMA
  • Continuous Current: 400 to 1220