NEMA Rated AC Motor Starters

72 Results
3 Pole AC/DC Coil Contactors -- MC-185A-100/200V
from Altech Corp.

Features: 8 Frame Sizes. 1/2HP up to 600HP @ 480V AC. Direct Mounting Overload Relays. Degree of protection:IP20. Flame Resistance:According to UL948 [See More]

  • Standard Rating: NEMA; IEC
  • AC Motor Phase: Single
  • Device Technology: Electro-mechanical
  • NEMA Size: 4
Motor Starters
from Joyce/Dayton Corp.

Joyce/Dayton offers standard motor starter controls for one-third to 15 horsepower motors in a variety of voltages. These motor starters are the heart of basic control systems for motorized jacks, actuators, electric cylinders, and ComDRIVE ® systems. They include extend and retract push buttons... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 4
  • AC Motor Phase: Single; Three
  • Motor Voltage: 200 to 575
Auxiliary Contact -- 14751 [C320-KA1 from Eaton Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 1NO, 600VAC MAX, SCREW TERMINAL, NEMA 2. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • NEMA Size: 2
Main contactor LS ELECTRIC MC12B-30-11-K7-S-E - 1345000500 [1345000500 from LS ELECTRIC America Inc.]
from Automation24, Inc.

The main contactor MC12B-30-11-K7-S-E - 1345000500 from LS ELECTRIC is offered for load switching up to 7.5 HP at AC-3/480 V. The Metasol main contactor MC12B-30-11-K7-S-E - 1345000500 from LS ELECTRIC operates on a control supply voltage of 120 V AC and features one normally open and one normally... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 690
  • NEMA Size: 00
  • Three Phase Power: 7.5
Across-Line Motor Starters, Heavy Duty Combination Starters MCP Type With Solid State Overload Class 18 -- 18CUB92BA
from WorldWide Electric Corporation

Solid state ESP200 overload relay. Wide range of enclosure types available. Flexibility with field modifications. 100 KA short circuit current rating when protected with class R fuses to 600V. Industrial type disconnect handle. Visible blade disconnect. Easy to install. Coil Table. 60 Hz Voltage -... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 0
  • Device Technology: Solid State
  • Continuous Current: 0.7500 to 3.4
Manual Starter -- ACSE040805SQD13
from Appleton Electric

MOTOR PROTECTOR, NON-REVERSING TYPE. NEMA 1 SIZE. NEMA 3/3R/7CD ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 3 POLES. 7-1/2 HP AT 200 TO 230 VOLT AC, 10 HP AT 380 TO 575 VOLT AC (POLY PHASE) 1 PHASE HP/VOLTS. PUSHBUTTON OPERATOR. ENCLOSURE MATERIAL CAST ALUMINUM. SHAFT/BUSHING/COVER/BOLT MATERIAL... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 1; 3; 7
  • AC Motor Phase: Single
  • Number of Poles: 3
Motor Starters
from Schneider Electric

Combination Starters & Pump Panels. Supplied with circuit breakers with current ratings up to 40A. Supplied with Class CC or Class J fuses with current ratings up to 40A. Up to 32 amps or 20 horsepower. NEMA size 0-6 with fusible or non-fusible disconnect switch. NEMA sizes 0-7 with... [See More]

  • Standard Rating: NEMA; IEC
  • IEC Size: H
  • NEMA Size: 0; 1; 2; 3; 4; 5; 6; 7
  • Continuous Current: 20 to 50
EMX3 Soft Starter -- EMX3-0023B
from AuCom North America Inc.

The EMX3 introduces a new generation in soft start technology: XLR-8, Adaptive Acceleration Control. XLR-8 has an unprecedented level of control over motor's acceleration and deceleration profiles. Using XLR-8, the soft starter learns the motor's performance during start and stop, then adjusts... [See More]

  • Standard Rating: NEMA
  • AC Motor Phase: Three
  • Device Technology: Solid State
  • NEMA Size: 1
Magnetic Contactor -- A201K4DA
from Eaton Corporation

NON REVERSING TYPE. NEMA 4 SIZE. UL, CSA APPROVAL. OPEN ENCLOSURE. 135 AMPERE CURRENT RATING. 4 POLE(S). NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO AUXILIARY CONTACT. 40 HP AT 208 V 3 PHASE, 50 HP AT 240 V 3 PHASE, 100 HP AT 480/600 V 3 PHASE (UL) POWER... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 135
  • NEMA Size: 4
  • Motor Voltage: 110 to 120
Autotransformer Combination Panels -- MA43/015TE
from Selectric, Inc.

NEMA 3R enclosure, splitter block, 3 magnetic contactors, transition timer [See More]

  • Standard Rating: NEMA
  • AC Motor Phase: Three
  • Device Technology: Electro-mechanical
  • NEMA Size: 3
Variable Speed Positioning Systems
from Joyce/Dayton Corp.

Joyce/Dayton offers Variable Speed Positioning Systems (VSPS) for one-third to 3 horsepower motors in a variety of voltages. Variable speed positioning systems are programmable controllers that increase the capability of motorized jacks and actuators by allowing the operator to easily program up to... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 4
  • AC Motor Phase: Single (optional feature); Three
  • Motor Voltage: 200 to 575
Auxiliary Contact -- 2056261 [C320KGS41 from Eaton Corporation]
from Radwell International

AUXILIARY CONTACT, FREEDOM SERIES, 8 AMP, 660 VAC, 1 NO, 4-5 NEMA SIZE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 660
  • Continuous Current: 8
Main contactor LS ELECTRIC MC32A-30-22-K7-S-E - 1336012900 [1336012900 from LS ELECTRIC America Inc.]
from Automation24, Inc.

The main contactor MC32A-30-22-K7-S-E - 1336012900 from LS ELECTRIC is offered for load switching up to 20 HP at AC-3/480 V. The Metasol main contactor MC32A-30-22-K7-S-E - 1336012900 from LS ELECTRIC operates on a control supply voltage of 120 V AC and features two normally open and two normally... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 690
  • NEMA Size: 1
  • Three Phase Power: 20
Across-Line Motor Starters, Heavy Duty Motor Starter With ESP200 Solid State Overload -- 14BUA32AA
from WorldWide Electric Corporation

True phase loss protection - trips within 3 seconds. Phase unbalanced prevents motor running inefficiently. Ground fault trip when selected. Selectable trip class: 5, 10, 20 or 30. Reset trip can be selected auto/manual reset. Overload is self powered. No need for external power source. Dual... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 00
  • Device Technology: Solid State
  • Continuous Current: 0.2500 to 1
Manual Starter -- EDS110-1MSAB
from Appleton Electric

NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY DEAD END. HUB SIZE 1 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Number of Poles: 1
MVS Soft Starter -- MVS-0080-V02
from AuCom North America Inc.

MVS Series starters provide integrated motor starting and monitoring functions for the most demanding industrial situations . Advanced algorithms ensure ultra-smooth starting and stopping, and fully adjustable protection features maximise electrical and mechanical protection for your motor and... [See More]

  • Standard Rating: NEMA
  • AC Motor Phase: Three
  • Device Technology: Solid State
  • NEMA Size: 1; 2
Magnetic Contactor -- CN15AN2AB
from Eaton Corporation

NON REVERSING TYPE. NEMA 00, FRAME 45 MM SIZE. UL, CSA APPROVAL. HORIZONTAL/VERTICAL MOUNTING. OPEN ENCLOSURE. 9 AMPERE CURRENT RATING. 2 POLE(S). NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO SIDE MOUNTED AUXILIARY CONTACT. 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 110 to 120
  • Continuous Current: 9
  • Single Phase Power: 0.3333 to 2
Auxiliary Contact -- 337665 [595-B02 from Allen-Bradley / Rockwell Automation]
from Radwell International

AUXILIARY CONTACT, 1 NC, NEMA SIZE 0-2, 600 VAC, 3 CONDUCTORS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 600
Main contactor Siemens SIRIUS 3RT20181AK610UA0 [3RT20181AK610UA0 from Siemens Corporation]
from Automation24, Inc.

The compact main contactor 3RT20181AK610UA0 from Siemens is offered for the performance range up to 5 HP at AC-3/480 V. The SIRIUS power contactor 3RT20181AK610UA0 from Siemens uses a control supply voltage of 120 V AC and features one NO contact as auxiliary contacts as well as a practical... [See More]

  • Standard Rating: NEMA
  • Three Phase Power: 5
  • Motor Voltage: 690
  • Control Voltage: 120
Across-Line Motor Starters, Heavy Duty Motor Starters With Ambient Compensated Bimetal Overload, Single-Phase - 2-Pole -- 14BP12AA81
from WorldWide Electric Corporation

Ambient compensated bimetal overload protection. Rugged industrial design. Half sizes for cost & space savings. Dual voltage, dual frequency coils. Large silver cadmium contacts. Wide range of accessories. Easy coil access. Overload test feature. Gravity dropout. Applications. Heavy Duty Motor... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 00
  • AC Motor Phase: Single
  • Continuous Current: 9
Manual Starter -- EDS11100
from Appleton Electric

NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY DEAD END. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 1/2 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Number of Poles: 2
Magnetic Contactor -- CN15BN2AB
from Eaton Corporation

NON REVERSING TYPE. NEMA 0, FRAME 45 MM SIZE. UL, CSA APPROVAL. HORIZONTAL/VERTICAL MOUNTING. OPEN ENCLOSURE. 18 AMPERE CURRENT RATING. 2 POLE(S). NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO SIDE MOUNTED AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 110 to 120
  • Continuous Current: 18
  • Single Phase Power: 3 to 5
Auxiliary Contact -- 337672 [595-BB from Allen-Bradley / Rockwell Automation]
from Radwell International

AUXILIARY CONTACT, 600 VAC, 10 AMP, 50/60 HZ, SIZE 0-5, 2 NC, FOR 500 LINE CONTACTORS AND STARTERS, NEMA/EEMAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 600
  • Continuous Current: 10
Main contactor Siemens SIRIUS 3RT20271AK600UA0 [3RT20271AK600UA0 from Siemens Corporation]
from Automation24, Inc.

The compact main contactor 3RT20271AK600UA0 from Siemens is offered for the performance range up to 10 HP at AC-3/480 V. The SIRIUS power contactor 3RT20271AK600UA0 from Siemens uses a control supply voltage of 120 V AC and features one NO + 1 NC contact as auxiliary contacts as well as a practical... [See More]

  • Standard Rating: NEMA
  • Three Phase Power: 10
  • Motor Voltage: 690
  • Control Voltage: 120
Across-Line Motor Starters, Irrigation Pump Panels -- IPP1-230
from WorldWide Electric Corporation

Heavy duty NEMA starters. Fully gasketed NEMA 3R rainproof enclosures. 100 KA interrupting capacity with class R fuses. Solid state or ambient compensated bi-metal overload relays. Copper grounding lug for three #6 wires. Heavy duty disconnect handle. Bold pilot legend. Generous accessory space. CSA... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 10 to 40
  • NEMA Size: 1
Manual Starter -- EDS210-1MSAB
from Appleton Electric

NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY DEAD END. HUB SIZE 1 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Number of Poles: 1
Magnetic Contactor -- CN15DN2AB
from Eaton Corporation

NON REVERSING TYPE. NEMA 1, FRAME 65 MM SIZE. UL, CSA APPROVAL. HORIZONTAL/VERTICAL MOUNTING. OPEN ENCLOSURE. 27 AMPERE CURRENT RATING. 2 POLE(S). NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO SIDE MOUNTED AUXILIARY CONTACT. 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 110 to 120
  • Continuous Current: 27
  • Single Phase Power: 2 to 10
Auxiliary Contact -- 354539 [700-N7 from Allen-Bradley / Rockwell Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, MANUAL ACTUATOR, 120 VAC MAX, 125 VDC MAX, NEMA, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Control Voltage: 125
  • Motor Voltage: 120
Across-Line Motor Starters, NEMA Heavy Duty Explosion Proof Starters With Start/Stop Pushbuttons Installed -- 14CUA32HCA1
from WorldWide Electric Corporation

NEMA 7 & 9 / 3 & 4 enclosure. Heavy duty NEMA starters. Start/stop button. Bold pilot legend. Solid state ESP200 overload relay. Through door overload reset button. 230/460 dual voltage, 50/60 hertz dual frequency coils. True phase loss protection - trips within three seconds. Phase... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 0.2500 to 1
  • NEMA Size: 0
  • Control Voltage: 440 to 480
Manual Starter -- EDS22100
from Appleton Electric

NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY DEAD END. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 3/4 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDS MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Number of Poles: 2
Magnetic Contactor -- CN15GN2AB
from Eaton Corporation

NON REVERSING TYPE. NEMA 2, FRAME 65 MM SIZE. UL, CSA APPROVAL. HORIZONTAL/VERTICAL MOUNTING. OPEN ENCLOSURE. 45 AMPERE CURRENT RATING. 2 POLE(S). NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO SIDE MOUNTED AUXILIARY CONTACT. 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 110 to 120
  • Continuous Current: 45
  • Single Phase Power: 3 to 25
Auxiliary Contact -- 387272 [CAL-16-11A from ABB AB]
from Radwell International

AUXILIARY CONTACT BLOCK, 2 POLE SCREW TYPE, LEFT SIDE MOUNTED AUXILIARY CONTACT BLOCK, INSTANTANEOUS, 1NO/1N C, NEMA, A600 P600, 10A, 600VAC, PRODUCT ID: SK829002-A, EAN: 7320500002964. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Number of Poles: 2
Manual Starter -- EDSC110-1MSAB
from Appleton Electric

NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY FEED THROUGH. HUB SIZE 1. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Number of Poles: 1
Magnetic Contactor -- CN15KN2A
from Eaton Corporation

NON REVERSING TYPE. NEMA 3, FRAME 90 MM SIZE. UL, CSA APPROVAL. HORIZONTAL/VERTICAL MOUNTING. OPEN ENCLOSURE. 90 AMPERE CURRENT RATING. 2 POLE(S). NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO SIDE MOUNTED AUXILIARY CONTACT. 25 HP AT 208 V 3 PHASE, 30 HP AT 240 V 3... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 110 to 120
  • Continuous Current: 90
Auxiliary Contact -- 418872 [C320KGS42 from Eaton Corporation]
from Radwell International

AUXILIARY CONTACT, 10A, 600VAC, FREEDOM NEMA, SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Manual Starter -- EDSC11100
from Appleton Electric

NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY FEED THROUGH. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 1/2 INCH. NUMBER OF GANG 1. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Number of Poles: 2
Magnetic Contactor -- CN15NN2A
from Eaton Corporation

NON REVERSING TYPE. NEMA 4, FRAME 180 MM SIZE. UL, CSA APPROVAL. HORIZONTAL/VERTICAL MOUNTING. OPEN ENCLOSURE. 135 AMPERE CURRENT RATING. 2 POLE(S). NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO SIDE MOUNTED AUXILIARY CONTACT. 40 HP AT 208 V 3 PHASE, 50 HP AT 240 V... [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 110 to 120
  • Continuous Current: 135
Auxiliary Contact -- 418880 [C320KGT5 from Eaton Corporation]
from Radwell International

AUXILIARY CONTACT, NEMA, 10 AMP, 600 VAC, 4 CONTACTS, TOP MOUNTING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 600
  • Continuous Current: 10
Manual Starter -- EDSC210-1MSAB
from Appleton Electric

NEMA 3/3R/7CD/9EFG ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. APPLETON. BRAND. CONDUIT ENTRY FEED THROUGH. HUB SIZE 1 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Number of Poles: 1
Magnetic Starter -- AN16AN0AC
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 00 SIZE. 9 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 00
  • AC Motor Phase: Single; Three
  • Continuous Current: 9
Auxiliary Contact -- 4358535 [49AB22 from Siemens Analytical Products]
from Radwell International

AUX CONTACT, 2 NO 2 NC, 600 VAC, 10 AMP, NEMA 00-4 . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Continuous Current: 10
  • NEMA Size: 00
  • Motor Voltage: 600
Manual Starter -- EDSC22100
from Appleton Electric

NEMA 3/7CD/9EFG ENCLOSURE TYPE. 2 POLES. 2 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. CONTENDER[T] BRAND. CONDUIT ENTRY FEED THROUGH. DC POWER RATING 3/4 HP AT 115/230 VDC. HUB SIZE 3/4 INCH. NUMBER OF GANG 2. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. EDSC MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 7; 9
  • AC Motor Phase: Single
  • Number of Poles: 2
Magnetic Starter -- AN16BN0AC
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ/480/600 V 3 PHASE... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 0
  • AC Motor Phase: Single; Three
  • Continuous Current: 18
Auxiliary Contact -- 4680887 [C320KGS8 from Eaton Corporation]
from Radwell International

AUXILLARY CONTACT, NEMA SIZE 00-2, SIDE MOUNTED, 10 AMP, 690 VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 690
  • Continuous Current: 10
Manual Starter -- N1D75-1MSAB
from Appleton Electric

NEMA 3/4X/12 ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. INTRAGROUND. BRAND. APPROVAL UL. CONDUIT ENTRY DEAD END. HUB SIZE 1/2 OR 3/4 INCH. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. N1D MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 4
  • AC Motor Phase: Single
  • Number of Poles: 1
Magnetic Starter -- AN16DN0AB
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 1 SIZE. 27 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 27
  • AC Motor Phase: Single; Three
  • Motor Voltage: 110 to 120
Auxiliary Contact -- 57434342 [9999D10 from Schneider Electric, Ltd.]
from Radwell International

CONTACTOR, AUX CONTACT KIT, 600 VAC, 5 AMP, NEMA B600, USE WITH 8910 DPA CONTACTOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 600
  • Continuous Current: 5
Manual Starter -- N1DC75-1MSAB
from Appleton Electric

NEMA 3/4X/12 ENCLOSURE TYPE. 1 POLES. 1 HP AT 115 TO 230 VAC 1 PHASE HP/VOLTS. INTRAGROUND. BRAND. APPROVAL UL. CONDUIT ENTRY FEED THROUGH. HUB SIZE 1/2 OR 3/4 INCH. MOTOR STARTER MANUFACTURED BY ALLEN-BRADLEY AUTOMATION SYSTEM. N1DC MODEL [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3; 4
  • AC Motor Phase: Single
  • Number of Poles: 1
Magnetic Starter -- AN16GN0AB
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 208 V 3 PHASE, 15 HP AT 240 V 3... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 2
  • AC Motor Phase: Single; Three
  • Continuous Current: 45
Auxiliary Contact -- 57453924 [CAD32E7 from Schneider Electric, Ltd.]
from Radwell International

RELAY, CONTROL TYPE, DIN RAIL/ PANEL MOUNTING, NEMA A600, 600 VAC, 10 AMP, 3 NO-2NC, 48 VAC COIL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 48 to 600
  • Continuous Current: 10
Magnetic Starter -- AN16KN0A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 3 SIZE. 90 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO RIGHT MOUNT AUXILIARY CONTACT. 25 HP AT 208 V, 30 HP AT 240 V, 50 HP AT 380 V 50 HZ/480/600 V POWER RATING/VOLTAGE. [See More]

  • Standard Rating: NEMA
  • Continuous Current: 90
  • NEMA Size: 3
  • Motor Voltage: 110 to 120
Auxiliary Contact -- 5780580 [EMA13 from Eaton Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 1 NORMALLY OPEN, 600 VAC, 10 AMPS, TOP MOUNT, NEMA 00-4, IEC SIZE A-F. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA; IEC
  • Continuous Current: 10
  • NEMA Size: 00
  • Motor Voltage: 600
Magnetic Starter -- AN16NN0A
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 4 SIZE. 135 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO LEFT MOUNT AUXILIARY CONTACT. 40 HP AT 208 V, 50 HP AT 240 V, 75 HP AT 380 V 50 HZ, 100 HP AT 480/600 V POWER... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 135
  • NEMA Size: 4
  • Motor Voltage: 110 to 120
Auxiliary Contact -- 62458177 [49D54682NO-OS from Siemens Analytical Products]
from Radwell International

SIEMENS, FURNAS ELECTRIC CO, 49D54682NO-OS, 49D54682NOOS, 49D54682NO OLDSTYLE, AUXILIARY CONTACT BLOCK, NORMALLY OPEN, OLDER MODEL, 600VAC MAX, TYPE: N.O.-SPST, FOR: INNOVA/45, SIZE: 00 THRU 3-1/2, CONTACT RATING: NEMA A600, MOUNTING: SIZE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Magnetic Starter -- AN16SN0AB
from Eaton Corporation

FULL VOLTAGE, NON REVERSING TYPE. NEMA 5 SIZE. 270 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO LEFT MOUNT AUXILIARY CONTACT. 75 HP AT 208 V, 100 HP AT 240 V, 150 HP AT 380 V 50 HZ, 200 HP AT 480/600 V POWER... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 270
  • NEMA Size: 5
  • Motor Voltage: 110 to 120
Contact Kit -- 439046 [6-35-2 from Eaton Corporation]
from Radwell International

CONTACT KIT, CITATION SERIES, 3 POLE, NEMA SIZE 3,90 A MP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Number of Poles: 3
  • Motor Voltage: 600
Magnetic Starter -- AN56AN0AC
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 00 SIZE. 9 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2 HP... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 00
  • AC Motor Phase: Single; Three
  • Continuous Current: 9
Contact Kit -- 57433864 [9998-SL12 from Schneider Electric, Ltd.]
from Radwell International

CONTACT KIT, 4P, FOR TYPE S, SIZE 0, 600VAC, NEMA. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
Magnetic Starter -- AN56BN0AC
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 0 SIZE. 18 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 0
  • AC Motor Phase: Single; Three
  • Continuous Current: 18
Contactor -- 10072728 [500-BAD93 from Allen-Bradley / Rockwell Automation]
from Radwell International

CONTACTOR, INSIDE NEMA TYPE 1 ENCLOSURE, 600 VAC, 27 AMP MAX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 600
  • Continuous Current: 27
Magnetic Starter -- AN56DN0AB
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 1 SIZE. 27 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 27
  • AC Motor Phase: Single; Three
  • Motor Voltage: 110 to 120
Contactor -- 10079222 [500-AOD93X4 from Allen-Bradley / Rockwell Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER, DISCONTINUED DATE: 2011-09-29, CONTACTOR, NON REVERSING, FULL VOLTAGE, 600 VAC MAX, 18 AMP MAX, 3 PHASE, NON COMBINATION, NEMA, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Continuous Current: 18
  • AC Motor Phase: Three
  • Motor Voltage: 600
Magnetic Starter -- AN56GN0AB
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 1NO-1NC SIDE MOUNT AUXILIARY CONTACT. 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 208 V 3 PHASE, 15 HP AT 240 V 3... [See More]

  • Standard Rating: NEMA
  • NEMA Size: 2
  • AC Motor Phase: Single; Three
  • Continuous Current: 45
Contactor -- 10079882 [500F-FOC930 from Allen-Bradley / Rockwell Automation]
from Radwell International

CONTACTOR, FEED THROUGH, NON REVERSING, NEMA SIZE 5, 270 AMP, 575 VAC @ 50 HZ, 600 VAC @ 60HZ, NO OPTION, 3 POWER POLES, 3 PHASE, NO DISC OR CB AUX CONTACTS, FULL VOLTAGE, 3 PHASE, NON COMBINATION, NEMA, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Continuous Current: 270
  • AC Motor Phase: Three
  • Motor Voltage: 575 to 600
Magnetic Starter -- AN56KN0A
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. NEMA 3 SIZE. 90 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 1NO-1NC AUXILIARY CONTACT. 25 HP AT 208 V, 30 HP AT 240 V, 50 HP AT 380 V 50 HZ/480/600 V POWER RATING/VOLTAGE. BIMETALLIC AMBIENT... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 90
  • NEMA Size: 3
  • Motor Voltage: 110 to 120
Contactor -- 10080276 [500-GOA930 from Allen-Bradley / Rockwell Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER 08/09/2018, CONTACTOR, 500 SERIES, NEMA SIZE 6, 220-240 VAC COIL, 3 POLE, 540 AMP, HORIZONTAL MOUNTING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 240
  • Continuous Current: 540
  • Number of Poles: 3
Magnetic Starter -- W980M2CFCM3
from Eaton Corporation

NON REVERSING, TWO SPEED TYPE. NEMA 2 SIZE. 45 AMPERE CURRENT RATING. OPEN ENCLOSURE TYPE. NEMA CONSTRUCTION STANDARD. 120 V AT 60 HZ COIL VOLTAGE. 3.15 TO 45 AMPERE (1.15 TO 1.25 SERVICE FACTOR), 3.43 TO 45 AMPERE (1 SERVICE FACTOR) MOTOR FLA. 10 HP AT 200 V, 15 HP AT 230 V, 25 HP AT 460/575 V... [See More]

  • Standard Rating: NEMA
  • Continuous Current: 45
  • NEMA Size: 2
  • Motor Voltage: 120
Contactor -- 10086672 [500F-BOD93-X14 from Allen-Bradley / Rockwell Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER 09/29/2011, CONTACTOR, 600 VAC, MAX 27 AMP MAX, NEMA, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 600
  • Continuous Current: 27
Contactor -- 10093377 [500-CJD930 from Allen-Bradley / Rockwell Automation]
from Radwell International

CONTACTOR, NON REVERSING, SIZE 2, 60 AMP, NEMA 3R/4/12 METAL NO RESET, 3 POWER POLES, NEMA 3R/12 PAINTED METAL, 115-120 VAC @ 60 HZ, NO FUSE COVER, STANDARD CAPACITY, FULL VOLTAGE, 3 PHASE, NEMA, NON COMBINATION ,MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • NEMA Size: 3
  • AC Motor Phase: Three
  • Continuous Current: 60
Contactor -- 101166316 [CR205J000ADA from GE Company]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONTACTOR, 1POLE, 600VAC, 28AMP, ENCLOSED, 20AMP OPEN, NEMA SIZE 0, 115VAC COIL, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Number of Poles: 1
  • AC Motor Phase: Single
Contactor -- 103491767 [A103C22 from Schneider Electric, Ltd.]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, OPEN, 27AMP, 600VAC MAX, NEMA SIZE: 1, 3POLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Number of Poles: 3
Contactor -- 103595702 [C10DN2A from Eaton Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, CONTACTOR, NEMA SIZE 2, 2 POLE, 45 AMP, 3-7.5 HP, 115-230 VOLT, 48 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Standard Rating: NEMA
  • Motor Voltage: 48
  • Continuous Current: 45
  • Number of Poles: 2