K AC Motor Starters

2 Results
Magnetic Starter -- AE16KN0AB
from Eaton Corporation

NON REVERSING TYPE. IEC K SIZE. 73 AMPERE (UL), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 18.5 KW AT 220 V 3 PHASE, 37 KW AT 380/415/440/500/550 V 3 PHASE, 22 KW AT 660 V 3 PHASE, 5 HP AT 115 V 1... [See More]

  • IEC Size: K
  • Continuous Current: 73 to 80
  • AC Motor Phase: Single; Three
  • Motor Voltage: 110 to 120
Magnetic Starter -- AE56KN0AB
from Eaton Corporation

FULL VOLTAGE, REVERSING TYPE. IEC K SIZE. 73 AMPERE (UL), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 18.5 KW AT 220 V 3 PHASE, 22 KW AT 660 V 3 PHASE, 37 KW AT 380/415/440/500/550 V 3 PHASE, 5 HP AT 115... [See More]

  • IEC Size: K
  • Continuous Current: 73 to 80
  • AC Motor Phase: Single; Three
  • Motor Voltage: 110 to 120