Phase Failure (Loss) Trip AC Motor Starters
from Solcon Solutions LLC
The iStart is Solcon's most advanced soft starter, with built-in bypass and 3-phase control. It incorporates enhanced soft-start and soft-stop characteristics to provide the best solution for various applications. Furthermore, the comprehensive motor protection package guarantees long-term... [See More]
- Other Protection: Low Voltage Protection; Phase Failure (Loss) Trip
- Continuous Current: 17 to 1100
- AC Motor Phase: Three
- Motor Voltage: 208 to 690
from Solcon Solutions LLC
Low Voltage The starting solution for motors in the most demanding conditions Rated operational current17 to 2,700 A Main Voltage 230V - 1,200V The RVS-DN is a heavy-duty, advanced, reliable Soft Starter designed to operate under severe conditions to start the most demanding applications, such as... [See More]
- Other Protection: Low Voltage Protection; Phase Failure (Loss) Trip
- Continuous Current: 17 to 3300
- AC Motor Phase: Three
- Motor Voltage: 220 to 1200
from Solcon Solutions LLC
Medium Voltage Rated operational current 60 to 2,500 A Main voltage 2.3kV - 13.8kV The HIVS-DN is a heavy duty medium voltage soft starter, designed for all medium voltage AC induction motors. The HIVS-DN's sophisticated motor control technology ensures smooth acceleration and deceleration as it... [See More]
- Other Protection: Low Voltage Protection; Phase Failure (Loss) Trip
- Motor Voltage: 2300 to 13800
- Continuous Current: 60 to 2500
from Solcon Solutions LLC
The RVS-DX integrates enhanced soft start/soft stop characteristics, motor protection features, and built-in bypass in a compact design suitable for pumps, fans, and other industrial applications. [See More]
- Other Protection: Low Voltage Protection; Phase Failure (Loss) Trip
- Motor Voltage: 208 to 600
- Continuous Current: 8 to 170