H AC Motor Starters
from Eaton Corporation
NON REVERSING TYPE. IEC H SIZE. 44 AMPERE (UL), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE. 11 KW AT 220 V 3 PHASE, 22 KW AT 380/415/440 V 3 PHASE, 30 KW AT 500/550 V 3 PHASE, 15 KW AT 660 V 3 PHASE,... [See More]
- IEC Size: H
- Continuous Current: 44 to 60
- AC Motor Phase: Single; Three
- Motor Voltage: 110 to 120
from Schneider Electric
Combination Starters & Pump Panels. Supplied with circuit breakers with current ratings up to 40A. Supplied with Class CC or Class J fuses with current ratings up to 40A. Up to 32 amps or 20 horsepower. NEMA size 0-6 with fusible or non-fusible disconnect switch. NEMA sizes 0-7 with... [See More]
- IEC Size: H
- NEMA Size: 0; 1; 2; 3; 4; 5; 6; 7
- Standard Rating: NEMA; IEC
- Continuous Current: 20 to 50
from Eaton Corporation
FULL VOLTAGE, REVERSING TYPE. IEC H SIZE. 44 AMPERE (UL), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING. OPEN ENCLOSURE TYPE. IEC CONSTRUCTION STANDARD. 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE. 11 KW AT 220 V 3 PHASE, 15 KW AT 660 V 3 PHASE, 22 KW AT 380/415/440 V 3 PHASE, 30 KW AT 500/550 V 3... [See More]
- IEC Size: H
- Continuous Current: 44 to 60
- AC Motor Phase: Single; Three
- Motor Voltage: 110 to 120