Electric Plug Valves

4 Results
Eccentric Rotary Plug Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn ’t touch with the valve seat until... [See More]

  • Actuation: Electric; Pneumatic
  • Agency: 150LB/PN25
  • Type: Control Valve; Directional
Eccentric Plug Valves
from McWane Plant and Industrial

Features & Benefits. V-Type Packing - Buna-N (NBR) V-Type packing is field adjustable and replaceable under pressure. Stem Bearings - Heavy-duty 316 Stainless Steel permanently lubricated bearings on upper and lower plug journals provide ease of operation even after long periods of inactivity. [See More]

  • Actuation: Electric; Pneumatic; Direct Nut, Worm Gear, Electric, Hydraulic, Pneumatic
  • Connection Description: BoltFlange; Flanged, Mechanical Joint
  • Valve Size: 3.00 to 48.00
  • Material Of Construction: Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Pressure Balanced Plug Valve -- LD 002-PL2
from Xiamen Landee Industries Co., Ltd.

Pressure Balanced Plug Valve, Made of WCB, LCB, CF8, CF3, CF3M, and CF8M Materials. Model Number:LD 002-PL2. Key Specifications/Special Features:  . Materials: WCB, LCB, CF8, CF3, CF3M, and CF8M. Design: API 6D, API 599, and ASME B16.34. Pressure: class 150 to 1500. Face to face: API 6D and... [See More]

  • Actuation: Mechanical; Electric; Pneumatic
  • Maximum Pressure: 150.00 to 1500.00
  • Valve Size: 2.00 to 24.00
  • Connection Description: ASME B1.20.1, B16.5, and B16.25
Plug Valves -- 54-A FLO-E-CENTRIC ® WITH ACTUATOR
from Flomatic Valves

Flo-E-Centric ® Plug Valve with Actuator - Electric actuated plug valve, for open/close service manual hand-wheel override. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]

  • Actuation: Manual; Electric
  • Maximum Pressure: 200.00
  • Valve Size: 2.00 to 12.00
  • Media Temperature: 180