Steel Plug Valves
from DFT Inc.
The LSV-200 control valve is a heavy duty, single seated cage-type valve which is available for flanged and weld end applications. Unbalanced trim is used for valves 1-1/2 ” line size and smaller. Balanced trim is used for 2 ” and larger valves. The unique unbalanced design becomes... [See More]
- Material Of Construction: Steel; Carbon Steel, Allot Steel
- Maximum Pressure: 200.00 to 740.00
- Valve Size: 1.00 to 6.00
- Number of Ports: 2
from Schutte & Koerting
Dual Plug Valves are mounted between two oil coolers inside the reservoir tank. The valve is piped to the system inlet and outlet and to inlet and outlet ports on both coolers. During operation only one cooler is in operation and the other cooler is isolated. The valve is rotated to select operation... [See More]
- Material Of Construction: Steel
- Media Temperature: 150 to 500
- Maximum Pressure: 150.00 to 300.00
- Actuation: Manual
from TrimTeck
High performance eccentric plug valve for a wide range of applications. The Optimux OpEXL ™ is characterized by its innovative eccentric plug. Its ‘not-through ’ shaft allows uninterrupted fluid flow and delivers higher Cv ’s . Regular maintenance cycle surpasses five years... [See More]
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 1.00 to 12.00
- Media Temperature: -20 to 750
from Radwell International
BALL VALVE, PLUG VALVE, PR SERIES, CONNECTION SIZE: 1/4", MAXIMUM OPERATING PRESSURE: 207 BAR, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
from Xiamen Landee Industries Co., Ltd.
Lubricated Plug Valves, Available in Short, Regular, Venturi and Full Bore Pattern, ISO5208 Standard. Model Number: LD 002-PL1. Key Specifications/Special Features: Materials: WCB, LCB, CF8, CF3, CF3M and CF8M. Design: API 6D, 599 and ASME B16.34. Pressure: class 150 to 300. Face to face: API 6D and... [See More]
- Material Of Construction: Steel
- Maximum Pressure: 150.00 to 300.00
- Valve Size: 0.50 to 4.00
- Connection Description: ASME B1.20.1, B16.5 and B16.25
from Radwell International
QUARTER TURN INSTRUMENT PLUG VALVE, STAINLESS STEEL, 1/2 IN. SWAGELOK TUBE FITTING, 4.4 CV, SS BAR HANDLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Connection Description: Tube Fitting
from Xiamen Landee Industries Co., Ltd.
Pressure Balanced Plug Valve, Made of WCB, LCB, CF8, CF3, CF3M, and CF8M Materials. Model Number:LD 002-PL2. Key Specifications/Special Features: . Materials: WCB, LCB, CF8, CF3, CF3M, and CF8M. Design: API 6D, API 599, and ASME B16.34. Pressure: class 150 to 1500. Face to face: API 6D and... [See More]
- Material Of Construction: Steel
- Maximum Pressure: 150.00 to 1500.00
- Valve Size: 2.00 to 24.00
- Connection Description: ASME B1.20.1, B16.5, and B16.25
from Radwell International
DISCONTINUED BY MANUFACTURER, SUPER NORDSTROM PLUG VALVE, 1-1/2 INCH SIZE, FIGURE D2024, A105 BODY, STEEL PLUG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Steel
from Radwell International
DISCONTINUED BY MANUFACTURER, SUPER NORDSTROM PLUG VALVE, 2 INCH, THREADED ENDS, BODY A105, PLUG STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Steel
- Connection Description: Threaded
from Radwell International
PLUG VALVE, STAINLESS STEEL, QUARTER-TURN INSTRUMENT PLUG VALVE, 1/2 IN. SWAGELOK TUBE FITTING, 4.4 CV. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Connection Description: Tube Fitting