Cast Iron Plug Valves
2 Results
Plug Valve -- 377-6IN
from Victaulic Co. of America
from Victaulic Co. of America
6 INCH NOMINAL SIZE. 6 NOMINAL SIZE - DECIMAL. 6 NOMINAL SIZE - FRACTIONAL. AWWA APPLICABLE STANDARD. THROTTLING APPLICATION. SHUT-OFF SEAL INCLUSIONS/FEATURES. ALKYD ENAMEL COATED CAST IRON BODY MATERIAL. 175 PSI PRESSURE RATING. 6 INCH GROOVED X 6 INCH GROOVED END CONNECTION. 10.5 INCH END TO END... [See More]
- Material Of Construction: Cast Iron
- Actuation: Manual
- Maximum Pressure: 175.00
Cast Iron Valve -- LD 012-CI
from Xiamen Landee Industries Co., Ltd.
from Xiamen Landee Industries Co., Ltd.
Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP. Size range: from 1/2 inch to 64 inch (DN15mm -... [See More]
- Material Of Construction: Cast Iron
- Connection Description: Flanged
- Valve Size: 0.50 to 64.00
- Actuation: Manual