Bolt Flange Plug Valves
from McWane Plant and Industrial
Features & Benefits. V-Type Packing - Buna-N (NBR) V-Type packing is field adjustable and replaceable under pressure. Stem Bearings - Heavy-duty 316 Stainless Steel permanently lubricated bearings on upper and lower plug journals provide ease of operation even after long periods of inactivity. [See More]
- Connection Description: BoltFlange; Flanged, Mechanical Joint
- Material Of Construction: Ductile Iron; ASTM A536 65-45-12 Ductile Iron
- Valve Size: 3.00 to 48.00
- Actuation: Electric; Pneumatic; Direct Nut, Worm Gear, Electric, Hydraulic, Pneumatic
from XOMOX (A Crane Co. Company)
Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves. [See More]
- Connection Description: BoltFlange; Class 150 Flanged Connection
- Maximum Pressure: 289.00
- Valve Size: 1.00
- Number of Ports: 3
from Xiamen Landee Industries Co., Ltd.
China Non-Lubricated Plug Valve Manufacturer Landee Supplies API 6D Non-Lubricated Plug Valves, UB6, Reduced Bore, DN40, PN10, API 6D, PTFE Sleeve. [See More]
- Connection Description: BoltFlange
- Number of Ports: 2
- Valve Size: 1.57
- Material Of Construction: Stainless Steel
from Jaygo, Inc.
Type 125A is the standard DN50 sampling valve by FAMAT. Used for sampling applications of powders, granules, pastes and liquids under process conditions in the pharmaceutical, chemical and food industries. [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from TrimTeck
High performance eccentric plug valve for a wide range of applications. The Optimux OpEXL ™ is characterized by its innovative eccentric plug. Its ‘not-through ’ shaft allows uninterrupted fluid flow and delivers higher Cv ’s . Regular maintenance cycle surpasses five years... [See More]
- Connection Description: BoltFlange
- Number of Ports: 2
- Valve Size: 1.00 to 12.00
- Media Temperature: -20 to 750
from Assured Automation
Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override... [See More]
- Connection Description: BoltFlange; 1/2"-4" ANSI Flange
- Maximum Pressure: 275.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from Rotolok Valves, Inc.
Used to re-route pellets or granules from one discharge point to another, the plug diverter is suitable for abrasive or high pressure applications, where leakage or cross contamination cannot be tolerated. The valve consists of a rugged cast body which houses a cast plug between a pair of end... [See More]
- Connection Description: BoltFlange; Flanged or Spigotted
- Maximum Pressure: 145.00
- Valve Size: 3.00 to 10.00
- Number of Ports: 3
from FluoroSeal, Inc.
The bolt-on Fully Jacketed Plug Valve with standard flanges eliminates the need to oversize piping flanges, translating in tremendous savings to the user. Among other features, the ease of installation allows any FluoroSeal ® Plug Valve to be retrofitted in-line in process. FluoroSeal ® Plug... [See More]
- Connection Description: BoltFlange
- Agency: ANSI; ASME; DIN
- Media: Water
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves. [See More]
- Connection Description: BoltFlange; Class 300 Flanged Connection
- Maximum Pressure: 740.00
- Valve Size: 1.00
- Number of Ports: 3
from Jaygo, Inc.
Standard sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve to detect position. [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from Assured Automation
Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. [See More]
- Connection Description: BoltFlange; 1/2"-4" ANSI Flange
- Maximum Pressure: 250.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from XOMOX (A Crane Co. Company)
Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]
- Connection Description: BoltFlange; Class 300 Flanged Connection
- Maximum Pressure: 740.00
- Valve Size: 0.50
- Number of Ports: 3
from Jaygo, Inc.
This valve is used for products which could clog inside the dryer or vessel and block the piston. To eliminate the risk of this impeding product flow in to the sampling valve, FAMAT has developed the 125CC. With this kind of valve type, the crust will be broken by the piston before the sample is... [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]
- Connection Description: BoltFlange; Class 300 Flanged Connection
- Maximum Pressure: 740.00
- Valve Size: 0.50
- Number of Ports: 3
from Jaygo, Inc.
At the top of the piston, the 125NIR valve has a scraper which allows installation of a fiberoptic probe. This probe, ideally located, permit to monitor several parameters such as temperature, humidity... and / or composition of the product before taking physically the sample, transmitted by... [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from XOMOX (A Crane Co. Company)
Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below. [See More]
- Connection Description: BoltFlange; Flanged Connection
- Number of Ports: 2
- Valve Size: 0.50
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
from Jaygo, Inc.
This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of adrug substance which can be tolerated in the air of the production room without any negative effect to... [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from XOMOX (A Crane Co. Company)
Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves. [See More]
- Connection Description: BoltFlange; Flanged Connection
- Number of Ports: 2
- Valve Size: 0.50
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
from Jaygo, Inc.
The mechanical locking device secures the sampling procedure. 1. The sampling bottle (container) can only be removed if the piston is completely closed and if the purging valve is opened. 2. The piston can only be opened if the sampling bottle (container) is coupled on the outlet and if the purging... [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of plug valves to meet your needs. Sizes range from 1/2" to 24" and end connections include screwed, weld, flanged. See below for our list of comprehensive offerings. [See More]
- Connection Description: BoltFlange; Flanged Connection
- Number of Ports: 2
- Valve Size: 0.50
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
from Jaygo, Inc.
This sampling valve has one Tri-Clamp (TC) 1.5" near the handwheel called " EasyClean ", the piston can be removed from the valve housing with a minimum of effort allowing full cleaning as shown on the picture. This permits a complete cleaning of internals between batches . [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from Jaygo, Inc.
Standard DN25 sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve. Valve can also be provided with Easy clean TC connection [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 145.00
- Valve Size: 1.00
- Number of Ports: 2
from Jaygo, Inc.
Type 130C is the standard DN25 sampling valve by Famat. The same concept of the 125A valve has been applied in a smaller version, to best suit smaller reactors, and machines [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 145.00
- Valve Size: 1.00
- Number of Ports: 2
from Jaygo, Inc.
For all the situation in which the product is not easily flowing and could clog the sampling valve bore, 130CC has been developed by FAMAT. By moving the bigger handwheel, the piston is entering inside the vessel breaking eventual material deposit and allowing the product flow. [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 145.00
- Valve Size: 1.00
- Number of Ports: 2
from Jaygo, Inc.
Intrusive sampler without dead space. Applicable for vertical pipe (more on request). Adjustable piston length according customer request. Piston tightness without gasket, thanks to FAMAT patented expanding piston technology. Easy clean tool free. Automatic version available on request [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 145.00
- Valve Size: 1.00
- Number of Ports: 2
from Jaygo, Inc.
This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of a drug substance which can be tolerated in the air of the production room without any negative effect to... [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 145.00
- Valve Size: 1.00
- Number of Ports: 2
from Jaygo, Inc.
For cleaning internals between batches The same Easyclean technology present in 125TC is adapted to our DN25 valve. The easy disassembly of the piston is a great advantage in rapid batch exchanges, typical and small size production plant. [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 145.00
- Valve Size: 1.00
- Number of Ports: 2
from Jaygo, Inc.
The 135A sampling valve is equipped with a metallic piston (Stainless Steel, Hastelloy) for sampling process up to 300ºC (572ºF). Unlike the PTFE or PEEK piston, the metal piston has a high temperature gasket around it. To avoid any damage when closing the piston, the gasket is receding into the... [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from Jaygo, Inc.
The same technology of FAMAT sampling valve, can be adapted to Tank Bottom valve. The versatility of the valve, combined with the proven reliability, will make this valve the perfect solution for many application in pharmaceutical business. Automatic Version (250AUT) is also available on request. [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from Jaygo, Inc.
A new development of FAMAT, is the 3" DN80 tank bottom valve, developed specifically for pharma and chemical industry. The new design has been created and successfully tested for a service up to 50 bar (Class #300). The Product is in compliance with PED requirement (Cat. II Equipment) The valve can... [See More]
- Connection Description: BoltFlange
- Maximum Pressure: 145.00
- Valve Size: 3.00
- Number of Ports: 2