Aluminum Plug Valves
from Hamilton Company
The ceramic line of HV valves is designed to provide superior performance with salt solutions. The rigid ceramic fluid path is resistant to scratching from salt crystals. Under these harsh conditions the HVC valves will provide superior life and performance. For additional salt stability the HVC... [See More]
- Material Of Construction: Aluminum; CTFE; PTFE
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow to a four-way distribution system. [See More]
- Material Of Construction: Aluminum; CTFE; PTFE
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Material Of Construction: Aluminum; CTFE; PTFE
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Material Of Construction: Aluminum; CTFE; PTFE
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Material Of Construction: Aluminum; CTFE/ETFE
- Maximum Pressure: 100.00
- Valve Size: 0.07
- Number of Ports: 4
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Material Of Construction: Aluminum; CTFE/ETFE
- Maximum Pressure: 100.00
- Valve Size: 0.05
- Number of Ports: 8
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Material Of Construction: Aluminum; CTFE; PTFE
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Material Of Construction: Aluminum; CTFE/ETFE
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Material Of Construction: Aluminum; CTFE; PTFE
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 4
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Material Of Construction: Aluminum; CTFE/ETFE
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Material Of Construction: Aluminum; CTFE/ETFE
- Maximum Pressure: 100.00
- Valve Size: 0.05
- Number of Ports: 6
from Radwell International
DISCONTINUED BY MANUFACTURER, VACUUM VALVE, 1/2 INCH PORTS, 3 WAY OPERATION, 2 WAY OPERATION WITH PLUG, ALUMINUM BODY, FULL SIZE, HIGH FLOW ORIFICE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Aluminum
- Media: Air