Pneumatic Plug Valves

29 Results
Eccentric Plug Valves
from McWane Plant and Industrial

Features & Benefits. V-Type Packing - Buna-N (NBR) V-Type packing is field adjustable and replaceable under pressure. Stem Bearings - Heavy-duty 316 Stainless Steel permanently lubricated bearings on upper and lower plug journals provide ease of operation even after long periods of inactivity. [See More]

  • Actuation: Electric; Pneumatic; Direct Nut, Worm Gear, Electric, Hydraulic, Pneumatic
  • Connection Description: BoltFlange; Flanged, Mechanical Joint
  • Valve Size: 3.00 to 48.00
  • Material Of Construction: Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Eccentric Rotary Plug Valve
from Shanghai Thinktank Process Management Co., Ltd

Description. The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn ’t touch with the valve seat until... [See More]

  • Actuation: Electric; Pneumatic
  • Agency: 150LB/PN25
  • Type: Control Valve; Directional
Heavy Duty Control Valves -- DFT® LSV-200™
from DFT Inc.

The LSV-200 control valve is a heavy duty, single seated cage-type valve which is available for flanged and weld end applications. Unbalanced trim is used for valves 1-1/2 ” line size and smaller. Balanced trim is used for 2 ” and larger valves. The unique unbalanced design becomes... [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 200.00 to 740.00
  • Valve Size: 1.00 to 6.00
  • Number of Ports: 2
ESOV Series Swing Check Emergency Shut-Off Valves
from Shanghai Thinktank Process Management Co., Ltd

Description. What are ESOV Series Swing Check Emergency Shut-Off Valves?. ESOV series of ANSI flanged swing-check valves with fusible links are created to offer a straightforward and efficient way of closing during emergencies or hazardous situations. These valves have an external spring load and... [See More]

  • Actuation: Pneumatic
  • Type: Control Valve; Directional
  • Valve Size: 2.00 to 16.00
125AUT - Automatic DN50 Sampling Valve
from Jaygo, Inc.

Standard sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve to detect position. [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 145.00
  • Valve Size: 2.00
  • Number of Ports: 2
Lubricated Plug Valve -- LD 002-PL1
from Xiamen Landee Industries Co., Ltd.

Lubricated Plug Valves, Available in Short, Regular, Venturi and Full Bore Pattern, ISO5208 Standard. Model Number: LD 002-PL1. Key Specifications/Special Features: Materials: WCB, LCB, CF8, CF3, CF3M and CF8M. Design: API 6D, 599 and ASME B16.34. Pressure: class 150 to 300. Face to face: API 6D and... [See More]

  • Actuation: Mechanical; Electric; Pneumatic
  • Maximum Pressure: 150.00 to 300.00
  • Valve Size: 0.50 to 4.00
  • Connection Description: ASME B1.20.1, B16.5 and B16.25
Pneumatically Operated Instrument Isolation Valves -- V522-7050 Series
from Valcor Engineering Corporation

Description. Valcor ’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and... [See More]

  • Actuation: Pneumatic
  • Number of Ports: 2
  • Maximum Pressure: 2000.00
  • Media Temperature: -320 to 1200
Control Valve -- 41849121 [K503AMS2HMA0020 from ASCO]
from Radwell International

PNEUMATIC MANIFOLD BASE, 503 SERIES, 2 STATIONS, SIDE PORT, SINGLE Z-BOARD, 6X8 MM PORT CONNECTION, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Plug Diverter Valves
from Rotolok Valves, Inc.

Used to re-route pellets or granules from one discharge point to another, the plug diverter is suitable for abrasive or high pressure applications, where leakage or cross contamination cannot be tolerated. The valve consists of a rugged cast body which houses a cast plug between a pair of end... [See More]

  • Actuation: Manual (optional feature); Pneumatic
  • Maximum Pressure: 145.00
  • Valve Size: 3.00 to 10.00
  • Number of Ports: 3
130AUT - Automatic DN25 Sampling Valve
from Jaygo, Inc.

Standard DN25 sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve. Valve can also be provided with Easy clean TC connection [See More]

  • Actuation: Pneumatic
  • Maximum Pressure: 145.00
  • Valve Size: 1.00
  • Number of Ports: 2
Pressure Balanced Plug Valve -- LD 002-PL2
from Xiamen Landee Industries Co., Ltd.

Pressure Balanced Plug Valve, Made of WCB, LCB, CF8, CF3, CF3M, and CF8M Materials. Model Number:LD 002-PL2. Key Specifications/Special Features:  . Materials: WCB, LCB, CF8, CF3, CF3M, and CF8M. Design: API 6D, API 599, and ASME B16.34. Pressure: class 150 to 1500. Face to face: API 6D and... [See More]

  • Actuation: Mechanical; Electric; Pneumatic
  • Maximum Pressure: 150.00 to 1500.00
  • Valve Size: 2.00 to 24.00
  • Connection Description: ASME B1.20.1, B16.5, and B16.25
Pneumatic Regulator -- 11358935 [081RD400J000000 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, DUAL PRESSURE, 5-60 PSIG (0.3-4.1 BAR), PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Pneumatic Regulator -- 11358994 [081RS100J016Y00 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF, REGULATOR LESS GAUGE AND FITTINGS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Pneumatic Regulator -- 11359002 [081RS100O000000 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), NON PLUG-IN WIRING, NPTF. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Pneumatic Regulator -- 11359106 [081RT100J000000 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, 2 PRESSURE SELECTOR, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Pneumatic Regulator -- 11359113 [081RT100J016W00 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, 2 PRESSURE SELECTOR, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Pneumatic Regulator -- 11361007 [152RS100J016W00 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, MARK 15 SERIES, 1/4 INCH NPTF PORTS, SINGLE PRESSURE TO VALVE P(1), 10-130 PSIG, 0.7-9 BAR, PLUG-IN RECEPTACLE ASSEMBLY, FITTINGS FOR TOP FACING GAUGE, REGULATOR UNIT WITHOUT MOUNTING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Pneumatic Regulator -- 11367038 [031RS300O000000 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, MK3 SERIES, SINGLE OPERATOR, 1/8 INCH PORT SIZE, SINGLE PRESSURE TO PORT 1 (P), 3-30 PSIG (0.2-2 BAR), NON PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Pneumatic Regulator -- 11370791 [239-1260 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, 2012 SERIES, SPEED CONTROL KIT, 4-PIN, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
  • Type: Control Valve
Pneumatic Regulator -- 11377860 [123RS1Z2JN16W00 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, 2012 SERIES, 3/8" PORTS, SINGLE PRESSURE TO PORT 1 (P), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE ASSY, NPTF, TOP FACING GAUGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Pneumatic Regulator -- 11384345 [082RD115J016W00 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, DUAL PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Pneumatic Regulator -- 11384385 [082RS115J000000 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Pneumatic Regulator -- 11384433 [082RS13AJ000000 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), INDIVIDUAL BASE, PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Pneumatic Regulator -- 11384453 [082RS415J000000 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 5-60 PSIG (0.3-4.1 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Pneumatic Regulator -- 11386040 [122RD1Z2JN16W00 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, 2012 SERIES, 1/4" PORTS, DUAL PRESSURE TO PORTS 3 (EB) $ 5 (EA), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE ASSY, NPTF, TOP FACING GAUGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Pneumatic Regulator -- 11386202 [122RS1Z1JN00000 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, 2012 SERIES, REGULATOR, SINGLE PRESSURE TO PORT 1, 1/4 INCH NPTF, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNTED W/ SIDE AND BOTTOM PORTS, PLUG-IN, W/O OPTIONS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Pneumatic Regulator -- 11386226 [122RS1Z2JN16W00 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, 2012 SERIES, 1/4" PORTS, SINGLE PRESSURE TO PORT 1 (P), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE ASSY, NPTF, TOP FACING GAUGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Pneumatic Regulator -- 11406596 [354RS1Z2JN00000 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, 2035 SERIES, 1/2 INCH PORT SIZE, SINGLE PRESSURE TO PORT 1, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNTING, PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air
Pneumatic Regulator -- 11412631 [031RD700O016N00 from ASCO]
from Radwell International

PNEUMATIC REGULATOR, MK3 SERIES, 1/8" PORT SIZE, DUAL PRESSURE TO PORTS 3 (EB) & 5 (EA), 0-100 PSIG (0-6.9 BAR), REGULATOR UNIT ONLY, NON PLUG-IN, NPTF, JUMPER ON (A) 14 END. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Actuation: Pneumatic
  • Media: Air