Water Plug Valves

32 Results
Valves
from Elkhart Products Corporation (EPC)

Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning and... [See More]

  • Media: Water
  • Connection Description: Threaded (optional feature); Tube Fitting (optional feature)
  • Valve Size: 0.50 to 1.00
  • Material Of Construction: Brass / Bronze
Control Valve -- 223174960 [V5011F 1030 1 from Honeywell Analytics, Inc.]
from Radwell International

SINGLE SEATED VALVE FOR WATER OR GLYCOL OR TWO POSITION STEAM, THROTTLE PLUG, THREADED PIPE CONNECTION, 1/2 NPT INCH PIPE SIZE, BRASS BODY, 150 PSI, STAINLESS STEEL STEM, 2.5 CV, STEM DOWN TO CLOSE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Water; Steam
  • Material Of Construction: Brass / Bronze; Stainless Steel; Steel
  • Connection Description: Threaded
Ceramic Beverage Valve and Valve Components
from CoorsTek

CoorsTek provides industrial-grade valves and valve components that excel in even the most punishing conditions. Made to outperform conventional plastic, metal, carbide-coated, and diffusion alloy materials in corrosive, high-temperature, and high-pressure applications our components are made-to-fit... [See More]

  • Media: Water; Beverages
  • Material Of Construction: Ceramic
Non-Lubricated Plug Valve -- 067 Series
from Assured Automation

Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override... [See More]

  • Media: Water; Wastewater; Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 275.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
Dual Plug Valves
from Schutte & Koerting

Dual Plug Valves are mounted between two oil coolers inside the reservoir tank. The valve is piped to the system inlet and outlet and to inlet and outlet ports on both coolers. During operation only one cooler is in operation and the other cooler is isolated. The valve is rotated to select operation... [See More]

  • Media: Water; Wastewater
  • Media Temperature: 150 to 500
  • Maximum Pressure: 150.00 to 300.00
  • Material Of Construction: Steel
ANSI Sleeved Caged Control Plug Valves
from FluoroSeal, Inc.

The Caged Control Valve is ideal for abrasive applications with high solids concentrations and is commonly used in both throttling and on/off applications. Caged valves have been used successfully in many critical applications in the Mining, Pulp & Paper, and Chemical Processing industries. [See More]

  • Media: Water
  • Agency: ANSI; ASME
Eccentric Plug Valve -- OpEXL™
from TrimTeck

High performance eccentric plug valve for a wide range of applications. The Optimux OpEXL ™ is characterized by its innovative eccentric plug. Its ‘not-through ’ shaft allows uninterrupted fluid flow and delivers higher Cv ’s . Regular maintenance cycle surpasses five years... [See More]

  • Media: Air; Water; Gas
  • Number of Ports: 2
  • Valve Size: 1.00 to 12.00
  • Media Temperature: -20 to 750
Plug Valves
from FITOK GmbH

Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]

  • Media: Air; Compressed Air; Water
  • Maximum Pressure: 3000.00
  • Valve Size: 0.09 to 0.28
  • Number of Ports: 2
Plug Valve -- 377-6IN-E
from Victaulic Co. of America

6 INCH NOMINAL SIZE. 6 NOMINAL SIZE - DECIMAL. 6 NOMINAL SIZE - FRACTIONAL. AWWA, ANSI/NSF 61, UL APPLICABLE STANDARD. CHEMICAL, WATER APPLICATION. -30 TO 230 DEG F TEMPERATURE RATING. SHUT-OFF SEAL INCLUSIONS/FEATURES. ALKYD ENAMEL COATED CAST IRON BODY MATERIAL. 175 PSI PRESSURE RATING. 6 INCH... [See More]

  • Media: Water
  • Media Temperature: -30 to 230
  • Maximum Pressure: 175.00
  • Material Of Construction: Cast Iron
Plug Valves -- 1 "166SW - Class 150 2-Way
from XOMOX (A Crane Co. Company)

Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves. [See More]

  • Media: Air; Water; Steam
  • Maximum Pressure: 285.00
  • Valve Size: 1.00
  • Number of Ports: 2
Plug Valve -- V23A-D-2T
from DK-LOK U.S.A.

Operation. D-pro plug valves provide positive shut-off, high flow capacity, and. quick quarter-turn operation. D-pro plug valve provides flow throttling capability. [See More]

  • Media: Air; Water
  • Maximum Pressure: 3000.00
  • Valve Size: 0.17
  • Number of Ports: 2
Pneumatic Valve -- 56760915 [VQ5201-5W1 from SMC Corporation of America]
from Radwell International

SOLENOID VALVE, 5 PORT, PLUG-IN, BASE MOUNTED, 2 POSITION DOUBLE, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST-TIGHT/ WATER JET PROOF, SIDE PORTED, WITHOUT SUBPLATE, RC THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Air; Water
  • Connection Description: Threaded
  • Number of Ports: 5
Plug Valve -- 061 Series
from Assured Automation

Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. [See More]

  • Media: Water; Wastewater; Gas; Specialty Corrosive; Powder Solids
  • Maximum Pressure: 250.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
ANSI Sleeved Plug Valves -- Multiport
from FluoroSeal, Inc.

Flanged Ends. Wrench or Enclosed Gear Operated. Actuators Optional on All Sizes. Class 150 lbs Flanged. Class 300 lbs Flanged. Class 150/300 lbs Screwed Ends. Class 150/300 lbs Socket Weld Ends [See More]

  • Media: Water
  • Agency: ANSI; ASME
Plug Valve -- Series 466
from Victaulic Co. of America

Typically used in reverse osmosis desalination plants for on/off and control services. Features grooved ends for installation in either StrengThin Systems or OGS. Sizes from 10 - 24 ″ | DN250 -DN600. Pressures up to 1200 psi | 8274 kPa | 83 bar [See More]

  • Media: Water
  • Maximum Pressure: 1200.00
  • Valve Size: 10.00 to 24.00
  • Connection Description: Grooved Ends
Plug Valves -- 1" 031-Class 150 Lined 3-Way
from XOMOX (A Crane Co. Company)

Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves. [See More]

  • Media: Air; Water; Steam
  • Maximum Pressure: 289.00
  • Valve Size: 1.00
  • Number of Ports: 3
Solenoid Valve -- 120815149 [VQ4301-3W1-03N from SMC Corporation of America]
from Radwell International

SOLENOID VALVE, VQ4000 SERIES, BASE MOUNTED, PLUG-IN, 3 POSITION CLOSED CENTER, RUBBER SEAL, STANDARD 0.95 W, 110 VAC COIL, 50/60 HZ, WITH LIGHT/SURGE SUPPRESSOR, NON LOCKING MANUAL OVERRIDE, WATER-JET PROOF, SIDE PORTED, 3/8 IN, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Water
  • Connection Description: Threaded
ANSI Sleeved Plug Valves -- Severe Service (FE)
from FluoroSeal, Inc.

FluoroSeal Inc. has developed the Severe Service (FE) Sleeved Plug Valve for tight emission control in more demanding applications. This valve is intended for applications in processes involving thermal cycling or a high number of mechanical operations. This compact but robust package is based on... [See More]

  • Media: Water
  • Agency: ANSI; ASME
Plug Valve for AWWA -- Series 365
from Victaulic Co. of America

Conforms to AWWA C-509 standard for end-to-end dimensions. Round port provides better flow and allows easier passage of cleaning pigs. Sizes from 3 - 12 ″ | DN80 - DN300. Pressures up to 175 psi | 1207 kPa | 12 bar [See More]

  • Media: Water; Wastewater
  • Maximum Pressure: 175.00
  • Valve Size: 3.00 to 12.00
  • Connection Description: Grooved Ends
Plug Valves -- 1"0337PJ-Class 300 3-Way
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves. [See More]

  • Media: Air; Water; Steam
  • Maximum Pressure: 740.00
  • Valve Size: 1.00
  • Number of Ports: 3
Solenoid Valve -- 5071473 [SC8225B008V-120/60 from ASCO]
from Radwell International

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8225 SERIES, 1/8INCH ORIFICE, 120 VAC, 6.9 WATTS, 20 PSI AIR/WATER/OIL, 3-PIN PLUG. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Water
ANSI Sleeved Plug Valves -- Special Service
from FluoroSeal, Inc.

Whether you are looking for a valve to suit a specific application, or want to customize a standard FluoroSeal ® Plug Valve, you have come to the right place. Our special service valves provide you with both an array of turn-key solutions and the ability to fully match your application needs. [See More]

  • Media: Water
  • Agency: ANSI; ASME
Plug Valves -- 1/2" 03367XP-Class 300 3-Way
from XOMOX (A Crane Co. Company)

Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]

  • Media: Air; Water; Steam
  • Maximum Pressure: 740.00
  • Valve Size: 0.50
  • Number of Ports: 3
Solenoid Valve -- 69034155 [E263K118S1N00F0 from ASCO]
from Radwell International

SOLENOID VALVE, DIRECT OPERATED, AIR / WATER / OIL, BRASS BODY, 2/2 N.C., SPADE PLUG, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Media: Water
  • Material Of Construction: Brass / Bronze
Double Block & Bleed Plug Valves
from FluoroSeal, Inc.

Double block and bleed Valves ISOLATE YOUR PROCESS, NOT YOUR BUDGET. Long gone is the need for expensive double block and bleed systems. FluoroSeal ® Double Block and Bleed Valves provide isolation on your line without the combined cost of a complex, multi-valve system. FluoroSeal ® Plug... [See More]

  • Media: Water
  • Agency: ANSI; ASME; DIN
Plug Valves -- 1/2" 0337-Class 300 3-Way Flanged
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]

  • Media: Air; Water; Steam
  • Maximum Pressure: 740.00
  • Valve Size: 0.50
  • Number of Ports: 3
Fire Safe Sleeved Plug Valves
from FluoroSeal, Inc.

FluoroSeal ® Sleeved Plug Valves with the Fire Safe top seal have been tested and certified by an independent laboratory to the requirements of API 607, Fifth Edition (ISO 10497-5) for external leakage. FluoroSeal ® Fire Safe Valves also utilize a vented plug designed to relieve pressure... [See More]

  • Media: Water
  • Agency: API; ISO
Plug Valves -- 1/2"036-Class 150 3-Way
from XOMOX (A Crane Co. Company)

Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below. [See More]

  • Media: Air; Water; Steam
  • Maximum Pressure: 300.00
  • Valve Size: 0.50
  • Number of Ports: 3
HF Alkylation Plug Valves
from FluoroSeal, Inc.

PRODUCT CONTROL INSTEAD OF DAMAGE CONTROL. FluoroSeal Inc. extends its pledge of quality to all FluoroSeal ® products and special attention is given to applications that have strict safety guidelines. Combining innovative engineering, superior materials selection and 20+ years of understanding... [See More]

  • Media: Water
  • Agency: API; ISO
Jacketed Valves
from FluoroSeal, Inc.

The bolt-on Fully Jacketed Plug Valve with standard flanges eliminates the need to oversize piping flanges, translating in tremendous savings to the user. Among other features, the ease of installation allows any FluoroSeal ® Plug Valve to be retrofitted in-line in process. FluoroSeal ® Plug... [See More]

  • Media: Water
  • Agency: ANSI; ASME; DIN
  • Connection Description: BoltFlange
Lined Plug Valves
from FluoroSeal, Inc.

FluoroSeal ® Lined Plug Valves use high precision investment casting method for all major pressure holding components. The standard base model offers: Carbon Steel body, plug and cover (ASTM A216 Gr. WCB). Low porosity PFA (Perfluoroalkoxy) as standard liner. All cast parts have an acrylic based... [See More]

  • Media: Water
Special Cleaning Plug Valves
from FluoroSeal, Inc.

FluoroSeal ® Special Cleaning Plug Valves can be prepared for a variety of demanding service applications, such as hydrogen, isocyanate, oxygen, phosgene and chlorine. In the case of chlorine, FluoroSeal ® Chlorine Service Valves are provided with a vented plug to relieve pressure to the... [See More]

  • Media: Water