Steam Plug Valves
from Shanghai Thinktank Process Management Co., Ltd
Description. The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn ’t touch with the valve seat until... [See More]
- Media: Air; Steam
- Agency: 150LB/PN25
- Type: Shut Off; Control Valve; Directional
from Assured Automation
Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override... [See More]
- Media: Water; Wastewater; Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 275.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from XOMOX (A Crane Co. Company)
Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves. [See More]
- Media: Air; Water; Steam
- Maximum Pressure: 285.00
- Valve Size: 1.00
- Number of Ports: 2
from Radwell International
SINGLE SEATED VALVE FOR WATER OR GLYCOL OR TWO POSITION STEAM, THROTTLE PLUG, THREADED PIPE CONNECTION, 1/2 NPT INCH PIPE SIZE, BRASS BODY, 150 PSI, STAINLESS STEEL STEM, 2.5 CV, STEM DOWN TO CLOSE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Water; Steam
- Material Of Construction: Brass / Bronze; Stainless Steel; Steel
- Connection Description: Threaded
from XOMOX (A Crane Co. Company)
Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves. [See More]
- Media: Air; Water; Steam
- Maximum Pressure: 289.00
- Valve Size: 1.00
- Number of Ports: 3
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves. [See More]
- Media: Air; Water; Steam
- Maximum Pressure: 740.00
- Valve Size: 1.00
- Number of Ports: 3
from XOMOX (A Crane Co. Company)
Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]
- Media: Air; Water; Steam
- Maximum Pressure: 740.00
- Valve Size: 0.50
- Number of Ports: 3
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]
- Media: Air; Water; Steam
- Maximum Pressure: 740.00
- Valve Size: 0.50
- Number of Ports: 3
from XOMOX (A Crane Co. Company)
Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below. [See More]
- Media: Air; Water; Steam
- Maximum Pressure: 300.00
- Valve Size: 0.50
- Number of Ports: 3