Sour Gas Plug Valves

2 Results
Rising Plug Valve -- V96A-F-4N
from DK-LOK U.S.A.

Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]

  • Media: Gas (optional feature); Sour Gas
  • Maximum Pressure: 6000.00
  • Valve Size: 0.19
  • Number of Ports: 2
Rising Plug Valve -- V96B-MF-8N4N
from DK-LOK U.S.A.

Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]

  • Media: Gas (optional feature); Sour Gas
  • Maximum Pressure: 6000.00
  • Valve Size: 0.25
  • Number of Ports: 2