Stainless Steel Plug Valves
from Assured Automation
Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 275.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from Restek
Parker ’s (A-Lok) fittings are ideal for installing new equipment, modifying existing instrumentation, or replacing worn connections. Fittings are available in brass and stainless steel. Siltek ®/Sulfinert ® treated or Silcosteel ®-CR treated fittings are also available. If there... [See More]
- Material Of Construction: Stainless Steel
- Number of Ports: 2
- Valve Size: 0.12 to 0.25
- Connection Description: Tube Fitting; 1/8" or 1/4" Tube Fitting
from Alfa Laval Inc.
The Unique RV-P regulating valve is designed to safely and effectively control or regulate precision flows in the dairy, food and beverage, and biopharm industries. Extremely accurate valve flow regulation. Alfa Laval offers two regulating valves:Unique RV-P and an aseptic version, Unique RV-P... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 0.00 to 145.00
- Valve Size: 0.24 to 2.83
- Media Temperature: 50 to 284
from TrimTeck
High performance eccentric plug valve for a wide range of applications. The Optimux OpEXL ™ is characterized by its innovative eccentric plug. Its ‘not-through ’ shaft allows uninterrupted fluid flow and delivers higher Cv ’s . Regular maintenance cycle surpasses five years... [See More]
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 1.00 to 12.00
- Media Temperature: -20 to 750
from Hy-Lok USA, Inc.
Rising Plug Valve. Pressure rating up to 6000 psig at 100 °F (38 °C). Gauge port available as option. SS316 body as standard. Sour gas service available. 100% factory tested. [See More]
- Material Of Construction: Stainless Steel
- Media Temperature: -20 to 400
- Maximum Pressure: 6000.00
- Actuation: Manual
from DK-LOK U.S.A.
Operation. D-pro plug valves provide positive shut-off, high flow capacity, and. quick quarter-turn operation. D-pro plug valve provides flow throttling capability. [See More]
- Material Of Construction: Brass / Bronze; Stainless Steel; PTFE
- Maximum Pressure: 3000.00
- Valve Size: 0.17
- Number of Ports: 2
from Superlok - Mako Products
Features. ■ Pressure Rating up to 3000psig (206 bar) @100 (37 ). ■ Temperature rating -10 to 400 (-23 to 204 ). ■ Simple design with one piece body. ■ 316 stainless steel body materials. ■ Panel mountable. ■ Various end connector. ■ Straight through flow... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 3000.00
- Valve Size: 0.12 to 0.50
- Number of Ports: 2
from Xiamen Landee Industries Co., Ltd.
China Non-Lubricated Plug Valve Manufacturer Landee Supplies API 6D Non-Lubricated Plug Valves, UB6, Reduced Bore, DN40, PN10, API 6D, PTFE Sleeve. [See More]
- Material Of Construction: Stainless Steel
- Number of Ports: 2
- Valve Size: 1.57
- Connection Description: BoltFlange
from Victaulic Co. of America
Typically used in reverse osmosis desalination plants for on/off and control services. Available without operator or with manual, pneumatic, hydraulic and electric actuators. Features grooved ends for installation in either StrengThin Systems or OGS. Sizes from 2 - 20 ″ | DN50 -DN500. [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 1450.00
- Valve Size: 2.00 to 20.00
- Connection Description: Grooved Ends
from XOMOX (A Crane Co. Company)
Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below. [See More]
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 0.50
- Connection Description: BoltFlange; Flanged Connection
from Radwell International
BALL VALVE, PLUG VALVE, PR SERIES, CONNECTION SIZE: 1/4", MAXIMUM OPERATING PRESSURE: 207 BAR, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
from Lumaco Sanitary Valves
An ingenious new design - meeting 3A and USDA standards - features a double-faceted sculptured plug replacing the standard "bored parts." This reduces sharp turns and turbulence in the line. With the valve in any position, the product flow is completely unobstructed.A 2mm. thick teflon envelope... [See More]
- Material Of Construction: Stainless Steel
- Number of Ports: 3
- Valve Size: 1.00
- Connection Description: Clamp Flange; All Ends Clamp
from Jaygo, Inc.
Metallic piston type. High temperature and high pressure service. TA LUFT certified TUV SUD up to 300 °C. (fugitive emission ISO 15848). Fire safe certified TUV SUD. (API 607). Triple stem seals (double FFKM and adjustable graphite packing). Threaded or flanged connection [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 0.50
- Number of Ports: 2
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]
- Material Of Construction: Stainless Steel; Fluorocarbon FKM, Optional PEEK, PFA; PEEK (optional feature); PTFE
- Maximum Pressure: 6000.00
- Valve Size: 0.19
- Number of Ports: 2
from Superlok - Mako Products
Features. ■ Non-rotating stem tip. ■ Straight-through orifice for maximum flow. ■ Stem dust seal protects threads from external contamination. ■ Replaceable seals, seat and stem tip. ■ Panel mounting option. ■ Gauge port option [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 6000.00
- Valve Size: 0.25 to 0.75
- Number of Ports: 2
from Victaulic Co. of America
Typically used in reverse osmosis desalination plants for on/off and control services. Features grooved ends for installation in either StrengThin Systems or OGS. Sizes from 10 - 24 ″ | DN250 -DN600. Pressures up to 1200 psi | 8274 kPa | 83 bar [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 1200.00
- Valve Size: 10.00 to 24.00
- Connection Description: Grooved Ends
from XOMOX (A Crane Co. Company)
Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves. [See More]
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 0.50
- Connection Description: BoltFlange; Flanged Connection
from Radwell International
QUARTER TURN INSTRUMENT PLUG VALVE, STAINLESS STEEL, 1/2 IN. SWAGELOK TUBE FITTING, 4.4 CV, SS BAR HANDLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Connection Description: Tube Fitting
from Jaygo, Inc.
Type 125A is the standard DN50 sampling valve by FAMAT. Used for sampling applications of powders, granules, pastes and liquids under process conditions in the pharmaceutical, chemical and food industries. [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]
- Material Of Construction: Stainless Steel; Fluorocarbon FKM, Optional PEEK, PFA; PEEK (optional feature); PTFE
- Maximum Pressure: 6000.00
- Valve Size: 0.25
- Number of Ports: 2
from XOMOX (A Crane Co. Company)
Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 0.50
- Connection Description: BoltFlange; Flanged Connection
from Radwell International
PLUG VALVE, STAINLESS STEEL, QUARTER-TURN INSTRUMENT PLUG VALVE, 1/2 IN. SWAGELOK TUBE FITTING, 4.4 CV. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Connection Description: Tube Fitting
from Jaygo, Inc.
Standard sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve to detect position. [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 0.50
- Connection Description: BoltFlange; Flanged Connection
from Radwell International
SINGLE SEATED VALVE FOR WATER OR GLYCOL OR TWO POSITION STEAM, THROTTLE PLUG, THREADED PIPE CONNECTION, 1/2 NPT INCH PIPE SIZE, BRASS BODY, 150 PSI, STAINLESS STEEL STEM, 2.5 CV, STEM DOWN TO CLOSE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Brass / Bronze; Stainless Steel; Steel
- Media: Water; Steam
- Connection Description: Threaded
from Jaygo, Inc.
This valve is used for products which could clog inside the dryer or vessel and block the piston. To eliminate the risk of this impeding product flow in to the sampling valve, FAMAT has developed the 125CC. With this kind of valve type, the crust will be broken by the piston before the sample is... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of plug valves to meet your needs. Sizes range from 1/2" to 24" and end connections include screwed, weld, flanged. See below for our list of comprehensive offerings. [See More]
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 0.50
- Connection Description: BoltFlange; Flanged Connection
from Radwell International
PLUG VALVE, CONTROL VALVE, 1/2 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Type: Control Valve
from Jaygo, Inc.
At the top of the piston, the 125NIR valve has a scraper which allows installation of a fiberoptic probe. This probe, ideally located, permit to monitor several parameters such as temperature, humidity... and / or composition of the product before taking physically the sample, transmitted by... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from Radwell International
PLUG VALVE, CONTROL VALVE, 1/2 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Type: Control Valve
from Jaygo, Inc.
This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of adrug substance which can be tolerated in the air of the production room without any negative effect to... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from Radwell International
PLUG VALVE, CONTROL VALVE, 3/8 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Type: Control Valve
from Jaygo, Inc.
The mechanical locking device secures the sampling procedure. 1. The sampling bottle (container) can only be removed if the piston is completely closed and if the purging valve is opened. 2. The piston can only be opened if the sampling bottle (container) is coupled on the outlet and if the purging... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from Radwell International
DISCONTINUED BY MANUFACTURER, STAINLESS STEEL RISING PLUG SCREWED-BONNET NEEDLE VALVE, ACETAL SEAT, 1/2 IN. FNPT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
from Jaygo, Inc.
This sampling valve has one Tri-Clamp (TC) 1.5" near the handwheel called " EasyClean ", the piston can be removed from the valve housing with a minimum of effort allowing full cleaning as shown on the picture. This permits a complete cleaning of internals between batches . [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from Radwell International
DISCONTINUED BY MANUFACTURER, PNEUMATIC FLUID REGULATOR, 5-60PSI, 1/2INNPT,STAINLESS STEEL BOTTOM PLUG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Media: Air
- Actuation: Pneumatic
from Jaygo, Inc.
Standard DN25 sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve. Valve can also be provided with Easy clean TC connection [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 1.00
- Number of Ports: 2
from Radwell International
PLUG VALVE, 2-WAY STRAIGHT PATTERN, STAINLESS STEEL, QUARTER-TURN, 1/2 INCH FNPT, 2.7 CV. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Media: Air
from Jaygo, Inc.
Type 130C is the standard DN25 sampling valve by Famat. The same concept of the 125A valve has been applied in a smaller version, to best suit smaller reactors, and machines [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 1.00
- Number of Ports: 2
from Radwell International
DISCONTINUED BY MANUFACTURER, BURST PLUG, BP420 MODEL, 304 STAINLESS STEEL, 7500 PSIG MAX, 300F-750F DEGREE RANGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
from Jaygo, Inc.
For all the situation in which the product is not easily flowing and could clog the sampling valve bore, 130CC has been developed by FAMAT. By moving the bigger handwheel, the piston is entering inside the vessel breaking eventual material deposit and allowing the product flow. [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 1.00
- Number of Ports: 2
from Radwell International
BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 3,000 PSI PRESSURE RANGE, 1.81 INCH SLOTTED PLUG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Type: Relief; Anti-Siphon
from Jaygo, Inc.
Intrusive sampler without dead space. Applicable for vertical pipe (more on request). Adjustable piston length according customer request. Piston tightness without gasket, thanks to FAMAT patented expanding piston technology. Easy clean tool free. Automatic version available on request [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 1.00
- Number of Ports: 2
from Radwell International
BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 5,500 PSI PRESSURE RANGE, 1.81 INCH SLOTTED PLUG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Type: Relief; Anti-Siphon
from Jaygo, Inc.
This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of a drug substance which can be tolerated in the air of the production room without any negative effect to... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 1.00
- Number of Ports: 2
from Radwell International
BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 7,500 PSI PRESSURE RANGE, 1.81 INCH SLOTTED PLUG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Type: Relief; Anti-Siphon
from Jaygo, Inc.
For cleaning internals between batches The same Easyclean technology present in 125TC is adapted to our DN25 valve. The easy disassembly of the piston is a great advantage in rapid batch exchanges, typical and small size production plant. [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 1.00
- Number of Ports: 2
from Radwell International
BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 8,500 PSI PRESSURE RANGE, 6 INCH HEX PLUG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Type: Relief; Anti-Siphon
from Jaygo, Inc.
In certain situation, the installation of FAMAT Sampling valve in horizontal position, is not enough to permit the sampling of the product. The new 45 º version of the 130TC valve, permit a better flow of product, with improved angle for optimal product flowing. Available on both Flanged or Tri... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from Radwell International
BURST PLUG, PRESSURE RELIEF SYSTEM, PLASTIC EXTRUSION, MODEL BP420, 304 STAINLESS STEEL, 3/16 INCH DISK SIZE, 1/2 - 20 UNF PROCESS CONNECTION, 0 TO 9,500 PSI PRESSURE RANGE, 6 INCH HEX PLUG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Type: Relief; Anti-Siphon
from Jaygo, Inc.
The 135A sampling valve is equipped with a metallic piston (Stainless Steel, Hastelloy) for sampling process up to 300ºC (572ºF). Unlike the PTFE or PEEK piston, the metal piston has a high temperature gasket around it. To avoid any damage when closing the piston, the gasket is receding into the... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from Radwell International
3/8" PIPE, 3,000 PSI WOG RATING, 316 STAINLESS STEEL, INLINE, ONE WAY INSTRUMENTATION PLUG VALVE WEDGE HANDLE, VITON SEAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
from Jaygo, Inc.
The same technology of FAMAT sampling valve, can be adapted to Tank Bottom valve. The versatility of the valve, combined with the proven reliability, will make this valve the perfect solution for many application in pharmaceutical business. Automatic Version (250AUT) is also available on request. [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from Radwell International
STAINLESS STEEL RISING PLUG SCREWED-BONNET NEEDLE VALVE, ACETAL SEAT, 3/8 IN. FEMALE PER MILITARY SPEC. MS 16142. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
from Jaygo, Inc.
A new development of FAMAT, is the 3" DN80 tank bottom valve, developed specifically for pharma and chemical industry. The new design has been created and successfully tested for a service up to 50 bar (Class #300). The Product is in compliance with PED requirement (Cat. II Equipment) The valve can... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.00
- Valve Size: 3.00
- Number of Ports: 2
from Radwell International
SOLENOID VALVE, VZWF SERIES, FORCE-CONTROLLED, FUNCTION OPTIMIZED, IN-LINE, 2/2-WAY, NORMALLY CLOSED, 3/8 INCH NPT, 13.5 MM, STANDARD SEALANT, 24 VDC, PLUG SOCKET, 3-WIRE, 10 BAR, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
- Type: Control Valve
from Radwell International
VALVE PLUG KIT, 10 PLASTIC CAPS, 3 VITON O-RINGS, 3 PLUG SEALS, 5 SYRINGE NEEDLES, 316L STAINLESS STEEL VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel