Threaded Plug Valves

46 Results
HV Standard PTFE Valve -- 86725
from Hamilton Company

The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow to a four-way distribution system. Chose a valve by selecting the proper flow path from the list below. For additional details on... [See More]

  • Connection Description: Threaded; 1/4"-28 2B UNF
  • Maximum Pressure: 100.00
  • Valve Size: 0.06
  • Number of Ports: 2
Heavy Duty Control Valves -- DFT® LSV-200™
from DFT Inc.

The LSV-200 control valve is a heavy duty, single seated cage-type valve which is available for flanged and weld end applications. Unbalanced trim is used for valves 1-1/2 ” line size and smaller. Balanced trim is used for 2 ” and larger valves. The unique unbalanced design becomes... [See More]

  • Connection Description: Threaded; 1/4"NPT
  • Maximum Pressure: 200.00 to 740.00
  • Valve Size: 1.00 to 6.00
  • Number of Ports: 2
HVC Standard Ceramic Valve -- 9412-01
from Hamilton Company

The ceramic line of HV valves is designed to provide superior performance with salt solutions. The rigid ceramic fluid path is resistant to scratching from salt crystals. Under these harsh conditions the HVC valves will provide superior life and performance. For additional salt stability the HVC... [See More]

  • Connection Description: Threaded; 1/4"-28 2B UNF
  • Maximum Pressure: 100.00
  • Valve Size: 0.06
  • Number of Ports: 3
HVM Standard PTFE Valve -- 36653
from Hamilton Company

The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow to a four-way distribution system. [See More]

  • Connection Description: Threaded; 1/4"-28 2B UNF
  • Maximum Pressure: 100.00
  • Valve Size: 0.06
  • Number of Ports: 3
PSD/4 Valve -- 57252-01
from Hamilton Company

The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]

  • Connection Description: Threaded; 1/4"-28 2B UNF
  • Maximum Pressure: 100.00
  • Valve Size: 0.06
  • Number of Ports: 3
PSD/4 Valve -- 7991-01
from Hamilton Company

The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]

  • Connection Description: Threaded; 1/4"-28 2B UNF
  • Maximum Pressure: 100.00
  • Valve Size: 0.06
  • Number of Ports: 3
PSD/4 Valve -- 7992-01
from Hamilton Company

The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]

  • Connection Description: Threaded; 1/4"-28 2B UNF
  • Maximum Pressure: 100.00
  • Valve Size: 0.07
  • Number of Ports: 4
PSD/4 Valve -- 7993-01
from Hamilton Company

The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]

  • Connection Description: Threaded; 1/4"-28 2B UNF
  • Maximum Pressure: 100.00
  • Valve Size: 0.05
  • Number of Ports: 8
PSD/4 Valve -- 8063-01
from Hamilton Company

The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]

  • Connection Description: Threaded; 1/4"-28 2B UNF
  • Maximum Pressure: 100.00
  • Valve Size: 0.06
  • Number of Ports: 3
PSD/4 Valve -- 8778-01
from Hamilton Company

The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]

  • Connection Description: Threaded; 1/4"-28 2B UNF
  • Maximum Pressure: 100.00
  • Valve Size: 0.06
  • Number of Ports: 3
PSD/4 Valve -- 9234-01
from Hamilton Company

The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]

  • Connection Description: Threaded; 1/4"-28 2B UNF
  • Maximum Pressure: 100.00
  • Valve Size: 0.06
  • Number of Ports: 4
PSD/4 Valve -- 9537-01
from Hamilton Company

The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]

  • Connection Description: Threaded; 1/4"-28 2B UNF
  • Maximum Pressure: 100.00
  • Valve Size: 0.06
  • Number of Ports: 3
PSD/4 Valve -- 9998-01
from Hamilton Company

The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]

  • Connection Description: Threaded; 1/4"-28 2B UNF
  • Maximum Pressure: 100.00
  • Valve Size: 0.05
  • Number of Ports: 6
Manually Operated Instrument Isolation Valves -- V522-7000 Series
from Valcor Engineering Corporation

Description. Valcor ’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and... [See More]

  • Connection Description: Threaded
  • Number of Ports: 2
  • Maximum Pressure: 2000.00
  • Media Temperature: -320 to 1200
Plug Valve -- V23A-F-2N
from DK-LOK U.S.A.

Features. Quarter-turn operation. Unique forward flow throttling. Low torque operation. Unidirectional flow [See More]

  • Connection Description: Threaded; 1/8" Female NPT
  • Maximum Pressure: 3000.00
  • Valve Size: 0.17
  • Number of Ports: 2
One Way Stopcock -- VP455980
from Nordson Medical

Polycarbonate body with Polyethylene handle [See More]

  • Connection Description: Threaded; Tube Fitting
  • Material Of Construction: Polycarbonate Body; PE
  • Number of Ports: 2
  • Actuation: Manual
ITC Plug Valve -- 10C-316-1
from Lumaco Sanitary Valves

An ingenious new design - meeting 3A and USDA standards - features a double-faceted sculptured plug replacing the standard "bored parts." This reduces sharp turns and turbulence in the line. With the valve in any position, the product flow is completely unobstructed.A 2mm. thick teflon envelope... [See More]

  • Connection Description: Threaded; All Ends Threaded
  • Number of Ports: 3
  • Valve Size: 1.00
  • Material Of Construction: Stainless Steel
Rising Plug Valves
from Superlok - Mako Products

Features. ■ Non-rotating stem tip. ■ Straight-through orifice for maximum flow. ■ Stem dust seal protects threads from external contamination. ■ Replaceable seals, seat and stem tip. ■ Panel mounting option. ■ Gauge port option [See More]

  • Connection Description: Threaded
  • Maximum Pressure: 6000.00
  • Valve Size: 0.25 to 0.75
  • Number of Ports: 2
Control Valve -- 124023787 [1645012 from Flowserve Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, SUPER NORDSTROM PLUG VALVE, 2 INCH, THREADED ENDS, BODY A105, PLUG STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Material Of Construction: Steel
Pneumatically Operated Instrument Isolation Valves -- V522-7050 Series
from Valcor Engineering Corporation

Description. Valcor ’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and... [See More]

  • Connection Description: Threaded
  • Number of Ports: 2
  • Maximum Pressure: 2000.00
  • Media Temperature: -320 to 1200
Rising Plug Valve -- V96A-F-4N
from DK-LOK U.S.A.

Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]

  • Connection Description: Threaded; 1/4"Female NPT
  • Maximum Pressure: 6000.00
  • Valve Size: 0.19
  • Number of Ports: 2
Control Valve -- 223174960 [V5011F 1030 1 from Honeywell Analytics, Inc.]
from Radwell International

SINGLE SEATED VALVE FOR WATER OR GLYCOL OR TWO POSITION STEAM, THROTTLE PLUG, THREADED PIPE CONNECTION, 1/2 NPT INCH PIPE SIZE, BRASS BODY, 150 PSI, STAINLESS STEEL STEM, 2.5 CV, STEM DOWN TO CLOSE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Media: Water; Steam
  • Material Of Construction: Brass / Bronze; Stainless Steel; Steel
Rising Plug Valve -- V96B-MF-8N4N
from DK-LOK U.S.A.

Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]

  • Connection Description: Threaded; 1/2" Male NPT to 1/2" Female NPT
  • Maximum Pressure: 6000.00
  • Valve Size: 0.25
  • Number of Ports: 2
Control Valve -- 23785570 [VQ2400-51 from SMC Corporation of America]
from Radwell International

VALVE, 3 POSITION, PLUG-IN, 5 PORT, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Number of Ports: 5
Control Valve -- 96549406 [PLV4-10SSN1/4PFS from Ham-Let USA, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, PLUG VALVE, PRESSURE FLOW LIMIT VALVE, 1/2 INCH DIRECT FLOW TO 1/2 INCH THREADED VALVE PORTS, MAX OPERATING PRESSURE: 3000 PSI AT 100 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
Pneumatic Regulator -- 22423884 [123RS400J-P00000 from ASCO]
from Radwell International

VALVE, PNEUMATIC, SANDWICH REGULATOR, ISO2 5599/2 SERIES, 5-60 PSI/ 0.3-4.1 BAR, SINGLE PRESSURE TO PORT P1, SINGLE REGULATOR BLOCK, PLUG IN RECEPTACLE, 3/8 INCH NPTF FEMALE THREADED PNEUMATIC PORT, NEMA 4, IP65. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Media: Air
  • Actuation: Pneumatic
Pneumatic Valve -- 11358933 [081RD300J017A00 from ASCO]
from Radwell International

PRESSURE REGULATOR, PNEUMATIC, MK8 SERIES, 1/8 INCH PORT SIZE, DUAL PRESSURE, 3-30 PSIG (0.2-2 BAR), PLUG-IN, REGULATOR UNIT ONLY, NPTF THREAD, PLUGGED GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Media: Air
  • Actuation: Pneumatic
Pneumatic Valve -- 224224395 [48A-000-AJ2 from MAC Valves, Inc. USA]
from Radwell International

DISCONTINUED BY MANUFACTURER, MANIFOLD SUB-BASE - FOR DOUBLE SOLEN. PLUG-IN TO THE LEFT - MIDDLE STATION - SIDE CYL. PORTS ONLY - INTERNAL AIR SUPPLY PILOT1/8" NPTF THREADED FEMALE PNEUMATIC PORTS + 3/8" THREADED FEMALE PNEUMATIC PORTS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Type: Pilot
  • Actuation: Pneumatic
  • Media: Air
Pneumatic Valve -- 224224431 [48A-000-AN2 from MAC Valves, Inc. USA]
from Radwell International

DISCONTINUED BY MANUFACTURER, MANIFOLD SUB-BASE - FOR DOUBLE SOLEN. PLUG-IN TO THE LEFT - RIGHT-END STATION - SIDE CYL. PORTS ONLY - INTERNAL AIR SUPPLY PILOT.1/8" NPTF THREADED FEMALE PNEUMATIC PORTS + 3/8" THREADED FEMALE PNEUMATIC PORTS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Type: Pilot
  • Actuation: Pneumatic
  • Media: Air
Pneumatic Valve -- 56760911 [VQ5201-51 from SMC Corporation of America]
from Radwell International

SOLENOID VALVE, 5 PORT, 2 POSITION, DOUBLE, RUBBER SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST PROTECTED, SIDE PORTED, WITHOUT SUBPLATE, RC THREAD, PLUG-IN, BASE MOUNTED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Media: Air
  • Number of Ports: 5
Pneumatic Valve -- 69505910 [VQ5400-51 from SMC Corporation of America]
from Radwell International

5 PORT SOLENOID VALVE, PLUG-IN, BASE MOUNTED, 3 POSITION EXHAUST CENTER, METAL SEAL, 24 VDC, LIGHT AND SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE, DUST PROTECTED, SIDE PORTED, WITHOUT SUBPLATE, RC THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Media: Air
  • Number of Ports: 5
Pneumatic Valve -- 92459837 [P68F-BAD-PFA from Norgren LLC]
from Radwell International

SMOOTH START/EXHAUST VALVE, 68 SERIES, OLYMPIAN PLUS, PORT SIZE - 1-1/2", THREAD - PTF, OPERATOR - 22 MM MINI SOLENOID, W/ MANUAL LOCKOUT, SHROUDED PUSH BUTTON, COIL - 24 V DC, 2 W, CONNECTORS - 3 PIN PLUG W/ CABLE GLAND, NO INDICATOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Media: Air
Solenoid Valve -- 110330645 [VFS5100-5FZ-06-Q from SMC Corporation of America]
from Radwell International

SOLENOID VALVE, SERIES VFS5000, 5 PORT, PILOT OPERATED, 2 POS SINGLE, BASE MOUNTED PLUG IN, INT. PILOT, 24 VDC COIL, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL OVERRIDE (FLUSH), SIDE PIPE, 3/4 PORT SIZE, RC THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Type: Pilot
  • Number of Ports: 5
Solenoid Valve -- 110577931 [VV5FS3-01T-051-03-CD from SMC Corporation of America]
from Radwell International

EXHAUST CLEANER MANIFOLD ASSEMBLY, VFS3000 SERIES, BASE FOR MANIFOLD, 5 STATIONS, PLUG-IN TYPE W/TERMINAL BLOCK, RC THREAD STANDARD, SIDE PORTED PIPING, D SIDE MOUNTING EXHAUST CLEANER MOUNTING DIRECTION, 1/2 (P)/3/8 (A,B) PORT PIPE CONN/PORT DIAMETER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
Solenoid Valve -- 1115406 [SY3140-5LOZ from SMC Corporation of America]
from Radwell International

SOLENOID VALVE, SY SERIES, 5 PORT, BASE MOUNTED, SINGLE UNIT, SY3000, 2-POSITION SINGLE ACTUATION, INTERNAL PILOT, 24 V DC, PLUG, WITHOUT CONNECTOR, W LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH MANUAL OVERRIDE, WITHOUT SUB-PLATE, RC THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Type: Pilot
  • Number of Ports: 5
Solenoid Valve -- 11358353 [051BB400K000030 from ASCO]
from Radwell International

SOLENOID VALVE, 2005 SERIES, 1/8IN PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, VALVE ONLY, PLUG-IN AC W/LIGHT, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Type: Pilot
Solenoid Valve -- 11358365 [051BB400M000061 from ASCO]
from Radwell International

SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Type: Pilot
Solenoid Valve -- 11358369 [051BB400M011B61 from ASCO]
from Radwell International

SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, FLUSH LOCKING OVERRIDE OPTION, 24 V DC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Type: Pilot
Solenoid Valve -- 11358401 [051BB4Z2MN00061 from ASCO]
from Radwell International

SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Type: Pilot
Solenoid Valve -- 11358404 [051BB4Z6MN00061 from ASCO]
from Radwell International

SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2-POSITION, 4-WAY, Z2 W/SPEED CONTROL, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Type: Control Valve; Pilot
Solenoid Valve -- 11358417 [051BB500M000061 from ASCO]
from Radwell International

SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, VALVE ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Type: Pilot
Solenoid Valve -- 11358422 [051BB500M011B61 from ASCO]
from Radwell International

SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, VALVE ONLY, PLUG-IN DC W/LIGHT, FLUSH LOCKING OVERRIDE OPTION, 24 V DC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Type: Pilot
Solenoid Valve -- 11358450 [051BB5Z2MN00061 from ASCO]
from Radwell International

SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY OPEN CENTER, MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Type: Pilot
Solenoid Valve -- 11358463 [051BB600M000061 from ASCO]
from Radwell International

SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, VALVE ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Type: Pilot
Solenoid Valve -- 11358470 [051BB600M011B61 from ASCO]
from Radwell International

SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 3 POSITION, 4-WAY CLOSED CENTER, VALVE ONLY, PLUG-IN DC W/LIGHT, FLUSH LOCKING OVERRIDE OPTION, 24 V DC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Type: Pilot
Solenoid Valve -- 11358554 [051BBD00M000061 from ASCO]
from Radwell International

SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, VALVE ONLY, PLUG-IN DC W/LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded
  • Type: Pilot