Tube Fitting Plug Valves
from Restek
Parker ’s (A-Lok) fittings are ideal for installing new equipment, modifying existing instrumentation, or replacing worn connections. Fittings are available in brass and stainless steel. Siltek ®/Sulfinert ® treated or Silcosteel ®-CR treated fittings are also available. If there... [See More]
- Connection Description: Tube Fitting; 1/8" or 1/4" Tube Fitting
- Number of Ports: 2
- Valve Size: 0.12 to 0.25
- Material Of Construction: Stainless Steel
from Radwell International
BALL VALVE, SS, QUARTER-TURN, INSTRUMENT PLUG VALVE, 1/4 INCH TUBE FITTING, 1.6 CV. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
from Nordson Medical
Polycarbonate body with Polyethylene handle [See More]
- Connection Description: Threaded; Tube Fitting
- Material Of Construction: Polycarbonate Body; PE
- Number of Ports: 2
- Actuation: Manual
from Radwell International
QUARTER TURN INSTRUMENT PLUG VALVE, STAINLESS STEEL, 1/2 IN. SWAGELOK TUBE FITTING, 4.4 CV, SS BAR HANDLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
- Material Of Construction: Stainless Steel; Steel
from Radwell International
PLUG VALVE, QUARTER-TURN INSTRUMENT, 1/4 INCH SWAGELOK TUBE FITTING, 1.6 CV, BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
- Material Of Construction: Brass / Bronze
from Radwell International
PLUG VALVE, STAINLESS STEEL, QUARTER-TURN INSTRUMENT PLUG VALVE, 1/2 IN. SWAGELOK TUBE FITTING, 4.4 CV. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting
- Material Of Construction: Stainless Steel; Steel
from Radwell International
SS QUARTER-TURN INSTRUMENT PLUG VALVE, 1/2 IN. SWAGELOK TUBE FITTING, 4.4 CV, PTFE-COATED EP O-RINGS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connection Description: Tube Fitting