Gas Plug Valves
from Radwell International
VQ VALVE, 3 POSITION PLUG-IN, FLUID: AIR/INERT GAS, OPERATING PRESSURE RANGE: 0.1MPA-0.7MPA, 12-24 VDC, 100/110/200/220 VAC, AMBIENT AND FLUID TEMPERATURE: -10 TO 50 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Gas
from Valcor Engineering Corporation
Description. Valcor ’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and... [See More]
- Media: Air; Gas; Corrosive Fluids
- Number of Ports: 2
- Maximum Pressure: 2000.00
- Media Temperature: -320 to 1200
from CoorsTek
CoorsTek provides industrial-grade valves and valve components that excel in even the most punishing conditions. Made to outperform conventional plastic, metal, carbide-coated, and diffusion alloy materials in corrosive, high-temperature, and high-pressure applications our components are made-to-fit... [See More]
- Media: Gas; Specialty Corrosive
- Material Of Construction: Ceramic
from TrimTeck
High performance eccentric plug valve for a wide range of applications. The Optimux OpEXL ™ is characterized by its innovative eccentric plug. Its ‘not-through ’ shaft allows uninterrupted fluid flow and delivers higher Cv ’s . Regular maintenance cycle surpasses five years... [See More]
- Media: Air; Water; Gas
- Number of Ports: 2
- Valve Size: 1.00 to 12.00
- Media Temperature: -20 to 750
from Assured Automation
Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override... [See More]
- Media: Water; Wastewater; Gas; Specialty Corrosive; Powder Solids; Steam
- Maximum Pressure: 275.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from Restek
Parker Balston ® Shut-Off Gas Valve [See More]
- Media: Gas
- Number of Ports: 2
- Valve Size: 0.12 to 0.25
- Connection Description: 1/8" or 1/4" Tube Fitting
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade plug valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright plug valves are supplied through their Phonix, Strack... [See More]
- Media: Gas
- Media Temperature: -321 to 1202
- Valve Size: 0.75 to 20.00
- Actuation: Manual; Pneumatic (optional feature)
from Radwell International
VALVE, PLUG IN, 5 PORT, BASE MOUNTED, 3 CLOSED CENTER POSITION, DOUBLE SOLENOID, 24VDC, 4-WAY, AIR/INTER GAS, NON-LOCKING PUCH, MANUAL OPERATION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Gas
- Number of Ports: 5
from Valcor Engineering Corporation
Description. Valcor ’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and... [See More]
- Media: Air; Gas; Corrosive Fluids
- Number of Ports: 2
- Maximum Pressure: 2000.00
- Media Temperature: -320 to 1200
from Assured Automation
Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. [See More]
- Media: Water; Wastewater; Gas; Specialty Corrosive; Powder Solids
- Maximum Pressure: 250.00
- Valve Size: 0.50 to 4.00
- Number of Ports: 2
from Restek
Swagelok ® Shut-Off Gas Valve [See More]
- Media: Gas
- Number of Ports: 2
- Valve Size: 0.12 to 0.25
- Connection Description: 1/8" or 1/4" Tube Fitting
from Radwell International
DISCONTINUED BY MANUFACTURER, MAIN AUTOMATIC GAS VALVE, 120 VOLTS, 50/60HZ, 485,000 BTU, 3/4 INCH NPT INLET BY 3/4 INCH NPT OUTLET, OIL-FILLED OPERATOR, WITH PRESSURE TAP AND PLUG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Gas
from Restek
Parker ’s (A-Lok) fittings are ideal for installing new equipment, modifying existing instrumentation, or replacing worn connections. Fittings are available in brass and stainless steel. Siltek ®/Sulfinert ® treated or Silcosteel ®-CR treated fittings are also available. If there... [See More]
- Media: Gas
- Number of Ports: 2
- Valve Size: 0.12 to 0.25
- Connection Description: Tube Fitting; 1/8" or 1/4" Tube Fitting