Manual / Hand Plug Valves
from Hamilton Company
The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow to a four-way distribution system. Chose a valve by selecting the proper flow path from the list below. For additional details on... [See More]
- Actuation: Manual
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 2
from Hamilton Company
The ceramic line of HV valves is designed to provide superior performance with salt solutions. The rigid ceramic fluid path is resistant to scratching from salt crystals. Under these harsh conditions the HVC valves will provide superior life and performance. For additional salt stability the HVC... [See More]
- Actuation: Manual
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow to a four-way distribution system. [See More]
- Actuation: Manual
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Actuation: Manual
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Actuation: Manual
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Actuation: Manual
- Maximum Pressure: 100.00
- Valve Size: 0.07
- Number of Ports: 4
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Actuation: Manual
- Maximum Pressure: 100.00
- Valve Size: 0.05
- Number of Ports: 8
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Actuation: Manual
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Actuation: Manual
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Actuation: Manual
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 4
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Actuation: Manual
- Maximum Pressure: 100.00
- Valve Size: 0.06
- Number of Ports: 3
from Hamilton Company
The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]
- Actuation: Manual
- Maximum Pressure: 100.00
- Valve Size: 0.05
- Number of Ports: 6
from Superlok - Mako Products
Features. ■ Pressure Rating up to 3000psig (206 bar) @100 (37 ). ■ Temperature rating -10 to 400 (-23 to 204 ). ■ Simple design with one piece body. ■ 316 stainless steel body materials. ■ Panel mountable. ■ Various end connector. ■ Straight through flow... [See More]
- Actuation: Manual
- Maximum Pressure: 3000.00
- Valve Size: 0.12 to 0.50
- Number of Ports: 2
from Valcor Engineering Corporation
Description. Valcor ’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and... [See More]
- Actuation: Manual
- Number of Ports: 2
- Maximum Pressure: 2000.00
- Media Temperature: -320 to 1200
from Schutte & Koerting
Dual Plug Valves are mounted between two oil coolers inside the reservoir tank. The valve is piped to the system inlet and outlet and to inlet and outlet ports on both coolers. During operation only one cooler is in operation and the other cooler is isolated. The valve is rotated to select operation... [See More]
- Actuation: Manual
- Media Temperature: 150 to 500
- Maximum Pressure: 150.00 to 300.00
- Material Of Construction: Steel
from Nordson Medical
Polycarbonate body with Polyethylene handle [See More]
- Actuation: Manual
- Connection Description: Threaded; Tube Fitting
- Number of Ports: 2
- Material Of Construction: Polycarbonate Body; PE
from XOMOX (A Crane Co. Company)
Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves. [See More]
- Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
- Maximum Pressure: 285.00
- Valve Size: 1.00
- Number of Ports: 2
from Flomatic Valves
Flo-E-Centric ® Plug Valve with Actuator - Electric actuated plug valve, for open/close service manual hand-wheel override. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]
- Actuation: Manual; Electric
- Maximum Pressure: 200.00
- Valve Size: 2.00 to 12.00
- Media Temperature: 180
from Restek
Parker Balston ® Shut-Off Gas Valve [See More]
- Actuation: Manual
- Number of Ports: 2
- Valve Size: 0.12 to 0.25
- Connection Description: 1/8" or 1/4" Tube Fitting
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade plug valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright plug valves are supplied through their Phonix, Strack... [See More]
- Actuation: Manual; Pneumatic (optional feature)
- Media Temperature: -321 to 1202
- Valve Size: 0.75 to 20.00
- Media: Gas
from Victaulic Co. of America
6 INCH NOMINAL SIZE. 6 NOMINAL SIZE - DECIMAL. 6 NOMINAL SIZE - FRACTIONAL. AWWA APPLICABLE STANDARD. THROTTLING APPLICATION. SHUT-OFF SEAL INCLUSIONS/FEATURES. ALKYD ENAMEL COATED CAST IRON BODY MATERIAL. 175 PSI PRESSURE RATING. 6 INCH GROOVED X 6 INCH GROOVED END CONNECTION. 10.5 INCH END TO END... [See More]
- Actuation: Manual
- Material Of Construction: Cast Iron
- Maximum Pressure: 175.00
from Jaygo, Inc.
Type 125A is the standard DN50 sampling valve by FAMAT. Used for sampling applications of powders, granules, pastes and liquids under process conditions in the pharmaceutical, chemical and food industries. [See More]
- Actuation: Manual
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from Hy-Lok USA, Inc.
Rising Plug Valve. Pressure rating up to 6000 psig at 100 °F (38 °C). Gauge port available as option. SS316 body as standard. Sour gas service available. 100% factory tested. [See More]
- Actuation: Manual
- Media Temperature: -20 to 400
- Maximum Pressure: 6000.00
- Material Of Construction: Stainless Steel
from Lumaco Sanitary Valves
An ingenious new design - meeting 3A and USDA standards - features a double-faceted sculptured plug replacing the standard "bored parts." This reduces sharp turns and turbulence in the line. With the valve in any position, the product flow is completely unobstructed.A 2mm. thick teflon envelope... [See More]
- Actuation: Manual
- Number of Ports: 3
- Valve Size: 1.00
- Connection Description: Clamp Flange; All Ends Clamp
from DK-LOK U.S.A.
Operation. D-pro plug valves provide positive shut-off, high flow capacity, and. quick quarter-turn operation. D-pro plug valve provides flow throttling capability. [See More]
- Actuation: Manual
- Maximum Pressure: 3000.00
- Valve Size: 0.17
- Number of Ports: 2
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Actuation: Manual
- Maximum Pressure: 3000.00
- Valve Size: 0.09 to 0.28
- Number of Ports: 2
from Xiamen Landee Industries Co., Ltd.
Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP. Size range: from 1/2 inch to 64 inch (DN15mm -... [See More]
- Actuation: Manual
- Connection Description: Flanged
- Valve Size: 0.50 to 64.00
- Material Of Construction: Cast Iron
from International Polymer Solutions Inc.
The IPS Precision Plug Valve (PPV) is a precision machined manual control valve manufac- tured from 100% virgin PTFE (all wetted surfaces) and PVDF Stem Nut. The PTFE body and stem perform equally well with harsh chemicals and ultra clean DI water. The basic construction is a single through orifice... [See More]
- Actuation: Manual
- Connection Description: Threaded (optional feature); Tube Fitting (optional feature); 1/8", 1/4", 3/8", 1/2" FNPT/TUBE/FLARE
- Valve Size: 0.12 to 0.50
- Material Of Construction: PTFE
from Superlok - Mako Products
Features. ■ Non-rotating stem tip. ■ Straight-through orifice for maximum flow. ■ Stem dust seal protects threads from external contamination. ■ Replaceable seals, seat and stem tip. ■ Panel mounting option. ■ Gauge port option [See More]
- Actuation: Manual
- Maximum Pressure: 6000.00
- Valve Size: 0.25 to 0.75
- Number of Ports: 2
from XOMOX (A Crane Co. Company)
Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves. [See More]
- Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
- Maximum Pressure: 289.00
- Valve Size: 1.00
- Number of Ports: 3
from Restek
Swagelok ® Shut-Off Gas Valve [See More]
- Actuation: Manual
- Number of Ports: 2
- Valve Size: 0.12 to 0.25
- Connection Description: 1/8" or 1/4" Tube Fitting
from Victaulic Co. of America
Typically used in reverse osmosis desalination plants for on/off and control services. Features grooved ends for installation in either StrengThin Systems or OGS. Sizes from 10 - 24 ″ | DN250 -DN600. Pressures up to 1200 psi | 8274 kPa | 83 bar [See More]
- Actuation: Manual
- Maximum Pressure: 1200.00
- Valve Size: 10.00 to 24.00
- Connection Description: Grooved Ends
from Jaygo, Inc.
This valve is used for products which could clog inside the dryer or vessel and block the piston. To eliminate the risk of this impeding product flow in to the sampling valve, FAMAT has developed the 125CC. With this kind of valve type, the crust will be broken by the piston before the sample is... [See More]
- Actuation: Manual
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from Hy-Lok USA, Inc.
Plug Valves P Series. Pressure rating up to 3000psig (206 bar) at 70 °F (21 °C). Temperature rating from -10 °F to 400 °F (-23 °C to 2004 °C) with PTFE coated Viton Seal. Small and compact design. Easy maintenance and cleaning. Sizes available up to 1/2" tube and pipe. Body... [See More]
- Actuation: Manual
- Maximum Pressure: 3000.00
- Valve Size: ? to 0.50
- Media Temperature: -10 to 400
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]
- Actuation: Manual
- Maximum Pressure: 6000.00
- Valve Size: 0.19
- Number of Ports: 2
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves. [See More]
- Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
- Maximum Pressure: 740.00
- Valve Size: 1.00
- Number of Ports: 3
from Restek
Parker ’s (A-Lok) fittings are ideal for installing new equipment, modifying existing instrumentation, or replacing worn connections. Fittings are available in brass and stainless steel. Siltek ®/Sulfinert ® treated or Silcosteel ®-CR treated fittings are also available. If there... [See More]
- Actuation: Manual
- Number of Ports: 2
- Valve Size: 0.12 to 0.25
- Connection Description: Tube Fitting; 1/8" or 1/4" Tube Fitting
from Victaulic Co. of America
Conforms to AWWA C-509 standard for end-to-end dimensions. Round port provides better flow and allows easier passage of cleaning pigs. Sizes from 3 - 12 ″ | DN80 - DN300. Pressures up to 175 psi | 1207 kPa | 12 bar [See More]
- Actuation: Manual
- Maximum Pressure: 175.00
- Valve Size: 3.00 to 12.00
- Connection Description: Grooved Ends
from Jaygo, Inc.
This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of adrug substance which can be tolerated in the air of the production room without any negative effect to... [See More]
- Actuation: Manual
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from DK-LOK U.S.A.
Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]
- Actuation: Manual
- Maximum Pressure: 6000.00
- Valve Size: 0.25
- Number of Ports: 2
from XOMOX (A Crane Co. Company)
Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]
- Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
- Maximum Pressure: 740.00
- Valve Size: 0.50
- Number of Ports: 3
from Victaulic Co. of America
Only eccentric grooved end plug valve made specifically for throttling services. Available without handle, with lever operator or gear operator. Sizes from 3 - 12 ″ | DN80 - DN300 [See More]
- Actuation: Manual
- Maximum Pressure: 175.00
- Valve Size: 3.00 to 12.00
- Connection Description: Grooved Ends
from Jaygo, Inc.
The mechanical locking device secures the sampling procedure. 1. The sampling bottle (container) can only be removed if the piston is completely closed and if the purging valve is opened. 2. The piston can only be opened if the sampling bottle (container) is coupled on the outlet and if the purging... [See More]
- Actuation: Manual
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]
- Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
- Maximum Pressure: 740.00
- Valve Size: 0.50
- Number of Ports: 3
from Jaygo, Inc.
This sampling valve has one Tri-Clamp (TC) 1.5" near the handwheel called " EasyClean ", the piston can be removed from the valve housing with a minimum of effort allowing full cleaning as shown on the picture. This permits a complete cleaning of internals between batches . [See More]
- Actuation: Manual
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from XOMOX (A Crane Co. Company)
Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below. [See More]
- Actuation: Manual; Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
- Maximum Pressure: 300.00
- Valve Size: 0.50
- Number of Ports: 3
from Jaygo, Inc.
Type 130C is the standard DN25 sampling valve by Famat. The same concept of the 125A valve has been applied in a smaller version, to best suit smaller reactors, and machines [See More]
- Actuation: Manual
- Maximum Pressure: 145.00
- Valve Size: 1.00
- Number of Ports: 2
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of plug valves to meet your needs. Sizes range from 1/2" to 24" and end connections include screwed, weld, flanged. See below for our list of comprehensive offerings. [See More]
- Actuation: Manual; Mechanical (optional feature)
- Number of Ports: 2
- Valve Size: 0.50
- Connection Description: BoltFlange; Flanged Connection
from Jaygo, Inc.
For all the situation in which the product is not easily flowing and could clog the sampling valve bore, 130CC has been developed by FAMAT. By moving the bigger handwheel, the piston is entering inside the vessel breaking eventual material deposit and allowing the product flow. [See More]
- Actuation: Manual
- Maximum Pressure: 145.00
- Valve Size: 1.00
- Number of Ports: 2
from Jaygo, Inc.
Intrusive sampler without dead space. Applicable for vertical pipe (more on request). Adjustable piston length according customer request. Piston tightness without gasket, thanks to FAMAT patented expanding piston technology. Easy clean tool free. Automatic version available on request [See More]
- Actuation: Manual; Pneumatic (optional feature)
- Maximum Pressure: 145.00
- Valve Size: 1.00
- Number of Ports: 2
from Jaygo, Inc.
For cleaning internals between batches The same Easyclean technology present in 125TC is adapted to our DN25 valve. The easy disassembly of the piston is a great advantage in rapid batch exchanges, typical and small size production plant. [See More]
- Actuation: Manual
- Maximum Pressure: 145.00
- Valve Size: 1.00
- Number of Ports: 2
from Jaygo, Inc.
The 135A sampling valve is equipped with a metallic piston (Stainless Steel, Hastelloy) for sampling process up to 300ºC (572ºF). Unlike the PTFE or PEEK piston, the metal piston has a high temperature gasket around it. To avoid any damage when closing the piston, the gasket is receding into the... [See More]
- Actuation: Manual
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from Jaygo, Inc.
The same technology of FAMAT sampling valve, can be adapted to Tank Bottom valve. The versatility of the valve, combined with the proven reliability, will make this valve the perfect solution for many application in pharmaceutical business. Automatic Version (250AUT) is also available on request. [See More]
- Actuation: Manual; Pneumatic (optional feature)
- Maximum Pressure: 145.00
- Valve Size: 2.00
- Number of Ports: 2
from Jaygo, Inc.
A new development of FAMAT, is the 3" DN80 tank bottom valve, developed specifically for pharma and chemical industry. The new design has been created and successfully tested for a service up to 50 bar (Class #300). The Product is in compliance with PED requirement (Cat. II Equipment) The valve can... [See More]
- Actuation: Manual; Pneumatic (optional feature)
- Maximum Pressure: 145.00
- Valve Size: 3.00
- Number of Ports: 2