Brass / Bronze Plug Valves
from Radwell International
PLUG VALVE, QUARTER-TURN INSTRUMENT, 1/4 INCH SWAGELOK TUBE FITTING, 1.6 CV, BRASS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Brass / Bronze
- Connection Description: Tube Fitting
from Elkhart Products Corporation (EPC)
Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning and... [See More]
- Material Of Construction: Brass / Bronze
- Connection Description: Threaded (optional feature); Tube Fitting (optional feature)
- Valve Size: 0.50 to 1.00
- Actuation: Manual (optional feature); Pilot (optional feature)
from DK-LOK U.S.A.
Operation. D-pro plug valves provide positive shut-off, high flow capacity, and. quick quarter-turn operation. D-pro plug valve provides flow throttling capability. [See More]
- Material Of Construction: Brass / Bronze; Stainless Steel; PTFE
- Maximum Pressure: 3000.00
- Valve Size: 0.17
- Number of Ports: 2
from XOMOX (A Crane Co. Company)
Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below. [See More]
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 0.50
- Connection Description: BoltFlange; Flanged Connection
from Radwell International
SINGLE SEATED VALVE FOR WATER OR GLYCOL OR TWO POSITION STEAM, THROTTLE PLUG, THREADED PIPE CONNECTION, 1/2 NPT INCH PIPE SIZE, BRASS BODY, 150 PSI, STAINLESS STEEL STEM, 2.5 CV, STEM DOWN TO CLOSE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Brass / Bronze; Stainless Steel; Steel
- Media: Water; Steam
- Connection Description: Threaded
from XOMOX (A Crane Co. Company)
Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves. [See More]
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 0.50
- Connection Description: BoltFlange; Flanged Connection
from Radwell International
1/4" PIPE, 3,000 PSI WOG RATING, BRASS, INLINE, ONE WAY INSTRUMENTATION PLUG VALVE WEDGE HANDLE, COMPRESSION X COMPRESSION CPI END CONNECTIONS, VITON SEAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Brass / Bronze
- Connection Description: Compression
from XOMOX (A Crane Co. Company)
Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 0.50
- Connection Description: BoltFlange; Flanged Connection
from Radwell International
BRASS QUARTER-TURN INSTRUMENT PLUG VALVE, 1/4 IN. FNPT, 0.9 CV, DOWNSTREAM VENT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Brass / Bronze
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 0.50
- Connection Description: BoltFlange; Flanged Connection
from Radwell International
GLOBE VALVE, 2-WAY, DIRECT ACTING, NPT 3/4 INCH, BRASS PLUG. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Brass / Bronze
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of plug valves to meet your needs. Sizes range from 1/2" to 24" and end connections include screwed, weld, flanged. See below for our list of comprehensive offerings. [See More]
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 0.50
- Connection Description: BoltFlange; Flanged Connection
from Radwell International
SOLENOID VALVE, WITH SPADE PLUG CONNECTOR, 1/2 X 5/8 3NC BRASS, 1.4 /F W, 24/DC. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Brass / Bronze
from Radwell International
VALVE, GLOBE, 1-1/2 INCH SIZE, NPT END FITTING, 28 CV RATING, TWO-WAY, EQUAL PERCENTAGE FLOW, BRONZE BODY WITH BRASS PLUG, STEM UP CLOSED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Brass / Bronze
from Radwell International
SOLENOID VALVE, DIRECT OPERATED, AIR / WATER / OIL, BRASS BODY, 2/2 N.C., SPADE PLUG, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Brass / Bronze
- Media: Water
from Radwell International
SOLENOID VALVE, 8210 SERIES RED HAT, 2-WAY NORMALLY CLOSED, 1/2 INCH NPT, BRASS BODY, PLUG-IN, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Brass / Bronze
from Radwell International
PETERSEN, 31-110, 31110, VALVE, TEMPERATURE PRESSURE PETES PLUG, NORDEL CORE, BRASS, .25X1.5IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Brass / Bronze