Exotic Metal Plug Valves
from TrimTeck
High performance eccentric plug valve for a wide range of applications. The Optimux OpEXL ™ is characterized by its innovative eccentric plug. Its ‘not-through ’ shaft allows uninterrupted fluid flow and delivers higher Cv ’s . Regular maintenance cycle surpasses five years... [See More]
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 1.00 to 12.00
- Media Temperature: -20 to 750
from XOMOX (A Crane Co. Company)
Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below. [See More]
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 0.50
- Connection Description: BoltFlange; Flanged Connection
from XOMOX (A Crane Co. Company)
Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves. [See More]
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 0.50
- Connection Description: BoltFlange; Flanged Connection
from XOMOX (A Crane Co. Company)
Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 0.50
- Connection Description: BoltFlange; Flanged Connection
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 0.50
- Connection Description: BoltFlange; Flanged Connection
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of plug valves to meet your needs. Sizes range from 1/2" to 24" and end connections include screwed, weld, flanged. See below for our list of comprehensive offerings. [See More]
- Material Of Construction: Brass / Bronze; Ductile Iron; Stainless Steel; Exotic Metal
- Number of Ports: 2
- Valve Size: 0.50
- Connection Description: BoltFlange; Flanged Connection