Air Plug Valves
from Shanghai Thinktank Process Management Co., Ltd
Description. The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn ’t touch with the valve seat until... [See More]
- Media: Air; Steam
- Agency: 150LB/PN25
- Type: Shut Off; Control Valve; Directional
from Valcor Engineering Corporation
Description. Valcor ’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and... [See More]
- Media: Air; Gas; Corrosive Fluids
- Number of Ports: 2
- Maximum Pressure: 2000.00
- Media Temperature: -320 to 1200
from XOMOX (A Crane Co. Company)
Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves. [See More]
- Media: Air; Water; Steam
- Maximum Pressure: 285.00
- Valve Size: 1.00
- Number of Ports: 2
from Xiamen Landee Industries Co., Ltd.
Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP. Size range: from 1/2 inch to 64 inch (DN15mm -... [See More]
- Media: Air
- Connection Description: Flanged
- Valve Size: 0.50 to 64.00
- Material Of Construction: Cast Iron
from TrimTeck
High performance eccentric plug valve for a wide range of applications. The Optimux OpEXL ™ is characterized by its innovative eccentric plug. Its ‘not-through ’ shaft allows uninterrupted fluid flow and delivers higher Cv ’s . Regular maintenance cycle surpasses five years... [See More]
- Media: Air; Water; Gas
- Number of Ports: 2
- Valve Size: 1.00 to 12.00
- Media Temperature: -20 to 750
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Media: Air; Compressed Air; Water
- Maximum Pressure: 3000.00
- Valve Size: 0.09 to 0.28
- Number of Ports: 2
from Radwell International
PNEUMATIC MANIFOLD BASE, 503 SERIES, 2 STATIONS, SIDE PORT, SINGLE Z-BOARD, 6X8 MM PORT CONNECTION, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from DK-LOK U.S.A.
Operation. D-pro plug valves provide positive shut-off, high flow capacity, and. quick quarter-turn operation. D-pro plug valve provides flow throttling capability. [See More]
- Media: Air; Water
- Maximum Pressure: 3000.00
- Valve Size: 0.17
- Number of Ports: 2
from Valcor Engineering Corporation
Description. Valcor ’s lines of Instrumentation Isolation Valves are available with manual operators or pneumatic operators. These valves are single body or manifold bodies with various types of end fittings such as tube, welded or compression fittings. Valcor valves are designed and... [See More]
- Media: Air; Gas; Corrosive Fluids
- Number of Ports: 2
- Maximum Pressure: 2000.00
- Media Temperature: -320 to 1200
from XOMOX (A Crane Co. Company)
Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves. [See More]
- Media: Air; Water; Steam
- Maximum Pressure: 289.00
- Valve Size: 1.00
- Number of Ports: 3
from Radwell International
PRESSURE REGULATOR, SANDWICH PLUG-IN, DUAL PRESSURE / DUAL REGULATOR, 0-150PSI, W/ NO GAUGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves. [See More]
- Media: Air; Water; Steam
- Maximum Pressure: 740.00
- Valve Size: 1.00
- Number of Ports: 3
from Radwell International
DISCONTINUED BY MANUFACTURER, REGULATOR, 1/8 PORT SIZE, SINGLE PRESSURE TO PORT 1(P), 5-60 PSIG, REGULATOR UNIT ONLY, PLUG IN RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Number of Ports: 8
from XOMOX (A Crane Co. Company)
Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]
- Media: Air; Water; Steam
- Maximum Pressure: 740.00
- Valve Size: 0.50
- Number of Ports: 3
from Radwell International
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, DUAL PRESSURE, 5-60 PSIG (0.3-4.1 BAR), PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from XOMOX (A Crane Co. Company)
Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]
- Media: Air; Water; Steam
- Maximum Pressure: 740.00
- Valve Size: 0.50
- Number of Ports: 3
from Radwell International
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF, REGULATOR LESS GAUGE AND FITTINGS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from XOMOX (A Crane Co. Company)
Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below. [See More]
- Media: Air; Water; Steam
- Maximum Pressure: 300.00
- Valve Size: 0.50
- Number of Ports: 3
from Radwell International
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), NON PLUG-IN WIRING, NPTF. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from Radwell International
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, 2 PRESSURE SELECTOR, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from Radwell International
PNEUMATIC REGULATOR, MK8 SERIES, 1/8" PORTS, 2 PRESSURE SELECTOR, 10-130 PSIG (0.7-9 BAR), PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from Radwell International
DUAL PRESSURE REGULATOR, 3/8 INCH PORT, 130 PSIG, PLUG IN RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
from Radwell International
PNEUMATIC REGULATOR, MARK 15 SERIES, 1/4 INCH NPTF PORTS, SINGLE PRESSURE TO VALVE P(1), 10-130 PSIG, 0.7-9 BAR, PLUG-IN RECEPTACLE ASSEMBLY, FITTINGS FOR TOP FACING GAUGE, REGULATOR UNIT WITHOUT MOUNTING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from Radwell International
PNEUMATIC REGULATOR, MK3 SERIES, SINGLE OPERATOR, 1/8 INCH PORT SIZE, SINGLE PRESSURE TO PORT 1 (P), 3-30 PSIG (0.2-2 BAR), NON PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from Radwell International
PNEUMATIC REGULATOR, 2012 SERIES, SPEED CONTROL KIT, 4-PIN, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Type: Control Valve
- Actuation: Pneumatic
from Radwell International
SANDWICH REGULATOR, SERIES 2035, REGULATOR ASSEMBLY, 10-130 PSIG / 0.7-9 BAR, PLUG-IN WIRING, DUAL PRESSURE, SINGLE SUPPLY, NO OPTIONS ADDED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
from Radwell International
PNEUMATIC REGULATOR, 2012 SERIES, 3/8" PORTS, SINGLE PRESSURE TO PORT 1 (P), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE ASSY, NPTF, TOP FACING GAUGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from Radwell International
PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, DUAL PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, FITTINGS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from Radwell International
PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from Radwell International
PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 10-130 PSIG (0.7-9 BAR), INDIVIDUAL BASE, PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from Radwell International
PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, SINGLE PRESSURE, 5-60 PSIG (0.3-4.1 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from Radwell International
PNEUMATIC REGULATOR, 2012 SERIES, 1/4" PORTS, DUAL PRESSURE TO PORTS 3 (EB) $ 5 (EA), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE ASSY, NPTF, TOP FACING GAUGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from Radwell International
PNEUMATIC REGULATOR, 2012 SERIES, REGULATOR, SINGLE PRESSURE TO PORT 1, 1/4 INCH NPTF, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNTED W/ SIDE AND BOTTOM PORTS, PLUG-IN, W/O OPTIONS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from Radwell International
PNEUMATIC REGULATOR, 2012 SERIES, 1/4" PORTS, SINGLE PRESSURE TO PORT 1 (P), 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK W/SIDE AND BOTTOM PORTS, DOUBLE SOLENOID INTERNAL CIRCUIT BOARD, PLUG-IN RECEPTACLE ASSY, NPTF, TOP FACING GAUGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from Radwell International
REGULATOR, ISO 5599/2, 5-60 PSI, 0.3-4.1 BAR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
from Radwell International
PNEUMATIC REGULATOR, 2035 SERIES, 1/2 INCH PORT SIZE, SINGLE PRESSURE TO PORT 1, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNTING, PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from Radwell International
PNEUMATIC REGULATOR, MK3 SERIES, 1/8" PORT SIZE, DUAL PRESSURE TO PORTS 3 (EB) & 5 (EA), 0-100 PSIG (0-6.9 BAR), REGULATOR UNIT ONLY, NON PLUG-IN, NPTF, JUMPER ON (A) 14 END. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic
from Radwell International
PNEUMATIC REGULATOR, MK8 SERIES, 1/4" PORTS, DUAL PRESSURE W/RELIEVING CHECKS, 10-130 PSIG (0.7-9 BAR), MANIFOLD BLOCK MOUNT, PLUG-IN RECEPTACLE, NPTF, TERMINAL BLOCK IN MOUNTING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Air
- Actuation: Pneumatic