PTFE - Teflon® Plug Valves

19 Results
HV Standard PTFE Valve -- 86725
from Hamilton Company

The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow to a four-way distribution system. Chose a valve by selecting the proper flow path from the list below. For additional details on... [See More]

  • Material Of Construction: PTFE
  • Maximum Pressure: 100.00
  • Valve Size: 0.06
  • Number of Ports: 2
HVC Standard Ceramic Valve -- 9412-01
from Hamilton Company

The ceramic line of HV valves is designed to provide superior performance with salt solutions. The rigid ceramic fluid path is resistant to scratching from salt crystals. Under these harsh conditions the HVC valves will provide superior life and performance. For additional salt stability the HVC... [See More]

  • Material Of Construction: Aluminum; CTFE; PTFE
  • Maximum Pressure: 100.00
  • Valve Size: 0.06
  • Number of Ports: 3
HVM Standard PTFE Valve -- 36653
from Hamilton Company

The HV valve is physically the smallest valve and constitutes a basic unit for the control of fluids. It is ideal for low pressure applications; from a basic on/off flow to a four-way distribution system. [See More]

  • Material Of Construction: Aluminum; CTFE; PTFE
  • Maximum Pressure: 100.00
  • Valve Size: 0.06
  • Number of Ports: 3
PSD/4 Valve -- 57252-01
from Hamilton Company

The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]

  • Material Of Construction: Aluminum; CTFE; PTFE
  • Maximum Pressure: 100.00
  • Valve Size: 0.06
  • Number of Ports: 3
PSD/4 Valve -- 7991-01
from Hamilton Company

The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]

  • Material Of Construction: Aluminum; CTFE; PTFE
  • Maximum Pressure: 100.00
  • Valve Size: 0.06
  • Number of Ports: 3
PSD/4 Valve -- 8063-01
from Hamilton Company

The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]

  • Material Of Construction: Aluminum; CTFE; PTFE
  • Maximum Pressure: 100.00
  • Valve Size: 0.06
  • Number of Ports: 3
PSD/4 Valve -- 9234-01
from Hamilton Company

The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications. [See More]

  • Material Of Construction: Aluminum; CTFE; PTFE
  • Maximum Pressure: 100.00
  • Valve Size: 0.06
  • Number of Ports: 4
Precision Plug Valve
from International Polymer Solutions Inc.

The IPS Precision Plug Valve (PPV) is a precision machined manual control valve manufac- tured from 100% virgin PTFE (all wetted surfaces) and PVDF Stem Nut. The PTFE body and stem perform equally well with harsh chemicals and ultra clean DI water. The basic construction is a single through orifice... [See More]

  • Material Of Construction: PTFE
  • Connection Description: Threaded (optional feature); Tube Fitting (optional feature); 1/8", 1/4", 3/8", 1/2" FNPT/TUBE/FLARE
  • Valve Size: 0.12 to 0.50
  • Actuation: Manual
Plug Valve -- V23A-D-2T
from DK-LOK U.S.A.

Operation. D-pro plug valves provide positive shut-off, high flow capacity, and. quick quarter-turn operation. D-pro plug valve provides flow throttling capability. [See More]

  • Material Of Construction: Brass / Bronze; Stainless Steel; PTFE
  • Maximum Pressure: 3000.00
  • Valve Size: 0.17
  • Number of Ports: 2
Double Oblique Teflon Stopcock -- VM735-01
from VM Glass Co.

Double Oblique Teflon Stopcock [See More]

  • Material Of Construction: PTFE
  • Valve Size: 0.04
Rising Plug Valve -- V96A-F-4N
from DK-LOK U.S.A.

Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]

  • Material Of Construction: Stainless Steel; Fluorocarbon FKM, Optional PEEK, PFA; PEEK (optional feature); PTFE
  • Maximum Pressure: 6000.00
  • Valve Size: 0.19
  • Number of Ports: 2
High Vacuum Teflon Valve - NO Sidearms -- VM741-01
from VM Glass Co.

High Vacuum Teflon Valve - NO Sidearms [See More]

  • Material Of Construction: PTFE
  • Valve Size: 0.16
Rising Plug Valve -- V96B-MF-8N4N
from DK-LOK U.S.A.

Up to 6000psig (413 bar). Up to 121 ℃ (250 ℉). SS316. KEL-F replaceable soft seat. Stem seal below actuating threads. Non-rotating globe pattern stem tip. Straight-through roddable orifice for easy cleaning. Pipe thread 1/4 -3/4 inch [See More]

  • Material Of Construction: Stainless Steel; Fluorocarbon FKM, Optional PEEK, PFA; PEEK (optional feature); PTFE
  • Maximum Pressure: 6000.00
  • Valve Size: 0.25
  • Number of Ports: 2
High Vacuum Teflon Valve - Right angle Sidearms -- VM739-01
from VM Glass Co.

High Vacuum Teflon Valve - Right angle Sidearms [See More]

  • Material Of Construction: PTFE
  • Valve Size: 0.16
High Vacuum Teflon Valve - Straight Sidearms -- VM740-01
from VM Glass Co.

High Vacuum Teflon Valve - Straight Sidearms [See More]

  • Material Of Construction: PTFE
  • Valve Size: 0.16
Straight Bore Teflon Stopcock -- VM730-01
from VM Glass Co.

Straight Bore Teflon Stopcock [See More]

  • Material Of Construction: PTFE
  • Valve Size: 0.08
Straight Bore Teflon Stopcock, Shell only -- VM731-01
from VM Glass Co.

Straight Bore Teflon Stopcock, Shell only [See More]

  • Material Of Construction: PTFE
  • Valve Size: 0.08
T-Bore Teflon Stopcock -- VM737-01
from VM Glass Co.

T-Bore Teflon Stopcock [See More]

  • Material Of Construction: PTFE
  • Valve Size: 0.08
Teflon Stopcock, One Arm Longer -- VM732-01
from VM Glass Co.

Teflon Stopcock, One Arm Longer [See More]

  • Material Of Construction: PTFE
  • Valve Size: 0.08