Powder / Solids Plug Valves

10 Results
Non-Lubricated Plug Valve -- 067 Series
from Assured Automation

Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override... [See More]

  • Media: Water; Wastewater; Gas; Specialty Corrosive; Powder Solids; Steam
  • Maximum Pressure: 275.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
115G - Metal Seated DN15 Sampling Valve
from Jaygo, Inc.

Metallic piston type. High temperature and high pressure service. TA LUFT certified TUV SUD up to 300 °C. (fugitive emission ISO 15848). Fire safe certified TUV SUD. (API 607). Triple stem seals (double FFKM and adjustable graphite packing). Threaded or flanged connection [See More]

  • Media: Powder Solids; Granules, Pastes
  • Maximum Pressure: 145.00
  • Valve Size: 0.50
  • Number of Ports: 2
Plug Diverter Valves
from Rotolok Valves, Inc.

Used to re-route pellets or granules from one discharge point to another, the plug diverter is suitable for abrasive or high pressure applications, where leakage or cross contamination cannot be tolerated. The valve consists of a rugged cast body which houses a cast plug between a pair of end... [See More]

  • Media: Powder Solids; Pellets or Granules
  • Maximum Pressure: 145.00
  • Valve Size: 3.00 to 10.00
  • Number of Ports: 3
Plug Valve -- 061 Series
from Assured Automation

Description: The 061 is a PFA lined, Ductile Iron, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. [See More]

  • Media: Water; Wastewater; Gas; Specialty Corrosive; Powder Solids
  • Maximum Pressure: 250.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
125A - Standard DN50 Sampling ValveSampling Valve
from Jaygo, Inc.

Type 125A is the standard DN50 sampling valve by FAMAT. Used for sampling applications of powders, granules, pastes and liquids under process conditions in the pharmaceutical, chemical and food industries. [See More]

  • Media: Powder Solids; Granules, Pastes
  • Maximum Pressure: 145.00
  • Valve Size: 2.00
  • Number of Ports: 2
125AUT - Automatic DN50 Sampling Valve
from Jaygo, Inc.

Standard sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve to detect position. [See More]

  • Media: Powder Solids; Granules, Pastes
  • Maximum Pressure: 145.00
  • Valve Size: 2.00
  • Number of Ports: 2
125CC - Crust Breaking DN50 Sampling Valve
from Jaygo, Inc.

This valve is used for products which could clog inside the dryer or vessel and block the piston. To eliminate the risk of this impeding product flow in to the sampling valve, FAMAT has developed the 125CC. With this kind of valve type, the crust will be broken by the piston before the sample is... [See More]

  • Media: Powder Solids; Granules, Pastes
  • Maximum Pressure: 145.00
  • Valve Size: 2.00
  • Number of Ports: 2
125NIR - Near Infra-Red DN50 Sampling Valve
from Jaygo, Inc.

At the top of the piston, the 125NIR valve has a scraper which allows installation of a fiberoptic probe. This probe, ideally located, permit to monitor several parameters such as temperature, humidity... and / or composition of the product before taking physically the sample, transmitted by... [See More]

  • Media: Powder Solids; Granules, Pastes
  • Maximum Pressure: 145.00
  • Valve Size: 2.00
  • Number of Ports: 2
125OEL - High Containment DN50 Sampling Valve
from Jaygo, Inc.

This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of adrug substance which can be tolerated in the air of the production room without any negative effect to... [See More]

  • Media: Powder Solids; Granules, Pastes
  • Maximum Pressure: 145.00
  • Valve Size: 2.00
  • Number of Ports: 2
250A - Tank Bottom Valve
from Jaygo, Inc.

The same technology of FAMAT sampling valve, can be adapted to Tank Bottom valve. The versatility of the valve, combined with the proven reliability, will make this valve the perfect solution for many application in pharmaceutical business. Automatic Version (250AUT) is also available on request. [See More]

  • Media: Powder Solids; Granules, Pastes
  • Maximum Pressure: 145.00
  • Valve Size: 2.00
  • Number of Ports: 2