Bar / Matrix Code Vision Sensors
from Matrox Imaging
Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]
- Inspection Functions: Object Detection; Edge Detection; Image Direction; Object Measurement; Object Position; Bar Code Detection; Optical Character Recognition; Pattern recognition
- Images Stored: 0.0
- Monochrome / Color: Monochrome
- Inspection Rate: 0.0
from SensoPart
Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR ® Code Reader. The VISOR ® Code Reader from SensoPart easily reads bar codes of numerous types as well as printed and direct marked data matrix codes according to the ECC 200... [See More]
- Inspection Functions: Bar Code Detection
- Horizontal Resolution: 600
- Monochrome / Color: Monochrome
- Vertical Resolution: 800
from SensoPart
Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR ® Code Reader. The VISOR ® Code Reader from SensoPart easily reads bar codes of numerous types as well as printed and direct marked data matrix codes according to the ECC 200... [See More]
- Inspection Functions: Bar Code Detection
- Horizontal Resolution: 600
- Monochrome / Color: Monochrome
- Vertical Resolution: 800
from SensoPart
Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR ® Code Reader. The VISOR ® Code Reader from SensoPart easily reads bar codes of numerous types as well as printed and direct marked data matrix codes according to the ECC 200... [See More]
- Inspection Functions: Bar Code Detection
- Horizontal Resolution: 1024
- Monochrome / Color: Monochrome
- Vertical Resolution: 1280
from SensoPart
Up to 2,334 ASCII symbols (7 bit) or 3,116 digits can be coded with an ECC-200 data matrix code. Typical VISOR ® Code Reader. The VISOR ® Code Reader from SensoPart easily reads bar codes of numerous types as well as printed and direct marked data matrix codes according to the ECC 200... [See More]
- Inspection Functions: Bar Code Detection
- Horizontal Resolution: 1024
- Monochrome / Color: Monochrome
- Vertical Resolution: 1280